HAVE, Inc. Gepco VHD2000M 21AWG Extra Flexible 75-Ohm Video Coax 1000 F GEPVHD2000M-1000F

Description
GEPVHD2000M-1000F - Gepco VHD2000M Extra-Flexible High Definition Video Coax - RG59 - 1000': Reel Extra-flexible, low-loss RG59 type coax with a 3GHz bandwidth for 1.485 Gb/s HDTV transmission. VHD2000M features a precision stranded center conductor, a unique double-braided shield, and a matte PVC jacket to achieve exceptional flexibility and flexlife without compromising the electrical performance required for HD video. For the insulating dielectric, VHD2000M features a crush-resistant, gas-injected polyethylene compound that reduces attenuation and extends the operating bandwidth. As with all other Gepco HD coax cables, every critical electrical and mechanical characteristic is manufactured to precision tolerances. Features Extra-flexible 3GHz Bandwidth Low Attenuation &: Return Loss Precision 75? Impedance Gas-injected, Foam Polyethylene Dielectric Stranded Center Conductor Double Braid Shield 100% Sweep Tested Matte PVC Flexible Jacket Applications 1.485Gb/s HD Digital Video SDI Digital Video Analog Video or Digital Audio Ideal for Mobile Production Trucks
Description
GEPVHD2000M-1000F - Gepco VHD2000M Extra-Flexible High Definition Video Coax - RG59 - 1000': Reel Extra-flexible, low-loss RG59 type coax with a 3GHz bandwidth for 1.485 Gb/s HDTV transmission. VHD2000M features a precision stranded center conductor, a unique double-braided shield, and a matte PVC jacket to achieve exceptional flexibility and flexlife without compromising the electrical performance required for HD video. For the insulating dielectric, VHD2000M features a crush-resistant, gas-injected polyethylene compound that reduces attenuation and extends the operating bandwidth. As with all other Gepco HD coax cables, every critical electrical and mechanical characteristic is manufactured to precision tolerances. Features Extra-flexible 3GHz Bandwidth Low Attenuation &: Return Loss Precision 75? Impedance Gas-injected, Foam Polyethylene Dielectric Stranded Center Conductor Double Braid Shield 100% Sweep Tested Matte PVC Flexible Jacket Applications 1.485Gb/s HD Digital Video SDI Digital Video Analog Video or Digital Audio Ideal for Mobile Production Trucks

Suppliers

Company
Product
Description
Supplier Links
Gepco VHD2000M 21AWG Extra Flexible 75-Ohm Video Coax 1000 F - GEPVHD2000M-1000F - HAVE, Inc.
Hudson, NY, USA
Gepco VHD2000M 21AWG Extra Flexible 75-Ohm Video Coax 1000 F
GEPVHD2000M-1000F
Gepco VHD2000M 21AWG Extra Flexible 75-Ohm Video Coax 1000 F GEPVHD2000M-1000F
GEPVHD2000M-1000F - Gepco VHD2000M Extra-Flexible High Definition Video Coax - RG59 - 1000': Reel Extra-flexible, low-loss RG59 type coax with a 3GHz bandwidth for 1.485 Gb/s HDTV transmission. VHD2000M features a precision stranded center conductor, a unique double-braided shield, and a matte PVC jacket to achieve exceptional flexibility and flexlife without compromising the electrical performance required for HD video. For the insulating dielectric, VHD2000M features a crush-resistant, gas-injected polyethylene compound that reduces attenuation and extends the operating bandwidth. As with all other Gepco HD coax cables, every critical electrical and mechanical characteristic is manufactured to precision tolerances. Features Extra-flexible 3GHz Bandwidth Low Attenuation &: Return Loss Precision 75? Impedance Gas-injected, Foam Polyethylene Dielectric Stranded Center Conductor Double Braid Shield 100% Sweep Tested Matte PVC Flexible Jacket Applications 1.485Gb/s HD Digital Video SDI Digital Video Analog Video or Digital Audio Ideal for Mobile Production Trucks

GEPVHD2000M-1000F - Gepco VHD2000M Extra-Flexible High Definition Video Coax - RG59 - 1000': Reel
Extra-flexible, low-loss RG59 type coax with a 3GHz bandwidth for 1.485 Gb/s HDTV transmission. VHD2000M features a precision stranded center conductor, a unique double-braided shield, and a matte PVC jacket to achieve exceptional flexibility and flexlife without compromising the electrical performance required for HD video. For the insulating dielectric, VHD2000M features a crush-resistant, gas-injected polyethylene compound that reduces attenuation and extends the operating bandwidth. As with all other Gepco HD coax cables, every critical electrical and mechanical characteristic is manufactured to precision tolerances.
Features

  • Extra-flexible
  • 3GHz Bandwidth
  • Low Attenuation &: Return Loss
  • Precision 75? Impedance
  • Gas-injected, Foam Polyethylene Dielectric
  • Stranded Center Conductor
  • Double Braid Shield
  • 100% Sweep Tested
  • Matte PVC Flexible Jacket
    Applications
  • 1.485Gb/s HD Digital Video
  • SDI Digital Video
  • Analog Video or Digital Audio
  • Ideal for Mobile Production Trucks
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number GEPVHD2000M-1000F
Product Name Gepco VHD2000M 21AWG Extra Flexible 75-Ohm Video Coax 1000 F
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
View Details
HT77210F - 50 Ohm High Frequency RF Cable - HT77210F - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Olive Drab
Cable Shielding Braid; Foil Braid; Silver-Plated Copper Flat Strip
View Details
TNC Male St. Connector With HLF400 Cable (L-30Mtr) + TNC Male St. Connector - ET-TMS-7L3-TMS - Eteily Technologies India Pvt. Ltd.
Specs
Product Category Cable Assembly
View Details
Flexible Interconnect, 0.047
Specs
Product Category Cable Assembly
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details