HAVE, Inc. Gepco VHD1100 14AWG RG11 HD-SDI Coax Cable - 1000ft GEPVHD1100-1000F

Description
GEPVHD1100-1000F - Gepco RG11 High Definition SDI Video Coax - 1000' Reel Gepco's High-Definition Video Coax series has been engineered and expanded to feature a 3GHz bandwidth (for HDTVtransmission), a gas-injected foam polyethylene dielectric, lower attenuation, more RG types, excellent crush resistance, easy termination, and a flexible, riser rated jacket. The gas-injected dielectric and precision process control are the critical factors in achieving superior electrical performance. Gepco's gas injected dielectric has a faster V.P., tight impedance tolerance, and low attenuation and structural return loss across the entire 3GHz Bandwidth. Conductive elements consist of a precision-drawn solid copper center conductor and a 95% braid with 100% foil shield for complete broadband shielding. Available in wide range of sizes to accommodate short distance rack wiring or extended distance point to point interconnect. Features & Benefits: Ultra-low attenuationand return loss Precision 75-ohm impedence 3 GHz Bandwidth for HDTV High Velocity of Propagation: 84% Gas-injected Foam Polyethylene Dielectric Full Copper Braid and Foil Shield Capacitance: 16.2 pF/ft. SDI Distance 1.485 Gb/s Uncompressed HDTV: 851' Applications: High Definition or Standard Definition Serial Digital Video High Resolution An
Description
GEPVHD1100-1000F - Gepco RG11 High Definition SDI Video Coax - 1000' Reel Gepco's High-Definition Video Coax series has been engineered and expanded to feature a 3GHz bandwidth (for HDTVtransmission), a gas-injected foam polyethylene dielectric, lower attenuation, more RG types, excellent crush resistance, easy termination, and a flexible, riser rated jacket. The gas-injected dielectric and precision process control are the critical factors in achieving superior electrical performance. Gepco's gas injected dielectric has a faster V.P., tight impedance tolerance, and low attenuation and structural return loss across the entire 3GHz Bandwidth. Conductive elements consist of a precision-drawn solid copper center conductor and a 95% braid with 100% foil shield for complete broadband shielding. Available in wide range of sizes to accommodate short distance rack wiring or extended distance point to point interconnect. Features & Benefits: Ultra-low attenuationand return loss Precision 75-ohm impedence 3 GHz Bandwidth for HDTV High Velocity of Propagation: 84% Gas-injected Foam Polyethylene Dielectric Full Copper Braid and Foil Shield Capacitance: 16.2 pF/ft. SDI Distance 1.485 Gb/s Uncompressed HDTV: 851' Applications: High Definition or Standard Definition Serial Digital Video High Resolution An

Suppliers

Company
Product
Description
Supplier Links
Gepco VHD1100 14AWG RG11 HD-SDI Coax Cable - 1000ft - GEPVHD1100-1000F - HAVE, Inc.
Hudson, NY, USA
Gepco VHD1100 14AWG RG11 HD-SDI Coax Cable - 1000ft
GEPVHD1100-1000F
Gepco VHD1100 14AWG RG11 HD-SDI Coax Cable - 1000ft GEPVHD1100-1000F
GEPVHD1100-1000F - Gepco RG11 High Definition SDI Video Coax - 1000' Reel Gepco's High-Definition Video Coax series has been engineered and expanded to feature a 3GHz bandwidth (for HDTVtransmission), a gas-injected foam polyethylene dielectric, lower attenuation, more RG types, excellent crush resistance, easy termination, and a flexible, riser rated jacket. The gas-injected dielectric and precision process control are the critical factors in achieving superior electrical performance. Gepco's gas injected dielectric has a faster V.P., tight impedance tolerance, and low attenuation and structural return loss across the entire 3GHz Bandwidth. Conductive elements consist of a precision-drawn solid copper center conductor and a 95% braid with 100% foil shield for complete broadband shielding. Available in wide range of sizes to accommodate short distance rack wiring or extended distance point to point interconnect. Features & Benefits: Ultra-low attenuationand return loss Precision 75-ohm impedence 3 GHz Bandwidth for HDTV High Velocity of Propagation: 84% Gas-injected Foam Polyethylene Dielectric Full Copper Braid and Foil Shield Capacitance: 16.2 pF/ft. SDI Distance 1.485 Gb/s Uncompressed HDTV: 851' Applications: High Definition or Standard Definition Serial Digital Video High Resolution An

GEPVHD1100-1000F - Gepco RG11 High Definition SDI Video Coax - 1000' Reel
Gepco's High-Definition Video Coax series has been engineered and expanded to feature a 3GHz bandwidth (for HDTVtransmission), a gas-injected foam polyethylene dielectric, lower attenuation, more RG types, excellent crush resistance, easy termination, and a flexible, riser rated jacket. The gas-injected dielectric and precision process control are the critical factors in achieving superior electrical performance. Gepco's gas injected dielectric has a faster V.P., tight impedance tolerance, and low attenuation and structural return loss across the entire 3GHz Bandwidth. Conductive elements consist of a precision-drawn solid copper center conductor and a 95% braid with 100% foil shield for complete broadband shielding. Available in wide range of sizes to accommodate short distance rack wiring or extended distance point to point interconnect.
Features & Benefits:

  • Ultra-low attenuationand return loss
  • Precision 75-ohm impedence
  • 3 GHz Bandwidth for HDTV
  • High Velocity of Propagation: 84%
  • Gas-injected Foam Polyethylene Dielectric
  • Full Copper Braid and Foil Shield
  • Capacitance: 16.2 pF/ft.
  • SDI Distance 1.485 Gb/s Uncompressed HDTV: 851'
    Applications:
  • High Definition or Standard Definition Serial Digital Video
  • High Resolution An
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number GEPVHD1100-1000F
Product Name Gepco VHD1100 14AWG RG11 HD-SDI Coax Cable - 1000ft
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
View Details
Silver Plated Mini Coaxial Cable - CW2040-3075 SR - Cooner Wire Company
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Braid
View Details
Microminiature 50-34 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 34 to 50 AWG
View Details