HAVE, Inc. Gepco VDM260 26AWG Ultra Mini HDTV Video Coax GEPVDM260BLA

Description
GEPVDM260BLA - Gepco VDM260 Ultra-miniature HDTV Video Coax Cable - CUT Gepco's new VDM260 ultra miniature video coax was designed to achieve exceptionally low weight and size, without sacrificing the critical electrical and mechanical properties that are required for reliable transmission in broadcast applications. VDM260 features a 26 gauge solid conductor that provides lower attenuation and superior mechanical integrity compared to other subminiature designs that utilize smaller, more fragile gauge types. In addition, VDM260 has a broadband foil and braid shield that offers better RF/EMI protection and greater structural integrity than serve type shields. For the insulating dielectric, VDM260 utilizes gas-injected PE which provides exceptionally low attenuation and a 3GHz bandwidth for 1.485 Gb/s HD video transmission. FEATURES & BENEFITS Ultra-thin Profile, Low Weight More Durable Than Other Subminiature Types 4.5GHz Bandwidth for HDTV Double Shield (Foil & Braid) Precision 75-ohm Impedance Gas-injected Dielectric Easy to Terminate This cable is equivalent to Canare L-1.5C2VS subminiature coax APPLICATIONS 1.485Gb/s HD Digital Video SDI Digital Video, Analog Video, and Digital Audio Ideal for Mobile Production Trucks
Description
GEPVDM260BLA - Gepco VDM260 Ultra-miniature HDTV Video Coax Cable - CUT Gepco's new VDM260 ultra miniature video coax was designed to achieve exceptionally low weight and size, without sacrificing the critical electrical and mechanical properties that are required for reliable transmission in broadcast applications. VDM260 features a 26 gauge solid conductor that provides lower attenuation and superior mechanical integrity compared to other subminiature designs that utilize smaller, more fragile gauge types. In addition, VDM260 has a broadband foil and braid shield that offers better RF/EMI protection and greater structural integrity than serve type shields. For the insulating dielectric, VDM260 utilizes gas-injected PE which provides exceptionally low attenuation and a 3GHz bandwidth for 1.485 Gb/s HD video transmission. FEATURES & BENEFITS Ultra-thin Profile, Low Weight More Durable Than Other Subminiature Types 4.5GHz Bandwidth for HDTV Double Shield (Foil & Braid) Precision 75-ohm Impedance Gas-injected Dielectric Easy to Terminate This cable is equivalent to Canare L-1.5C2VS subminiature coax APPLICATIONS 1.485Gb/s HD Digital Video SDI Digital Video, Analog Video, and Digital Audio Ideal for Mobile Production Trucks

Suppliers

Company
Product
Description
Supplier Links
Gepco VDM260 26AWG Ultra Mini HDTV Video Coax - GEPVDM260BLA - HAVE, Inc.
Hudson, NY, USA
Gepco VDM260 26AWG Ultra Mini HDTV Video Coax
GEPVDM260BLA
Gepco VDM260 26AWG Ultra Mini HDTV Video Coax GEPVDM260BLA
GEPVDM260BLA - Gepco VDM260 Ultra-miniature HDTV Video Coax Cable - CUT Gepco's new VDM260 ultra miniature video coax was designed to achieve exceptionally low weight and size, without sacrificing the critical electrical and mechanical properties that are required for reliable transmission in broadcast applications. VDM260 features a 26 gauge solid conductor that provides lower attenuation and superior mechanical integrity compared to other subminiature designs that utilize smaller, more fragile gauge types. In addition, VDM260 has a broadband foil and braid shield that offers better RF/EMI protection and greater structural integrity than serve type shields. For the insulating dielectric, VDM260 utilizes gas-injected PE which provides exceptionally low attenuation and a 3GHz bandwidth for 1.485 Gb/s HD video transmission. FEATURES & BENEFITS Ultra-thin Profile, Low Weight More Durable Than Other Subminiature Types 4.5GHz Bandwidth for HDTV Double Shield (Foil & Braid) Precision 75-ohm Impedance Gas-injected Dielectric Easy to Terminate This cable is equivalent to Canare L-1.5C2VS subminiature coax APPLICATIONS 1.485Gb/s HD Digital Video SDI Digital Video, Analog Video, and Digital Audio Ideal for Mobile Production Trucks

GEPVDM260BLA - Gepco VDM260 Ultra-miniature HDTV Video Coax Cable - CUT
Gepco's new VDM260 ultra miniature video coax was designed to achieve exceptionally low weight and size, without sacrificing the critical electrical and mechanical properties that are required for reliable transmission in broadcast applications. VDM260 features a 26 gauge solid conductor that provides lower attenuation and superior mechanical integrity compared to other subminiature designs that utilize smaller, more fragile gauge types. In addition, VDM260 has a broadband foil and braid shield that offers better RF/EMI protection and greater structural integrity than serve type shields. For the insulating dielectric, VDM260 utilizes gas-injected PE which provides exceptionally low attenuation and a 3GHz bandwidth for 1.485 Gb/s HD video transmission.
FEATURES & BENEFITS

  • Ultra-thin Profile, Low Weight
  • More Durable Than Other Subminiature Types
  • 4.5GHz Bandwidth for HDTV
  • Double Shield (Foil & Braid)
  • Precision 75-ohm Impedance
  • Gas-injected Dielectric
  • Easy to Terminate
  • This cable is equivalent to Canare L-1.5C2VS subminiature coax
    APPLICATIONS
  • 1.485Gb/s HD Digital Video
  • SDI Digital Video, Analog Video, and Digital Audio
  • Ideal for Mobile Production Trucks
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number GEPVDM260BLA
Product Name Gepco VDM260 26AWG Ultra Mini HDTV Video Coax
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1683842 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 6.56 ft (20 dm)
View Details
TNC Male Test Cable, RG58C/U - 1356 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable Assembly
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
PTFE or FEP Jacketed Co-ax Cables -  - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket FEP
Cable Conductor Silver-plated Copper
View Details
RG179 Cable - ET-16 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Product Category Cable
Cable Jacket FEP
Cable Conductor Silver-Coated Copper Clad Steel
View Details