HAVE, Inc. Gepco VDM250D 25AWG SDI / SVHS Dual Mini Coax Cable GEPVDM250D

Description
GEPCO VDM250D DUAL MINI HD SDI COAX Miniature coax that features exceptionally low-attenuation for it's type while maintaining a reduced size and weight. All utilize a pure copper center conductor, low-loss foam polyethylene dielectric, and broadband foil & braid shielding. VDM230 features the same gas-injected dielectric found in the HD coax series making it ideal for Standard Definition digital video, AES3id digital audio, or High Definition digital video interconnect within mobile production trucks. VDM250 & VDM250D are recommended for short distance, low bitrate digital, analog video, or SVHS applications. Features & Benefits Thin Profile, Low Attenuation & Return Loss Precision 75-ohm Impedance High Velocity of Propagation - 82% 25 AWG Stranded BCConductors Capacitance: 16.5 pF/ft Conductor DCR: 30.0 ohms/1000' Gas-injected Foam Polyethylene Dielectric Full Copper Braid and Foil Shield Low Weight Applications SVHS Applications Standard Definition Serial Digital Video Digital Audio (AES3id or SPDIF) High Resolution Analog Video Ideal for Remote Broadcast Interconnect COLOR: BLACK 50' MINIMUM FOR SINGLE CHANNEL CUTS
Description
GEPCO VDM250D DUAL MINI HD SDI COAX Miniature coax that features exceptionally low-attenuation for it's type while maintaining a reduced size and weight. All utilize a pure copper center conductor, low-loss foam polyethylene dielectric, and broadband foil & braid shielding. VDM230 features the same gas-injected dielectric found in the HD coax series making it ideal for Standard Definition digital video, AES3id digital audio, or High Definition digital video interconnect within mobile production trucks. VDM250 & VDM250D are recommended for short distance, low bitrate digital, analog video, or SVHS applications. Features & Benefits Thin Profile, Low Attenuation & Return Loss Precision 75-ohm Impedance High Velocity of Propagation - 82% 25 AWG Stranded BCConductors Capacitance: 16.5 pF/ft Conductor DCR: 30.0 ohms/1000' Gas-injected Foam Polyethylene Dielectric Full Copper Braid and Foil Shield Low Weight Applications SVHS Applications Standard Definition Serial Digital Video Digital Audio (AES3id or SPDIF) High Resolution Analog Video Ideal for Remote Broadcast Interconnect COLOR: BLACK 50' MINIMUM FOR SINGLE CHANNEL CUTS

Suppliers

Company
Product
Description
Supplier Links
Gepco VDM250D 25AWG SDI / SVHS Dual Mini Coax Cable - GEPVDM250D - HAVE, Inc.
Hudson, NY, USA
Gepco VDM250D 25AWG SDI / SVHS Dual Mini Coax Cable
GEPVDM250D
Gepco VDM250D 25AWG SDI / SVHS Dual Mini Coax Cable GEPVDM250D
GEPCO VDM250D DUAL MINI HD SDI COAX Miniature coax that features exceptionally low-attenuation for it's type while maintaining a reduced size and weight. All utilize a pure copper center conductor, low-loss foam polyethylene dielectric, and broadband foil & braid shielding. VDM230 features the same gas-injected dielectric found in the HD coax series making it ideal for Standard Definition digital video, AES3id digital audio, or High Definition digital video interconnect within mobile production trucks. VDM250 & VDM250D are recommended for short distance, low bitrate digital, analog video, or SVHS applications. Features & Benefits Thin Profile, Low Attenuation & Return Loss Precision 75-ohm Impedance High Velocity of Propagation - 82% 25 AWG Stranded BCConductors Capacitance: 16.5 pF/ft Conductor DCR: 30.0 ohms/1000' Gas-injected Foam Polyethylene Dielectric Full Copper Braid and Foil Shield Low Weight Applications SVHS Applications Standard Definition Serial Digital Video Digital Audio (AES3id or SPDIF) High Resolution Analog Video Ideal for Remote Broadcast Interconnect COLOR: BLACK 50' MINIMUM FOR SINGLE CHANNEL CUTS

GEPCO VDM250D DUAL MINI HD SDI COAX
Miniature coax that features exceptionally low-attenuation for it's type while maintaining a reduced size and weight. All utilize a pure copper center conductor, low-loss foam polyethylene dielectric, and broadband foil & braid shielding. VDM230 features the same gas-injected dielectric found in the HD coax series making it ideal for Standard Definition digital video, AES3id digital audio, or High Definition digital video interconnect within mobile production trucks. VDM250 & VDM250D are recommended for short distance, low bitrate digital, analog video, or SVHS applications.
Features & Benefits

  • Thin Profile, Low Attenuation & Return Loss
  • Precision 75-ohm Impedance
  • High Velocity of Propagation - 82%
  • 25 AWG Stranded BCConductors
  • Capacitance: 16.5 pF/ft
  • Conductor DCR: 30.0 ohms/1000'
  • Gas-injected Foam Polyethylene Dielectric
  • Full Copper Braid and Foil Shield
  • Low Weight
    Applications
  • SVHS Applications
  • Standard Definition Serial Digital Video
  • Digital Audio (AES3id or SPDIF)
  • High Resolution Analog Video
  • Ideal for Remote Broadcast Interconnect
    COLOR: BLACK
    50' MINIMUM FOR SINGLE CHANNEL CUTS
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number GEPVDM250D
Product Name Gepco VDM250D 25AWG SDI / SVHS Dual Mini Coax Cable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1683820 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 1.97 ft (6 dm)
View Details
ETEILY RG174 Coax Coaxial Cable Black Mini Rg-174 Bare Wire - ET-01 - Eteily Technologies India Pvt. Ltd.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Bare Copper
View Details
4 Pos. Female Receptacle SIL RG316 Right-Angle Cable Assembly, 450mm, single-end, Slotted Jackscrews - M80-FC109C-04-0450L - Harwin Plc
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
View Details