HAVE, Inc. Gepco VDM230 23AWG HD-SDI Mini Video Coax Cable - 1000ft GEPVDM230-1000F

Description
GEPCO VDM230 MINI HD SDI COAX, FULL REEL 1000 FT Miniature coax that features exceptionally low-attenuation for its type while maintaining a reduced size and weight. All utilize a pure coppercenter conductor, low-loss foam polyethylene dielectric, and broadband foil and braid shielding. VDM230 features the same gas-injected dielectric found in the HD coax series making it ideal for Standard Definition digital video, AES3id digital audio, or High Definition digital video interconnect within mobile production trucks. VDM250 and VDM250D are recommended for short distance, low bitrate digital, analog video, or SVHS applications. Features and Benefits Thin Profile, Low Attenuation and Return Loss Precision 75-ohm Impedance Swept Tested to 4.5GHz Bandwidth! High Velocity of Propagation - 82% 23 AWG Solid Conductor Capacitance: 16.5 pF/ft Conductor DCR: 20.3 ohms/1000 FT Gas-injected Foam Polyethylene Dielectric Full Copper Braid and Foil Shield Low Weight Applications High Definition Serial Digital Video (VDM230) Standard Definition Serial Digital Video Digital Audio (AES3id or SPDIF) High Resolution Analog Video Ideal for Remote Broadcast Interconnect AVAILABLE COLORS: Black, Blue, Brown, Gray, Green, Orange, Red, Violet, White, and Yellow FULL REEL - 1000 FT
Description
GEPCO VDM230 MINI HD SDI COAX, FULL REEL 1000 FT Miniature coax that features exceptionally low-attenuation for its type while maintaining a reduced size and weight. All utilize a pure coppercenter conductor, low-loss foam polyethylene dielectric, and broadband foil and braid shielding. VDM230 features the same gas-injected dielectric found in the HD coax series making it ideal for Standard Definition digital video, AES3id digital audio, or High Definition digital video interconnect within mobile production trucks. VDM250 and VDM250D are recommended for short distance, low bitrate digital, analog video, or SVHS applications. Features and Benefits Thin Profile, Low Attenuation and Return Loss Precision 75-ohm Impedance Swept Tested to 4.5GHz Bandwidth! High Velocity of Propagation - 82% 23 AWG Solid Conductor Capacitance: 16.5 pF/ft Conductor DCR: 20.3 ohms/1000 FT Gas-injected Foam Polyethylene Dielectric Full Copper Braid and Foil Shield Low Weight Applications High Definition Serial Digital Video (VDM230) Standard Definition Serial Digital Video Digital Audio (AES3id or SPDIF) High Resolution Analog Video Ideal for Remote Broadcast Interconnect AVAILABLE COLORS: Black, Blue, Brown, Gray, Green, Orange, Red, Violet, White, and Yellow FULL REEL - 1000 FT

Suppliers

Company
Product
Description
Supplier Links
Hudson, NY, USA
Gepco VDM230 23AWG HD-SDI Mini Video Coax Cable - 1000ft
GEPVDM230-1000F
Gepco VDM230 23AWG HD-SDI Mini Video Coax Cable - 1000ft GEPVDM230-1000F
GEPCO VDM230 MINI HD SDI COAX, FULL REEL 1000 FT Miniature coax that features exceptionally low-attenuation for its type while maintaining a reduced size and weight. All utilize a pure coppercenter conductor, low-loss foam polyethylene dielectric, and broadband foil and braid shielding. VDM230 features the same gas-injected dielectric found in the HD coax series making it ideal for Standard Definition digital video, AES3id digital audio, or High Definition digital video interconnect within mobile production trucks. VDM250 and VDM250D are recommended for short distance, low bitrate digital, analog video, or SVHS applications. Features and Benefits Thin Profile, Low Attenuation and Return Loss Precision 75-ohm Impedance Swept Tested to 4.5GHz Bandwidth! High Velocity of Propagation - 82% 23 AWG Solid Conductor Capacitance: 16.5 pF/ft Conductor DCR: 20.3 ohms/1000 FT Gas-injected Foam Polyethylene Dielectric Full Copper Braid and Foil Shield Low Weight Applications High Definition Serial Digital Video (VDM230) Standard Definition Serial Digital Video Digital Audio (AES3id or SPDIF) High Resolution Analog Video Ideal for Remote Broadcast Interconnect AVAILABLE COLORS: Black, Blue, Brown, Gray, Green, Orange, Red, Violet, White, and Yellow FULL REEL - 1000 FT

GEPCO VDM230 MINI HD SDI COAX, FULL REEL 1000 FT
Miniature coax that features exceptionally low-attenuation for its type while maintaining a reduced size and weight. All utilize a pure coppercenter conductor, low-loss foam polyethylene dielectric, and broadband foil and braid shielding. VDM230 features the same gas-injected dielectric found in the HD coax series making it ideal for Standard Definition digital video, AES3id digital audio, or High Definition digital video interconnect within mobile production trucks. VDM250 and VDM250D are recommended for short distance, low bitrate digital, analog video, or SVHS applications.
Features and Benefits

  • Thin Profile, Low Attenuation and Return Loss
  • Precision 75-ohm Impedance
  • Swept Tested to 4.5GHz Bandwidth!
  • High Velocity of Propagation - 82%
  • 23 AWG Solid Conductor
  • Capacitance: 16.5 pF/ft
  • Conductor DCR: 20.3 ohms/1000 FT
  • Gas-injected Foam Polyethylene Dielectric
  • Full Copper Braid and Foil Shield
  • Low Weight
    Applications
  • High Definition Serial Digital Video (VDM230)
  • Standard Definition Serial Digital Video
  • Digital Audio (AES3id or SPDIF)
  • High Resolution Analog Video
  • Ideal for Remote Broadcast Interconnect
    AVAILABLE COLORS: Black, Blue, Brown, Gray, Green, Orange, Red, Violet, White, and Yellow
    FULL REEL - 1000 FT
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number GEPVDM230-1000F
Product Name Gepco VDM230 23AWG HD-SDI Mini Video Coax Cable - 1000ft
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1683820 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 1.97 ft (6 dm)
View Details
BNC Male to SMA Female Test Cable, RG174/U - 4528 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable Assembly
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
PTFE or FEP Jacketed Co-ax Cables -  - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket FEP
Cable Conductor Silver-plated Copper
View Details