HAVE, Inc. Gepco TCM Triax Male-BNC Female Adapter GEPTCM

Description
TCM MALE TRIAX TO FEMALE BNC COAX ADAPTER Triax to coax adapter manufactured from true 75-ohm 7700 series Kings Tri-Loc and BNC connectors. Available in male or female Tri-Loc versions, bothfeature a female BNC with a straight-through connection from pin-to-pin, while the outer and inner shield of the Tri-Loc are electrically in-common with each other and the BNC shield. Not recommendedfor powering Triax cameras over coax without a ground connection. Features & Benefits Male or Female, 75-ohm Kings Tri- Loc« Connector Female BNC Connector Shields are Electrically In-Common Applications Allows for Interfacing Three-conductor Triax Cable into a Two-conductor Coax System Not Recommended for Powering Triax Cameras Over Coax Cable Parts Description TCM - Male Tri-loc to Female BNC TCF - Female Tri-loc to Female BNC
Description
TCM MALE TRIAX TO FEMALE BNC COAX ADAPTER Triax to coax adapter manufactured from true 75-ohm 7700 series Kings Tri-Loc and BNC connectors. Available in male or female Tri-Loc versions, bothfeature a female BNC with a straight-through connection from pin-to-pin, while the outer and inner shield of the Tri-Loc are electrically in-common with each other and the BNC shield. Not recommendedfor powering Triax cameras over coax without a ground connection. Features & Benefits Male or Female, 75-ohm Kings Tri- Loc« Connector Female BNC Connector Shields are Electrically In-Common Applications Allows for Interfacing Three-conductor Triax Cable into a Two-conductor Coax System Not Recommended for Powering Triax Cameras Over Coax Cable Parts Description TCM - Male Tri-loc to Female BNC TCF - Female Tri-loc to Female BNC

Suppliers

Company
Product
Description
Supplier Links
Gepco TCM Triax Male-BNC Female Adapter - GEPTCM - HAVE, Inc.
Hudson, NY, USA
Gepco TCM Triax Male-BNC Female Adapter
GEPTCM
Gepco TCM Triax Male-BNC Female Adapter GEPTCM
TCM MALE TRIAX TO FEMALE BNC COAX ADAPTER Triax to coax adapter manufactured from true 75-ohm 7700 series Kings Tri-Loc and BNC connectors. Available in male or female Tri-Loc versions, bothfeature a female BNC with a straight-through connection from pin-to-pin, while the outer and inner shield of the Tri-Loc are electrically in-common with each other and the BNC shield. Not recommendedfor powering Triax cameras over coax without a ground connection. Features & Benefits Male or Female, 75-ohm Kings Tri- Loc« Connector Female BNC Connector Shields are Electrically In-Common Applications Allows for Interfacing Three-conductor Triax Cable into a Two-conductor Coax System Not Recommended for Powering Triax Cameras Over Coax Cable Parts Description TCM - Male Tri-loc to Female BNC TCF - Female Tri-loc to Female BNC

TCM MALE TRIAX TO FEMALE BNC COAX ADAPTER
Triax to coax adapter manufactured from true 75-ohm 7700 series Kings Tri-Loc and BNC connectors. Available in male or female Tri-Loc versions, bothfeature a female BNC with a straight-through connection from pin-to-pin, while the outer and inner shield of the Tri-Loc are electrically in-common with each other and the BNC shield. Not recommendedfor powering Triax cameras over coax without a ground connection.
Features & Benefits

  • Male or Female, 75-ohm Kings Tri- Loc« Connector
  • Female BNC Connector
  • Shields are Electrically In-Common
    Applications
  • Allows for Interfacing Three-conductor Triax Cable into a Two-conductor Coax System
  • Not Recommended for Powering Triax Cameras Over Coax Cable
    Parts Description
  • TCM - Male Tri-loc to Female BNC
  • TCF - Female Tri-loc to Female BNC
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number GEPTCM
Product Name Gepco TCM Triax Male-BNC Female Adapter
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 5 Socket 50 ohm Connectors - 190703 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
DDR2 - 10005639-12308HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details