HAVE, Inc. Gepco TCF Triax Female-BNC Female Adapter GEPTCF

Description
TCM FEMALE TRIAX TO FEMALE BNC COAX ADAPTER Triax to coax adapter manufactured from true 75-ohm 7700 series Kings Tri-Loc and BNC connectors. Available in male or female Tri-Loc versions, both feature a female BNC with a straight-through connection from pin-to-pin, while the outer and inner shield of the Tri-Loc are electrically in-common with each other and the BNC shield. Not recommended for powering Triax cameras over coax without a ground connection. Features & Benefits Male or Female, 75-ohm Kings Tri- Loc« Connector Female BNC Connector Shields are Electrically In-Common Applications Allows for Interfacing Three-conductor Triax Cable into a Two-conductor Coax System Not Recommended for Powering Triax Cameras Over Coax Cable Parts Description TCM - Male Tri-loc to Female BNC TCF - Female Tri-loc to Female BNC
Description
TCM FEMALE TRIAX TO FEMALE BNC COAX ADAPTER Triax to coax adapter manufactured from true 75-ohm 7700 series Kings Tri-Loc and BNC connectors. Available in male or female Tri-Loc versions, both feature a female BNC with a straight-through connection from pin-to-pin, while the outer and inner shield of the Tri-Loc are electrically in-common with each other and the BNC shield. Not recommended for powering Triax cameras over coax without a ground connection. Features & Benefits Male or Female, 75-ohm Kings Tri- Loc« Connector Female BNC Connector Shields are Electrically In-Common Applications Allows for Interfacing Three-conductor Triax Cable into a Two-conductor Coax System Not Recommended for Powering Triax Cameras Over Coax Cable Parts Description TCM - Male Tri-loc to Female BNC TCF - Female Tri-loc to Female BNC

Suppliers

Company
Product
Description
Supplier Links
Gepco TCF Triax Female-BNC Female Adapter - GEPTCF - HAVE, Inc.
Hudson, NY, USA
Gepco TCF Triax Female-BNC Female Adapter
GEPTCF
Gepco TCF Triax Female-BNC Female Adapter GEPTCF
TCM FEMALE TRIAX TO FEMALE BNC COAX ADAPTER Triax to coax adapter manufactured from true 75-ohm 7700 series Kings Tri-Loc and BNC connectors. Available in male or female Tri-Loc versions, both feature a female BNC with a straight-through connection from pin-to-pin, while the outer and inner shield of the Tri-Loc are electrically in-common with each other and the BNC shield. Not recommended for powering Triax cameras over coax without a ground connection. Features & Benefits Male or Female, 75-ohm Kings Tri- Loc« Connector Female BNC Connector Shields are Electrically In-Common Applications Allows for Interfacing Three-conductor Triax Cable into a Two-conductor Coax System Not Recommended for Powering Triax Cameras Over Coax Cable Parts Description TCM - Male Tri-loc to Female BNC TCF - Female Tri-loc to Female BNC

TCM FEMALE TRIAX TO FEMALE BNC COAX ADAPTER
Triax to coax adapter manufactured from true 75-ohm 7700 series Kings Tri-Loc and BNC connectors. Available in male or female Tri-Loc versions, both feature a female BNC with a straight-through connection from pin-to-pin, while the outer and inner shield of the Tri-Loc are electrically in-common with each other and the BNC shield. Not recommended for powering Triax cameras over coax without a ground connection.
Features & Benefits

  • Male or Female, 75-ohm Kings Tri- Loc« Connector
  • Female BNC Connector
  • Shields are Electrically In-Common
    Applications
  • Allows for Interfacing Three-conductor Triax Cable into a Two-conductor Coax System
  • Not Recommended for Powering Triax Cameras Over Coax Cable
    Parts Description
  • TCM - Male Tri-loc to Female BNC
  • TCF - Female Tri-loc to Female BNC
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number GEPTCF
Product Name Gepco TCF Triax Female-BNC Female Adapter
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 10,000 Volts, 5 Amps - A1498-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 10000 volts
Current Rating 5.0 amps
View Details
50 Ohm HN Connector, HN Straight Plug - 190304 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
High Speed MIL-DTL-83527 -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details