HAVE, Inc. Gepco RGBSC250S 25AWG 5 Channel RGB Mini Video Coax GEPRGBSC250S

Description
GEPCO RGBSC250S 25AWG MINIATURE COMPONENT VIDEO COAX - 5 CHANNEL The RGB250Sㆠsuperior electrical specifications and ease of termination makes it ideal for a variety of video applications such as digital signage, multimedia, monitors, projectors and televisions. Featuring subminiature 25 gage solid coaxial elements, Gepcoã†s RGB250S series has a 3GHz bandwidth; a low-loss gas-injected dielectric; and solid copper conductors for lower attenuation and simplified connector termination. The RGB250S features a flexible and low-friction outer jacket that is easy to strip and install.To facilitate installation in almost any environment, the RGB250S series is UL Riser-rated Type CMR. Features & Benefits Solid Conductors Precision 75-ohm Impedance 3GHz Bandwidth High Velocity of Propagation - 81% Capacitance: 17 pF/ft. Conductor DCR: 31.0 ohms/1000' Attenuation: 5.65 dB/100' at 135 MHz Gas-injected Foam Polyethylene Dielectric Full 95% TC Braid and 100% Foil Shield Easy-to-strip, Flexible PVC Coax Jackets All-weather PVC Master Jacket CMR Riser Rated, UL Rated for permanent install. Applications Standard Definition Serial Digital Video Digital Audio (AES3id or SPDIF) High Resolution RGB Component Analog Video Studio Interconnect, Portable Snakes, or Permanent Inst
Description
GEPCO RGBSC250S 25AWG MINIATURE COMPONENT VIDEO COAX - 5 CHANNEL The RGB250Sㆠsuperior electrical specifications and ease of termination makes it ideal for a variety of video applications such as digital signage, multimedia, monitors, projectors and televisions. Featuring subminiature 25 gage solid coaxial elements, Gepcoã†s RGB250S series has a 3GHz bandwidth; a low-loss gas-injected dielectric; and solid copper conductors for lower attenuation and simplified connector termination. The RGB250S features a flexible and low-friction outer jacket that is easy to strip and install.To facilitate installation in almost any environment, the RGB250S series is UL Riser-rated Type CMR. Features & Benefits Solid Conductors Precision 75-ohm Impedance 3GHz Bandwidth High Velocity of Propagation - 81% Capacitance: 17 pF/ft. Conductor DCR: 31.0 ohms/1000' Attenuation: 5.65 dB/100' at 135 MHz Gas-injected Foam Polyethylene Dielectric Full 95% TC Braid and 100% Foil Shield Easy-to-strip, Flexible PVC Coax Jackets All-weather PVC Master Jacket CMR Riser Rated, UL Rated for permanent install. Applications Standard Definition Serial Digital Video Digital Audio (AES3id or SPDIF) High Resolution RGB Component Analog Video Studio Interconnect, Portable Snakes, or Permanent Inst

Suppliers

Company
Product
Description
Supplier Links
Gepco RGBSC250S 25AWG 5 Channel RGB Mini Video Coax - GEPRGBSC250S - HAVE, Inc.
Hudson, NY, USA
Gepco RGBSC250S 25AWG 5 Channel RGB Mini Video Coax
GEPRGBSC250S
Gepco RGBSC250S 25AWG 5 Channel RGB Mini Video Coax GEPRGBSC250S
GEPCO RGBSC250S 25AWG MINIATURE COMPONENT VIDEO COAX - 5 CHANNEL The RGB250Sㆠsuperior electrical specifications and ease of termination makes it ideal for a variety of video applications such as digital signage, multimedia, monitors, projectors and televisions. Featuring subminiature 25 gage solid coaxial elements, Gepcoã†s RGB250S series has a 3GHz bandwidth; a low-loss gas-injected dielectric; and solid copper conductors for lower attenuation and simplified connector termination. The RGB250S features a flexible and low-friction outer jacket that is easy to strip and install.To facilitate installation in almost any environment, the RGB250S series is UL Riser-rated Type CMR. Features & Benefits Solid Conductors Precision 75-ohm Impedance 3GHz Bandwidth High Velocity of Propagation - 81% Capacitance: 17 pF/ft. Conductor DCR: 31.0 ohms/1000' Attenuation: 5.65 dB/100' at 135 MHz Gas-injected Foam Polyethylene Dielectric Full 95% TC Braid and 100% Foil Shield Easy-to-strip, Flexible PVC Coax Jackets All-weather PVC Master Jacket CMR Riser Rated, UL Rated for permanent install. Applications Standard Definition Serial Digital Video Digital Audio (AES3id or SPDIF) High Resolution RGB Component Analog Video Studio Interconnect, Portable Snakes, or Permanent Inst

GEPCO RGBSC250S 25AWG MINIATURE COMPONENT VIDEO COAX - 5 CHANNEL
The RGB250SÆ superior electrical specifications and ease of termination makes it ideal for a variety of video applications such as digital signage, multimedia, monitors, projectors and televisions.
Featuring subminiature 25 gage solid coaxial elements, GepcoÆs RGB250S series has a 3GHz bandwidth; a low-loss gas-injected dielectric; and solid copper conductors for lower attenuation and simplified connector termination. The RGB250S features a flexible and low-friction outer jacket that is easy to strip and install.To facilitate installation in almost any environment, the RGB250S series is UL Riser-rated Type CMR.
Features & Benefits

  • Solid Conductors
  • Precision 75-ohm Impedance
  • 3GHz Bandwidth
  • High Velocity of Propagation - 81%
  • Capacitance: 17 pF/ft.
  • Conductor DCR: 31.0 ohms/1000'
  • Attenuation: 5.65 dB/100' at 135 MHz
  • Gas-injected Foam Polyethylene Dielectric
  • Full 95% TC Braid and 100% Foil Shield
  • Easy-to-strip, Flexible PVC Coax Jackets
  • All-weather PVC Master Jacket
  • CMR Riser Rated, UL Rated for permanent install.
    Applications
  • Standard Definition Serial Digital Video
  • Digital Audio (AES3id or SPDIF)
  • High Resolution RGB Component Analog Video
  • Studio Interconnect, Portable Snakes, or Permanent Inst
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number GEPRGBSC250S
Product Name Gepco RGBSC250S 25AWG 5 Channel RGB Mini Video Coax
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
View Details