HAVE, Inc. Gepco RGBHVC250 25AWG 6 Channel RGB Mini Video Coax GEPRGBHVC250

Description
GEPCO RGBHVC250 6 CHANNEL MINI COAX Miniature RGB coax snake that utilizes precision low-loss VDM250 type miniature coax. Twenty-five gage conductor with high velocity foam dielectric yieldsa 1GHz bandwidth and exceptionally low-attenuation for its size. The tight-angle 95% braid and 100% nonbonded foil shield are easy to terminate and achieve exceptional broadband noise rejection. NewRiser Gep-Flex master jacket is flexible, durable, and UL rated allowing for use in permanent installation or portable applications. Ideal for component analog, multi-channel analog, or multi-channelstandar d definition digital video interconnect. Features & Benefits Thin Profile, Extra-flexible Low Attenuation & Return Loss Precision 75-ohm Impedance 1GHz Bandwidth High Velocity of Propagation - 82% Capacitance: 16.5 pF/ft. Conductor DCR: 30.0 ohms/1000' Attenuation: 4.61 dB/100' at 135 MHz Gas-injected Foam Polyethylene Dielectric Full 95% Copper Braid and 100% Foil Shield New Easy-to-strip, More Flexible PVC Coax Jackets All-weather GEP-FLEX Master Jacket CMR Riser Rated Applications Standard Definition Serial Digital Video Digital Audio (AES3id or SPDIF) High Resolution RGB Component Analog Video Studio Interconnect, Portable Snakes, or Permanent Installation 6 CHA
Description
GEPCO RGBHVC250 6 CHANNEL MINI COAX Miniature RGB coax snake that utilizes precision low-loss VDM250 type miniature coax. Twenty-five gage conductor with high velocity foam dielectric yieldsa 1GHz bandwidth and exceptionally low-attenuation for its size. The tight-angle 95% braid and 100% nonbonded foil shield are easy to terminate and achieve exceptional broadband noise rejection. NewRiser Gep-Flex master jacket is flexible, durable, and UL rated allowing for use in permanent installation or portable applications. Ideal for component analog, multi-channel analog, or multi-channelstandar d definition digital video interconnect. Features & Benefits Thin Profile, Extra-flexible Low Attenuation & Return Loss Precision 75-ohm Impedance 1GHz Bandwidth High Velocity of Propagation - 82% Capacitance: 16.5 pF/ft. Conductor DCR: 30.0 ohms/1000' Attenuation: 4.61 dB/100' at 135 MHz Gas-injected Foam Polyethylene Dielectric Full 95% Copper Braid and 100% Foil Shield New Easy-to-strip, More Flexible PVC Coax Jackets All-weather GEP-FLEX Master Jacket CMR Riser Rated Applications Standard Definition Serial Digital Video Digital Audio (AES3id or SPDIF) High Resolution RGB Component Analog Video Studio Interconnect, Portable Snakes, or Permanent Installation 6 CHA

Suppliers

Company
Product
Description
Supplier Links
Gepco RGBHVC250 25AWG 6 Channel RGB Mini Video Coax - GEPRGBHVC250 - HAVE, Inc.
Hudson, NY, USA
Gepco RGBHVC250 25AWG 6 Channel RGB Mini Video Coax
GEPRGBHVC250
Gepco RGBHVC250 25AWG 6 Channel RGB Mini Video Coax GEPRGBHVC250
GEPCO RGBHVC250 6 CHANNEL MINI COAX Miniature RGB coax snake that utilizes precision low-loss VDM250 type miniature coax. Twenty-five gage conductor with high velocity foam dielectric yieldsa 1GHz bandwidth and exceptionally low-attenuation for its size. The tight-angle 95% braid and 100% nonbonded foil shield are easy to terminate and achieve exceptional broadband noise rejection. NewRiser Gep-Flex master jacket is flexible, durable, and UL rated allowing for use in permanent installation or portable applications. Ideal for component analog, multi-channel analog, or multi-channelstandar d definition digital video interconnect. Features & Benefits Thin Profile, Extra-flexible Low Attenuation & Return Loss Precision 75-ohm Impedance 1GHz Bandwidth High Velocity of Propagation - 82% Capacitance: 16.5 pF/ft. Conductor DCR: 30.0 ohms/1000' Attenuation: 4.61 dB/100' at 135 MHz Gas-injected Foam Polyethylene Dielectric Full 95% Copper Braid and 100% Foil Shield New Easy-to-strip, More Flexible PVC Coax Jackets All-weather GEP-FLEX Master Jacket CMR Riser Rated Applications Standard Definition Serial Digital Video Digital Audio (AES3id or SPDIF) High Resolution RGB Component Analog Video Studio Interconnect, Portable Snakes, or Permanent Installation 6 CHA

GEPCO RGBHVC250 6 CHANNEL MINI COAX
Miniature RGB coax snake that utilizes precision low-loss VDM250 type miniature coax. Twenty-five gage conductor with high velocity foam dielectric yieldsa 1GHz bandwidth and exceptionally low-attenuation for its size. The tight-angle 95% braid and 100% nonbonded foil shield are easy to terminate and achieve exceptional broadband noise rejection. NewRiser Gep-Flex master jacket is flexible, durable, and UL rated allowing for use in permanent installation or portable applications. Ideal for component analog, multi-channel analog, or multi-channelstandard definition digital video interconnect.
Features & Benefits

  • Thin Profile, Extra-flexible
  • Low Attenuation & Return Loss
  • Precision 75-ohm Impedance
  • 1GHz Bandwidth
  • High Velocity of Propagation - 82%
  • Capacitance: 16.5 pF/ft.
  • Conductor DCR: 30.0 ohms/1000'
  • Attenuation: 4.61 dB/100' at 135 MHz
  • Gas-injected Foam Polyethylene Dielectric
  • Full 95% Copper Braid and 100% Foil Shield
  • New Easy-to-strip, More Flexible PVC Coax Jackets
  • All-weather GEP-FLEX Master Jacket
  • CMR Riser Rated
    Applications
  • Standard Definition Serial Digital Video
  • Digital Audio (AES3id or SPDIF)
  • High Resolution RGB Component Analog Video
  • Studio Interconnect, Portable Snakes, or Permanent Installation
    6 CHA
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number GEPRGBHVC250
Product Name Gepco RGBHVC250 25AWG 6 Channel RGB Mini Video Coax
Unlock Full Specs
to access all available technical data

Similar Products

Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 24 to 32 AWG
View Details
8 Pos. Female Receptacle SIL RG316 Right-Angle Cable Assembly, 450mm, single-end, Slotted Jackscrews - M80-FC109B-08-0450L - Harwin Plc
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
View Details
PTFE or FEP Jacketed Co-ax Cables -  - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket FEP
Cable Conductor Silver-plated Copper
View Details