HAVE, Inc. Gepco RGB250S 25AWG 3 Channel RGB Mini Video Coax GEPRGB250S

Description
GEPCO RGB250S 25AWG MINIATURE COMPONENT VIDEO COAX - 3 CHANNEL The RGB250Sㆠsuperior electrical specifications and ease of termination makes it ideal for a variety of video applications such as digital signage, multimedia, monitors, projectors and televisions. Featuring subminiature 25 gage solid coaxial elements, Gepcoã†s RGB250S series has a 3GHz bandwidth; a low-loss gas-injecteddielectr ic; and solid copper conductors for lower attenuation and simplified connector termination. The RGB250S features a flexible and low-friction outer jacket that is easy to strip and install. Tofacilitate installation in almost any environment, the RGB250S series is UL Riser-rated Type CMR. Features & Benefits Solid Conductors Precision 75-ohm Impedance 3GHz Bandwidth High Velocity of Propagation - 81% Capacitance: 17 pF/ft. Conductor DCR: 31.0 ohms/1000' Attenuation: 5.65 dB/100' at 135 MHz Gas-injected Foam Polyethylene Dielectric Full 95% TC Braid and 100% Foil Shield Easy-to-strip, Flexible PVC Coax Jackets All-weather PVC Master Jacket CMR Riser Rated, UL Rated for permanent install. Applications Standard Definition Serial Digital Video Digital Audio (AES3id or SPDIF) High Resolution RGB Component Analog Video Studio Interconnect, Portable Snakes, or Permanent Instal
Description
GEPCO RGB250S 25AWG MINIATURE COMPONENT VIDEO COAX - 3 CHANNEL The RGB250Sㆠsuperior electrical specifications and ease of termination makes it ideal for a variety of video applications such as digital signage, multimedia, monitors, projectors and televisions. Featuring subminiature 25 gage solid coaxial elements, Gepcoã†s RGB250S series has a 3GHz bandwidth; a low-loss gas-injecteddielectr ic; and solid copper conductors for lower attenuation and simplified connector termination. The RGB250S features a flexible and low-friction outer jacket that is easy to strip and install. Tofacilitate installation in almost any environment, the RGB250S series is UL Riser-rated Type CMR. Features & Benefits Solid Conductors Precision 75-ohm Impedance 3GHz Bandwidth High Velocity of Propagation - 81% Capacitance: 17 pF/ft. Conductor DCR: 31.0 ohms/1000' Attenuation: 5.65 dB/100' at 135 MHz Gas-injected Foam Polyethylene Dielectric Full 95% TC Braid and 100% Foil Shield Easy-to-strip, Flexible PVC Coax Jackets All-weather PVC Master Jacket CMR Riser Rated, UL Rated for permanent install. Applications Standard Definition Serial Digital Video Digital Audio (AES3id or SPDIF) High Resolution RGB Component Analog Video Studio Interconnect, Portable Snakes, or Permanent Instal

Suppliers

Company
Product
Description
Supplier Links
Gepco RGB250S 25AWG 3 Channel RGB Mini Video Coax - GEPRGB250S - HAVE, Inc.
Hudson, NY, USA
Gepco RGB250S 25AWG 3 Channel RGB Mini Video Coax
GEPRGB250S
Gepco RGB250S 25AWG 3 Channel RGB Mini Video Coax GEPRGB250S
GEPCO RGB250S 25AWG MINIATURE COMPONENT VIDEO COAX - 3 CHANNEL The RGB250Sㆠsuperior electrical specifications and ease of termination makes it ideal for a variety of video applications such as digital signage, multimedia, monitors, projectors and televisions. Featuring subminiature 25 gage solid coaxial elements, Gepcoã†s RGB250S series has a 3GHz bandwidth; a low-loss gas-injecteddielectr ic; and solid copper conductors for lower attenuation and simplified connector termination. The RGB250S features a flexible and low-friction outer jacket that is easy to strip and install. Tofacilitate installation in almost any environment, the RGB250S series is UL Riser-rated Type CMR. Features & Benefits Solid Conductors Precision 75-ohm Impedance 3GHz Bandwidth High Velocity of Propagation - 81% Capacitance: 17 pF/ft. Conductor DCR: 31.0 ohms/1000' Attenuation: 5.65 dB/100' at 135 MHz Gas-injected Foam Polyethylene Dielectric Full 95% TC Braid and 100% Foil Shield Easy-to-strip, Flexible PVC Coax Jackets All-weather PVC Master Jacket CMR Riser Rated, UL Rated for permanent install. Applications Standard Definition Serial Digital Video Digital Audio (AES3id or SPDIF) High Resolution RGB Component Analog Video Studio Interconnect, Portable Snakes, or Permanent Instal

GEPCO RGB250S 25AWG MINIATURE COMPONENT VIDEO COAX - 3 CHANNEL
The RGB250SÆ superior electrical specifications and ease of termination makes it ideal for a variety of video applications such as digital signage, multimedia, monitors, projectors and televisions.
Featuring subminiature 25 gage solid coaxial elements, GepcoÆs RGB250S series has a 3GHz bandwidth; a low-loss gas-injecteddielectric; and solid copper conductors for lower attenuation and simplified connector termination. The RGB250S features a flexible and low-friction outer jacket that is easy to strip and install. Tofacilitate installation in almost any environment, the RGB250S series is UL Riser-rated Type CMR.
Features & Benefits

  • Solid Conductors
  • Precision 75-ohm Impedance
  • 3GHz Bandwidth
  • High Velocity of Propagation - 81%
  • Capacitance: 17 pF/ft.
  • Conductor DCR: 31.0 ohms/1000'
  • Attenuation: 5.65 dB/100' at 135 MHz
  • Gas-injected Foam Polyethylene Dielectric
  • Full 95% TC Braid and 100% Foil Shield
  • Easy-to-strip, Flexible PVC Coax Jackets
  • All-weather PVC Master Jacket
  • CMR Riser Rated, UL Rated for permanent install.
    Applications
  • Standard Definition Serial Digital Video
  • Digital Audio (AES3id or SPDIF)
  • High Resolution RGB Component Analog Video
  • Studio Interconnect, Portable Snakes, or Permanent Instal
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number GEPRGB250S
Product Name Gepco RGB250S 25AWG 3 Channel RGB Mini Video Coax
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1683842 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 6.56 ft (20 dm)
View Details
Stacking Double Banana Plug to Cable Only, Twisted Pair - 3252 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable Assembly
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
RG 59/u CATV Co-ax Cable - BCAC-59 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
View Details
RG141 RF Semi-Flexible Cable - ET-08 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Product Category Cable
Cable Jacket FEP
Cable Conductor Silver Plated Copper
View Details