HAVE, Inc. Gepco M1042 20AWG Heavy Duty Microphone Cable - 1000ft GEPM1042-1000F

Description
GEPCO M1042 HEAVY DUTY MICROPHONE CABLE, FULL REEL 1000' Extra-tough jacket and oversized heavy-duty construction for exceptional ruggedness and durability. A tight angle, full-coverage braid, thick insulation wall, and large twenty gage conductors give the M1042 improved flex-life, while providing excellent noise rejection and low attenuation. Mutual capacitance is lower than typical microphone cable to reduce the high frequency roll-off that occurs in long runs of mic level signals. Ideal for sound reinforcement and remote production in hostile environments. Features & Benefits Durable & Rugged Extra-low Attenuation Flexible Heavy 22 AWG Stranded BC Conductors Capacitance: 20 pF/ft between conductors Conductor DCR: 10.1 ohms/1000' Polyethylene Dielectric Full Copper Braid Shield Drain Wire for Quick Shield Termination All-weather TPE Master Jacket Applications Microphone or Line Level Balanced AnalogAudio Portable Microphone Cables Hostile Environments Ideal for Extended Distance Runs Color: BLACK FULL REEL - 1000'
Description
GEPCO M1042 HEAVY DUTY MICROPHONE CABLE, FULL REEL 1000' Extra-tough jacket and oversized heavy-duty construction for exceptional ruggedness and durability. A tight angle, full-coverage braid, thick insulation wall, and large twenty gage conductors give the M1042 improved flex-life, while providing excellent noise rejection and low attenuation. Mutual capacitance is lower than typical microphone cable to reduce the high frequency roll-off that occurs in long runs of mic level signals. Ideal for sound reinforcement and remote production in hostile environments. Features & Benefits Durable & Rugged Extra-low Attenuation Flexible Heavy 22 AWG Stranded BC Conductors Capacitance: 20 pF/ft between conductors Conductor DCR: 10.1 ohms/1000' Polyethylene Dielectric Full Copper Braid Shield Drain Wire for Quick Shield Termination All-weather TPE Master Jacket Applications Microphone or Line Level Balanced AnalogAudio Portable Microphone Cables Hostile Environments Ideal for Extended Distance Runs Color: BLACK FULL REEL - 1000'

Suppliers

Company
Product
Description
Supplier Links
Gepco M1042 20AWG Heavy Duty Microphone Cable - 1000ft - GEPM1042-1000F - HAVE, Inc.
Hudson, NY, USA
Gepco M1042 20AWG Heavy Duty Microphone Cable - 1000ft
GEPM1042-1000F
Gepco M1042 20AWG Heavy Duty Microphone Cable - 1000ft GEPM1042-1000F
GEPCO M1042 HEAVY DUTY MICROPHONE CABLE, FULL REEL 1000' Extra-tough jacket and oversized heavy-duty construction for exceptional ruggedness and durability. A tight angle, full-coverage braid, thick insulation wall, and large twenty gage conductors give the M1042 improved flex-life, while providing excellent noise rejection and low attenuation. Mutual capacitance is lower than typical microphone cable to reduce the high frequency roll-off that occurs in long runs of mic level signals. Ideal for sound reinforcement and remote production in hostile environments. Features & Benefits Durable & Rugged Extra-low Attenuation Flexible Heavy 22 AWG Stranded BC Conductors Capacitance: 20 pF/ft between conductors Conductor DCR: 10.1 ohms/1000' Polyethylene Dielectric Full Copper Braid Shield Drain Wire for Quick Shield Termination All-weather TPE Master Jacket Applications Microphone or Line Level Balanced AnalogAudio Portable Microphone Cables Hostile Environments Ideal for Extended Distance Runs Color: BLACK FULL REEL - 1000'

GEPCO M1042 HEAVY DUTY MICROPHONE CABLE, FULL REEL 1000'
Extra-tough jacket and oversized heavy-duty construction for exceptional ruggedness and durability. A tight angle, full-coverage braid, thick insulation wall, and large twenty gage conductors give the M1042 improved flex-life, while providing excellent noise rejection and low attenuation. Mutual capacitance is lower than typical microphone cable to reduce the high frequency roll-off that occurs in long runs of mic level signals. Ideal for sound reinforcement and remote production in hostile environments.
Features & Benefits

  • Durable & Rugged
  • Extra-low Attenuation
  • Flexible
  • Heavy 22 AWG Stranded BC Conductors
  • Capacitance: 20 pF/ft between conductors
  • Conductor DCR: 10.1 ohms/1000'
  • Polyethylene Dielectric
  • Full Copper Braid Shield
  • Drain Wire for Quick Shield Termination
  • All-weather TPE Master Jacket
    Applications
  • Microphone or Line Level Balanced AnalogAudio
  • Portable Microphone Cables
  • Hostile Environments
  • Ideal for Extended Distance Runs
    Color: BLACK
    FULL REEL - 1000'
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number GEPM1042-1000F
Product Name Gepco M1042 20AWG Heavy Duty Microphone Cable - 1000ft
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Coil Cords -  - Northwire, Inc.
Specs
Cable Jacket EnduroFLEX III® TPU
Cable Insulation TPE
Cable Conductor Copper
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Twisted Pair & Multicore Data Cable - 534035 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -30 to 105 C (-22 to 221 F)
International 0.1400 mm2
View Details
USB2624 - USB 2.0 Cable - USB2624 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE, White (Laser Markable)
Cable Insulation PFA insulation
View Details