HAVE, Inc. Gepco LVT61859S 21AWG RG59 Triax Video Cable - Stranded GEPLVT61859S

Description
GEPCO LVT61859S RG59 THIN PROFILE, STRANDED CONDUCTOR TRIAXIAL CABLE Extra-flexible triaxial camera cable for use in studio, remote, or other portable applications. Like the HD coax series,Gepco triax features a precision-drawn, copper conductor and a low-loss, gas-injected polyethylene dielectric. The unique gas injection process achieves low attenuation, a precision 75-ohm impedance,low structural return loss, and superior crush resistance. A tight-angle, heavy-gage braid shield provides excellent RF/EMI shielding and low DCR. The master jacket is an all-weather TPE that is abrasion-resistant, durable, and remains flexible even in cold temperature environments. Features & Benefits Ultra-low Attenuation RG59 Flexible Triax Precision 75-ohm Impedance Conductor: 21 AWG 3GHz Bandwidth Low Structural Return Loss High Velocity of Propagation Flexible Crush Resistant Dielectric Gas-injected Foam Polyethylene Dielectric Two Isolated Copper Braids Capacitance: 17.0 pF/ft Attenuation: 3.12 dB per 100' at 135MHz All-weather TPE Master Jacket Applications Digital or Analog Video Camerato CCU Interconnect Portable Cables Studio or Remote Environments COLOR: BLACK 50' MINIMUM FOR SINGLE CHANNEL CUTS
Description
GEPCO LVT61859S RG59 THIN PROFILE, STRANDED CONDUCTOR TRIAXIAL CABLE Extra-flexible triaxial camera cable for use in studio, remote, or other portable applications. Like the HD coax series,Gepco triax features a precision-drawn, copper conductor and a low-loss, gas-injected polyethylene dielectric. The unique gas injection process achieves low attenuation, a precision 75-ohm impedance,low structural return loss, and superior crush resistance. A tight-angle, heavy-gage braid shield provides excellent RF/EMI shielding and low DCR. The master jacket is an all-weather TPE that is abrasion-resistant, durable, and remains flexible even in cold temperature environments. Features & Benefits Ultra-low Attenuation RG59 Flexible Triax Precision 75-ohm Impedance Conductor: 21 AWG 3GHz Bandwidth Low Structural Return Loss High Velocity of Propagation Flexible Crush Resistant Dielectric Gas-injected Foam Polyethylene Dielectric Two Isolated Copper Braids Capacitance: 17.0 pF/ft Attenuation: 3.12 dB per 100' at 135MHz All-weather TPE Master Jacket Applications Digital or Analog Video Camerato CCU Interconnect Portable Cables Studio or Remote Environments COLOR: BLACK 50' MINIMUM FOR SINGLE CHANNEL CUTS

Suppliers

Company
Product
Description
Supplier Links
Gepco LVT61859S 21AWG RG59 Triax Video Cable - Stranded - GEPLVT61859S - HAVE, Inc.
Hudson, NY, USA
Gepco LVT61859S 21AWG RG59 Triax Video Cable - Stranded
GEPLVT61859S
Gepco LVT61859S 21AWG RG59 Triax Video Cable - Stranded GEPLVT61859S
GEPCO LVT61859S RG59 THIN PROFILE, STRANDED CONDUCTOR TRIAXIAL CABLE Extra-flexible triaxial camera cable for use in studio, remote, or other portable applications. Like the HD coax series,Gepco triax features a precision-drawn, copper conductor and a low-loss, gas-injected polyethylene dielectric. The unique gas injection process achieves low attenuation, a precision 75-ohm impedance,low structural return loss, and superior crush resistance. A tight-angle, heavy-gage braid shield provides excellent RF/EMI shielding and low DCR. The master jacket is an all-weather TPE that is abrasion-resistant, durable, and remains flexible even in cold temperature environments. Features & Benefits Ultra-low Attenuation RG59 Flexible Triax Precision 75-ohm Impedance Conductor: 21 AWG 3GHz Bandwidth Low Structural Return Loss High Velocity of Propagation Flexible Crush Resistant Dielectric Gas-injected Foam Polyethylene Dielectric Two Isolated Copper Braids Capacitance: 17.0 pF/ft Attenuation: 3.12 dB per 100' at 135MHz All-weather TPE Master Jacket Applications Digital or Analog Video Camerato CCU Interconnect Portable Cables Studio or Remote Environments COLOR: BLACK 50' MINIMUM FOR SINGLE CHANNEL CUTS

GEPCO LVT61859S RG59 THIN PROFILE, STRANDED CONDUCTOR TRIAXIAL CABLE
Extra-flexible triaxial camera cable for use in studio, remote, or other portable applications. Like the HD coax series,Gepco triax features a precision-drawn, copper conductor and a low-loss, gas-injected polyethylene dielectric. The unique gas injection process achieves low attenuation, a precision 75-ohm impedance,low structural return loss, and superior crush resistance. A tight-angle, heavy-gage braid shield provides excellent RF/EMI shielding and low DCR. The master jacket is an all-weather TPE that is abrasion-resistant, durable, and remains flexible even in cold temperature environments.
Features & Benefits

  • Ultra-low Attenuation
  • RG59 Flexible Triax
  • Precision 75-ohm Impedance
  • Conductor: 21 AWG
  • 3GHz Bandwidth
  • Low Structural Return Loss
  • High Velocity of Propagation
  • Flexible
  • Crush Resistant Dielectric
  • Gas-injected Foam Polyethylene Dielectric
  • Two Isolated Copper Braids
  • Capacitance: 17.0 pF/ft
  • Attenuation: 3.12 dB per 100' at 135MHz
  • All-weather TPE Master Jacket
    Applications
  • Digital or Analog Video Camerato CCU Interconnect
  • Portable Cables
  • Studio or Remote Environments
    COLOR: BLACK
    50' MINIMUM FOR SINGLE CHANNEL CUTS
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number GEPLVT61859S
Product Name Gepco LVT61859S 21AWG RG59 Triax Video Cable - Stranded
Cable Type Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

HT77300F - 50 Ohm High Frequency RF Cable - HT77300F - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Olive Drab
Cable Shielding Braid; Foil Braid; Silver-Plated Copper Flat Strip
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Product Category Cable Assembly
Cable Jacket ETFE jacket
View Details
Silver Plated Mini Coaxial Cable - CW2040-3695 F - Cooner Wire Company
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Braid
View Details
RG213/U, PE Insulated, Coaxial Cable Spool - 9660 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
North American 13 AWG
View Details