HAVE, Inc. Gepco LVT61859 20AWG RG59 Triax Video Cable - Solid Core GEPLVT61859

Description
GEPCO LVT61859 RG59 THIN PROFILE, SOLID CONDUCTOR TRIAXIAL CABLE Extra-flexible triaxial camera cable for use in studio, remote, or other portable applications. Like the HD coax series, Gepco triax features a precision-drawn, copper conductor and a low-loss, gas-injected polyethylene dielectric. The unique gas injection process achieves low attenuation, a precision 75-ohm impedance, lowstructural return loss, and superior crush resistance. A tight-angle, heavy-gage braid shield provides excellent RF/EMI shielding and low DCR. The master jacket is an all-weather TPE that is abrasion-resistant, durable, and remains flexible even in cold temperature environments. Features & Benefits Ultra-low Attenuation RG59 Flexible Triax Precision 75-ohm Impedance Conductor: 20 AWG 3GHz Bandwidth Low Structural Return Loss High Velocity of Propagation Flexible Crush Resistant Dielectric Gas-injected Foam Polyethylene Dielectric Two Isolated Copper Braids Capacitance: 16.3 pF/ft Attenuation: 3.0 dB per 100' at 135MHz All-weather TPE Master Jacket Applications Digital or Analog Video Camera to CCU Interconnect Portable Cables Studio or Remote Environments COLOR: BLACK 50' MINIMUM FOR SINGLE CHANNEL CUTS
Description
GEPCO LVT61859 RG59 THIN PROFILE, SOLID CONDUCTOR TRIAXIAL CABLE Extra-flexible triaxial camera cable for use in studio, remote, or other portable applications. Like the HD coax series, Gepco triax features a precision-drawn, copper conductor and a low-loss, gas-injected polyethylene dielectric. The unique gas injection process achieves low attenuation, a precision 75-ohm impedance, lowstructural return loss, and superior crush resistance. A tight-angle, heavy-gage braid shield provides excellent RF/EMI shielding and low DCR. The master jacket is an all-weather TPE that is abrasion-resistant, durable, and remains flexible even in cold temperature environments. Features & Benefits Ultra-low Attenuation RG59 Flexible Triax Precision 75-ohm Impedance Conductor: 20 AWG 3GHz Bandwidth Low Structural Return Loss High Velocity of Propagation Flexible Crush Resistant Dielectric Gas-injected Foam Polyethylene Dielectric Two Isolated Copper Braids Capacitance: 16.3 pF/ft Attenuation: 3.0 dB per 100' at 135MHz All-weather TPE Master Jacket Applications Digital or Analog Video Camera to CCU Interconnect Portable Cables Studio or Remote Environments COLOR: BLACK 50' MINIMUM FOR SINGLE CHANNEL CUTS

Suppliers

Company
Product
Description
Supplier Links
Gepco LVT61859 20AWG RG59 Triax Video Cable - Solid Core - GEPLVT61859 - HAVE, Inc.
Hudson, NY, USA
Gepco LVT61859 20AWG RG59 Triax Video Cable - Solid Core
GEPLVT61859
Gepco LVT61859 20AWG RG59 Triax Video Cable - Solid Core GEPLVT61859
GEPCO LVT61859 RG59 THIN PROFILE, SOLID CONDUCTOR TRIAXIAL CABLE Extra-flexible triaxial camera cable for use in studio, remote, or other portable applications. Like the HD coax series, Gepco triax features a precision-drawn, copper conductor and a low-loss, gas-injected polyethylene dielectric. The unique gas injection process achieves low attenuation, a precision 75-ohm impedance, lowstructural return loss, and superior crush resistance. A tight-angle, heavy-gage braid shield provides excellent RF/EMI shielding and low DCR. The master jacket is an all-weather TPE that is abrasion-resistant, durable, and remains flexible even in cold temperature environments. Features & Benefits Ultra-low Attenuation RG59 Flexible Triax Precision 75-ohm Impedance Conductor: 20 AWG 3GHz Bandwidth Low Structural Return Loss High Velocity of Propagation Flexible Crush Resistant Dielectric Gas-injected Foam Polyethylene Dielectric Two Isolated Copper Braids Capacitance: 16.3 pF/ft Attenuation: 3.0 dB per 100' at 135MHz All-weather TPE Master Jacket Applications Digital or Analog Video Camera to CCU Interconnect Portable Cables Studio or Remote Environments COLOR: BLACK 50' MINIMUM FOR SINGLE CHANNEL CUTS

GEPCO LVT61859 RG59 THIN PROFILE, SOLID CONDUCTOR TRIAXIAL CABLE
Extra-flexible triaxial camera cable for use in studio, remote, or other portable applications. Like the HD coax series, Gepco triax features a precision-drawn, copper conductor and a low-loss, gas-injected polyethylene dielectric. The unique gas injection process achieves low attenuation, a precision 75-ohm impedance, lowstructural return loss, and superior crush resistance. A tight-angle, heavy-gage braid shield provides excellent RF/EMI shielding and low DCR. The master jacket is an all-weather TPE that is abrasion-resistant, durable, and remains flexible even in cold temperature environments.
Features & Benefits

  • Ultra-low Attenuation
  • RG59 Flexible Triax
  • Precision 75-ohm Impedance
  • Conductor: 20 AWG
  • 3GHz Bandwidth
  • Low Structural Return Loss
  • High Velocity of Propagation
  • Flexible
  • Crush Resistant Dielectric
  • Gas-injected Foam Polyethylene Dielectric
  • Two Isolated Copper Braids
  • Capacitance: 16.3 pF/ft
  • Attenuation: 3.0 dB per 100' at 135MHz
  • All-weather TPE Master Jacket
    Applications
  • Digital or Analog Video Camera to CCU Interconnect
  • Portable Cables
  • Studio or Remote Environments
    COLOR: BLACK
    50' MINIMUM FOR SINGLE CHANNEL CUTS
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number GEPLVT61859
Product Name Gepco LVT61859 20AWG RG59 Triax Video Cable - Solid Core
Cable Type Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1683820 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 1.97 ft (6 dm)
View Details
Female BNC Breakout to Standard Banana Plugs - 1005 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable Assembly
Cable Length 0.3333 ft (1.02 dm)
View Details
Polyethylene Twinaxial Cable - B22B/U / B108A/U - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
View Details