HAVE, Inc. Gepco LVT61859 20AWG RG59 Triax Video Cable - 1000ft GEPLVT61859-1000F

Description
GEPCO LVT61859 RG59 THIN PROFILE, SOLID CONDUCTOR TRIAXIAL CABLE, FULL REEL 1000' Extra-flexible triaxial camera cable for use in studio, remote, or other portable applications. Like the HDcoax series, Gepco triax features a precision-drawn, copper conductor and a low-loss, gas-injected polyethylene dielectric. The unique gas injection process achieves low attenuation, a precision 75-ohm impedance, low structural return loss, and superior crush resistance. A tight-angle, heavy-gage braid shield provides excellent RF/EMI shielding and low DCR. The master jacket is an all-weather TPEthat is abrasion-resistant, durable, and remains flexible even in cold temperature environments. Features & Benefits Ultra-low Attenuation RG59 Flexible Triax Precision 75-ohm Impedance Conductor: 20 AWG 3GHz Bandwidth Low Structural Return Loss High Velocity of Propagation Flexible Crush Resistant Dielectric Gas-injected Foam Polyethylene Dielectric Two Isolated Copper Braids Capacitance: 16.3 pF/ft Attenuation: 3.0 dB per 100' at 135MHz All-weather TPE Master Jacket Applications Digital or AnalogVideo Camera to CCU Interconnect Portable Cables Studio or Remote Environments COLOR: BLACK FULL REEL - 1000'
Description
GEPCO LVT61859 RG59 THIN PROFILE, SOLID CONDUCTOR TRIAXIAL CABLE, FULL REEL 1000' Extra-flexible triaxial camera cable for use in studio, remote, or other portable applications. Like the HDcoax series, Gepco triax features a precision-drawn, copper conductor and a low-loss, gas-injected polyethylene dielectric. The unique gas injection process achieves low attenuation, a precision 75-ohm impedance, low structural return loss, and superior crush resistance. A tight-angle, heavy-gage braid shield provides excellent RF/EMI shielding and low DCR. The master jacket is an all-weather TPEthat is abrasion-resistant, durable, and remains flexible even in cold temperature environments. Features & Benefits Ultra-low Attenuation RG59 Flexible Triax Precision 75-ohm Impedance Conductor: 20 AWG 3GHz Bandwidth Low Structural Return Loss High Velocity of Propagation Flexible Crush Resistant Dielectric Gas-injected Foam Polyethylene Dielectric Two Isolated Copper Braids Capacitance: 16.3 pF/ft Attenuation: 3.0 dB per 100' at 135MHz All-weather TPE Master Jacket Applications Digital or AnalogVideo Camera to CCU Interconnect Portable Cables Studio or Remote Environments COLOR: BLACK FULL REEL - 1000'

Suppliers

Company
Product
Description
Supplier Links
Gepco LVT61859 20AWG RG59 Triax Video Cable - 1000ft - GEPLVT61859-1000F - HAVE, Inc.
Hudson, NY, USA
Gepco LVT61859 20AWG RG59 Triax Video Cable - 1000ft
GEPLVT61859-1000F
Gepco LVT61859 20AWG RG59 Triax Video Cable - 1000ft GEPLVT61859-1000F
GEPCO LVT61859 RG59 THIN PROFILE, SOLID CONDUCTOR TRIAXIAL CABLE, FULL REEL 1000' Extra-flexible triaxial camera cable for use in studio, remote, or other portable applications. Like the HDcoax series, Gepco triax features a precision-drawn, copper conductor and a low-loss, gas-injected polyethylene dielectric. The unique gas injection process achieves low attenuation, a precision 75-ohm impedance, low structural return loss, and superior crush resistance. A tight-angle, heavy-gage braid shield provides excellent RF/EMI shielding and low DCR. The master jacket is an all-weather TPEthat is abrasion-resistant, durable, and remains flexible even in cold temperature environments. Features & Benefits Ultra-low Attenuation RG59 Flexible Triax Precision 75-ohm Impedance Conductor: 20 AWG 3GHz Bandwidth Low Structural Return Loss High Velocity of Propagation Flexible Crush Resistant Dielectric Gas-injected Foam Polyethylene Dielectric Two Isolated Copper Braids Capacitance: 16.3 pF/ft Attenuation: 3.0 dB per 100' at 135MHz All-weather TPE Master Jacket Applications Digital or AnalogVideo Camera to CCU Interconnect Portable Cables Studio or Remote Environments COLOR: BLACK FULL REEL - 1000'

GEPCO LVT61859 RG59 THIN PROFILE, SOLID CONDUCTOR TRIAXIAL CABLE, FULL REEL 1000'
Extra-flexible triaxial camera cable for use in studio, remote, or other portable applications. Like the HDcoax series, Gepco triax features a precision-drawn, copper conductor and a low-loss, gas-injected polyethylene dielectric. The unique gas injection process achieves low attenuation, a precision 75-ohm impedance, low structural return loss, and superior crush resistance. A tight-angle, heavy-gage braid shield provides excellent RF/EMI shielding and low DCR. The master jacket is an all-weather TPEthat is abrasion-resistant, durable, and remains flexible even in cold temperature environments.
Features & Benefits

  • Ultra-low Attenuation
  • RG59 Flexible Triax
  • Precision 75-ohm Impedance
  • Conductor: 20 AWG
  • 3GHz Bandwidth
  • Low Structural Return Loss
  • High Velocity of Propagation
  • Flexible
  • Crush Resistant Dielectric
  • Gas-injected Foam Polyethylene Dielectric
  • Two Isolated Copper Braids
  • Capacitance: 16.3 pF/ft
  • Attenuation: 3.0 dB per 100' at 135MHz
  • All-weather TPE Master Jacket
    Applications
  • Digital or AnalogVideo Camera to CCU Interconnect
  • Portable Cables
  • Studio or Remote Environments
    COLOR: BLACK
    FULL REEL - 1000'
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number GEPLVT61859-1000F
Product Name Gepco LVT61859 20AWG RG59 Triax Video Cable - 1000ft
Cable Type Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Type Triaxial
Cable Jacket PTFE, PUR
View Details
Flexible Interconnect, 0.086
Specs
Product Category Cable Assembly
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Microminiature 50-34 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 34 to 50 AWG
View Details