HAVE, Inc. Gepco GSC138 13AWG 8-Conductor Portable Speaker Cable GEPGSC138

Description
GEPCO GSC132 8-CONDUCTOR PORTABLE SPEAKER CABLE GSC130 Series Multi-conductor, low-loss speaker cable in a flexible and portable round construction. The densely stranded thirteen gage conductors achieve low series resistance and excellent flex-life. Multiple conductors allow for bi-amping or multiple speaker cabinets to be interconnected by one cable (4 and 8 conductor versions). Durable and flexible in low temperature, the all-weather TPE jacket makes this series well suited for sound reinforcement applications or use in hostile environments. Ideal for termination with Neutrik Speak-On type connectors. Features &: Benefits Easy-to-handle Round Construction Low Loss and Extra-flexible Heavy 13 AWG Conductors All-weather TPE Master Jacket Applications Speaker to Amplifier Interconnect Portable Speaker Cables Ideal for Use with Neutrik Speak- On«: Connectors 8 CONDUCTOR - 13 AWG 50 MINIMUM FOR SINGLE CHANNEL CUTS
Description
GEPCO GSC132 8-CONDUCTOR PORTABLE SPEAKER CABLE GSC130 Series Multi-conductor, low-loss speaker cable in a flexible and portable round construction. The densely stranded thirteen gage conductors achieve low series resistance and excellent flex-life. Multiple conductors allow for bi-amping or multiple speaker cabinets to be interconnected by one cable (4 and 8 conductor versions). Durable and flexible in low temperature, the all-weather TPE jacket makes this series well suited for sound reinforcement applications or use in hostile environments. Ideal for termination with Neutrik Speak-On type connectors. Features &: Benefits Easy-to-handle Round Construction Low Loss and Extra-flexible Heavy 13 AWG Conductors All-weather TPE Master Jacket Applications Speaker to Amplifier Interconnect Portable Speaker Cables Ideal for Use with Neutrik Speak- On«: Connectors 8 CONDUCTOR - 13 AWG 50 MINIMUM FOR SINGLE CHANNEL CUTS

Suppliers

Company
Product
Description
Supplier Links
Gepco GSC138 13AWG 8-Conductor Portable Speaker Cable - GEPGSC138 - HAVE, Inc.
Hudson, NY, USA
Gepco GSC138 13AWG 8-Conductor Portable Speaker Cable
GEPGSC138
Gepco GSC138 13AWG 8-Conductor Portable Speaker Cable GEPGSC138
GEPCO GSC132 8-CONDUCTOR PORTABLE SPEAKER CABLE GSC130 Series Multi-conductor, low-loss speaker cable in a flexible and portable round construction. The densely stranded thirteen gage conductors achieve low series resistance and excellent flex-life. Multiple conductors allow for bi-amping or multiple speaker cabinets to be interconnected by one cable (4 and 8 conductor versions). Durable and flexible in low temperature, the all-weather TPE jacket makes this series well suited for sound reinforcement applications or use in hostile environments. Ideal for termination with Neutrik Speak-On type connectors. Features &: Benefits Easy-to-handle Round Construction Low Loss and Extra-flexible Heavy 13 AWG Conductors All-weather TPE Master Jacket Applications Speaker to Amplifier Interconnect Portable Speaker Cables Ideal for Use with Neutrik Speak- On«: Connectors 8 CONDUCTOR - 13 AWG 50 MINIMUM FOR SINGLE CHANNEL CUTS

GEPCO GSC132 8-CONDUCTOR PORTABLE SPEAKER CABLE
GSC130 Series Multi-conductor, low-loss speaker cable in a flexible and portable round construction. The densely stranded thirteen gage conductors achieve low series resistance and excellent flex-life. Multiple conductors allow for bi-amping or multiple speaker cabinets to be interconnected by one cable (4 and 8 conductor versions). Durable and flexible in low temperature, the all-weather TPE jacket makes this series well suited for sound reinforcement applications or use in hostile environments. Ideal for termination with Neutrik Speak-On type connectors.
Features &: Benefits

  • Easy-to-handle Round Construction
  • Low Loss and Extra-flexible
  • Heavy 13 AWG Conductors
  • All-weather TPE Master Jacket
    Applications
  • Speaker to Amplifier Interconnect
  • Portable Speaker Cables
  • Ideal for Use with Neutrik Speak- On«: Connectors
    8 CONDUCTOR - 13 AWG
    50 MINIMUM FOR SINGLE CHANNEL CUTS
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Audio Cables
Product Number GEPGSC138
Product Name Gepco GSC138 13AWG 8-Conductor Portable Speaker Cable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 3729990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Type Coaxial
Cable Insulation Pvc
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Type Coaxial; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Certifications UL Recognized Component Mark (US and Canadian); ISO; IEC; CSA Mark
View Details
Hybrid Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
View Details