HAVE, Inc. Gepco GSC132 13AWG 2-Conductor Portable Speaker Cable 1000 F GEPGSC132-1000F

Description
GEPCO GSC132 2- CONDUCTOR PORTABLE SPEAKER CABLE, FULL REEL - 1000 GSC130 Series Multi-conductor, low-loss speaker cable in a flexible and portable round construction. The densely strandedthirteen gage conductors achieve low series resistance and excellent flex-life. Multiple conductors allow for bi-amping or multiple speaker cabinets to be interconnected by one cable (4 and 8 conductor versions). Durable and flexible in low temperature, the all-weather TPE jacket makes this series well suited for sound reinforcement applications or use in hostile environments. Ideal for termination with Neutrik Speak-On type connectors. Features &: Benefits Easy-to-handle Round Construction Low Loss and Extra-flexible Heavy 13 AWG Conductors All-weather TPE MasterJacket Applications Speaker to Amplifier Interconnect Portable Speaker Cables Ideal for Use with Neutrik Speak- On«: Connectors 2 CONDUCTOR - 13 AWG FULL REEL - 1000
Description
GEPCO GSC132 2- CONDUCTOR PORTABLE SPEAKER CABLE, FULL REEL - 1000 GSC130 Series Multi-conductor, low-loss speaker cable in a flexible and portable round construction. The densely strandedthirteen gage conductors achieve low series resistance and excellent flex-life. Multiple conductors allow for bi-amping or multiple speaker cabinets to be interconnected by one cable (4 and 8 conductor versions). Durable and flexible in low temperature, the all-weather TPE jacket makes this series well suited for sound reinforcement applications or use in hostile environments. Ideal for termination with Neutrik Speak-On type connectors. Features &: Benefits Easy-to-handle Round Construction Low Loss and Extra-flexible Heavy 13 AWG Conductors All-weather TPE MasterJacket Applications Speaker to Amplifier Interconnect Portable Speaker Cables Ideal for Use with Neutrik Speak- On«: Connectors 2 CONDUCTOR - 13 AWG FULL REEL - 1000

Suppliers

Company
Product
Description
Supplier Links
Gepco GSC132 13AWG 2-Conductor Portable Speaker Cable 1000 F - GEPGSC132-1000F - HAVE, Inc.
Hudson, NY, USA
Gepco GSC132 13AWG 2-Conductor Portable Speaker Cable 1000 F
GEPGSC132-1000F
Gepco GSC132 13AWG 2-Conductor Portable Speaker Cable 1000 F GEPGSC132-1000F
GEPCO GSC132 2- CONDUCTOR PORTABLE SPEAKER CABLE, FULL REEL - 1000 GSC130 Series Multi-conductor, low-loss speaker cable in a flexible and portable round construction. The densely strandedthirteen gage conductors achieve low series resistance and excellent flex-life. Multiple conductors allow for bi-amping or multiple speaker cabinets to be interconnected by one cable (4 and 8 conductor versions). Durable and flexible in low temperature, the all-weather TPE jacket makes this series well suited for sound reinforcement applications or use in hostile environments. Ideal for termination with Neutrik Speak-On type connectors. Features &: Benefits Easy-to-handle Round Construction Low Loss and Extra-flexible Heavy 13 AWG Conductors All-weather TPE MasterJacket Applications Speaker to Amplifier Interconnect Portable Speaker Cables Ideal for Use with Neutrik Speak- On«: Connectors 2 CONDUCTOR - 13 AWG FULL REEL - 1000

GEPCO GSC132 2- CONDUCTOR PORTABLE SPEAKER CABLE, FULL REEL - 1000
GSC130 Series Multi-conductor, low-loss speaker cable in a flexible and portable round construction. The densely strandedthirteen gage conductors achieve low series resistance and excellent flex-life. Multiple conductors allow for bi-amping or multiple speaker cabinets to be interconnected by one cable (4 and 8 conductor versions). Durable and flexible in low temperature, the all-weather TPE jacket makes this series well suited for sound reinforcement applications or use in hostile environments. Ideal for termination with Neutrik Speak-On type connectors.
Features &: Benefits

  • Easy-to-handle Round Construction
  • Low Loss and Extra-flexible
  • Heavy 13 AWG Conductors
  • All-weather TPE MasterJacket
    Applications
  • Speaker to Amplifier Interconnect
  • Portable Speaker Cables
  • Ideal for Use with Neutrik Speak- On«: Connectors
    2 CONDUCTOR - 13 AWG
    FULL REEL - 1000
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Audio Cables
Product Number GEPGSC132-1000F
Product Name Gepco GSC132 13AWG 2-Conductor Portable Speaker Cable 1000 F
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Type HDTV SMPTE and ARIB cable
View Details
Video Converters - 1778769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type HDMI
Standards / Certifications RoHS
View Details
Hybrid Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
View Details