HAVE, Inc. Gepco GSC122OFC 12AWG 2-Conductor Hi Def Speaker Cable GEPGSC122OFC

Description
GEPCO 12awg HIGH DEFINITION OXYGEN FREE COPPER SPEAKER CABLE - CUTS Ultra low-loss speaker cable in an extra-flexible and convenient zip-cord construction. Densely stranded, oxygen- free conductors minimize series resistance and maximize the dampening ability of the amplifier to speaker. Ideal for high-end audio playback systems and studio control room monitoring applications. Features & Benefits Low Loss Extra-flexible Heavy Gage Conductors 12 AWG Stranded Oxygen-free BC Conductor DCR: 1.0 ohms/1000' Densely Stranded, Oxygen-free Copper Convenient Zip Construction Transparent Flexible PVC Jacket Applications Speaker to Amplifier Interconnect Control Room Monitoring Home Theater 12 AWG OXYGENFREE COPPER 50' MINIMUM FOR SINGLE CHANNEL CUTS
Description
GEPCO 12awg HIGH DEFINITION OXYGEN FREE COPPER SPEAKER CABLE - CUTS Ultra low-loss speaker cable in an extra-flexible and convenient zip-cord construction. Densely stranded, oxygen- free conductors minimize series resistance and maximize the dampening ability of the amplifier to speaker. Ideal for high-end audio playback systems and studio control room monitoring applications. Features & Benefits Low Loss Extra-flexible Heavy Gage Conductors 12 AWG Stranded Oxygen-free BC Conductor DCR: 1.0 ohms/1000' Densely Stranded, Oxygen-free Copper Convenient Zip Construction Transparent Flexible PVC Jacket Applications Speaker to Amplifier Interconnect Control Room Monitoring Home Theater 12 AWG OXYGENFREE COPPER 50' MINIMUM FOR SINGLE CHANNEL CUTS

Suppliers

Company
Product
Description
Supplier Links
Gepco GSC122OFC 12AWG 2-Conductor Hi Def Speaker Cable - GEPGSC122OFC - HAVE, Inc.
Hudson, NY, USA
Gepco GSC122OFC 12AWG 2-Conductor Hi Def Speaker Cable
GEPGSC122OFC
Gepco GSC122OFC 12AWG 2-Conductor Hi Def Speaker Cable GEPGSC122OFC
GEPCO 12awg HIGH DEFINITION OXYGEN FREE COPPER SPEAKER CABLE - CUTS Ultra low-loss speaker cable in an extra-flexible and convenient zip-cord construction. Densely stranded, oxygen- free conductors minimize series resistance and maximize the dampening ability of the amplifier to speaker. Ideal for high-end audio playback systems and studio control room monitoring applications. Features & Benefits Low Loss Extra-flexible Heavy Gage Conductors 12 AWG Stranded Oxygen-free BC Conductor DCR: 1.0 ohms/1000' Densely Stranded, Oxygen-free Copper Convenient Zip Construction Transparent Flexible PVC Jacket Applications Speaker to Amplifier Interconnect Control Room Monitoring Home Theater 12 AWG OXYGENFREE COPPER 50' MINIMUM FOR SINGLE CHANNEL CUTS

GEPCO 12awg HIGH DEFINITION OXYGEN FREE COPPER SPEAKER CABLE - CUTS
Ultra low-loss speaker cable in an extra-flexible and convenient zip-cord construction. Densely stranded, oxygen- free conductors minimize series resistance and maximize the dampening ability of the amplifier to speaker. Ideal for high-end audio playback systems and studio control room monitoring applications.
Features & Benefits

  • Low Loss
  • Extra-flexible
  • Heavy Gage Conductors
  • 12 AWG Stranded Oxygen-free BC
  • Conductor DCR: 1.0 ohms/1000'
  • Densely Stranded, Oxygen-free Copper
  • Convenient Zip Construction
  • Transparent Flexible PVC Jacket
    Applications
  • Speaker to Amplifier Interconnect
  • Control Room Monitoring
  • Home Theater
    12 AWG OXYGENFREE COPPER
    50' MINIMUM FOR SINGLE CHANNEL CUTS
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Audio Cables
Product Number GEPGSC122OFC
Product Name Gepco GSC122OFC 12AWG 2-Conductor Hi Def Speaker Cable
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Type HDTV SMPTE and ARIB cable
View Details
HI-FI Stereo Cable, Shielded - 1545 / 1546 / 1547 / 1548 / 1551 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Shielding Braid
Cable Insulation Polyvinyl Chloride
View Details
AV Adapters - 7684204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type HDMI
Standards / Certifications RoHS
View Details