HAVE, Inc. Gepco GSC102OFC 10AWG 2-Conductor Hi Def Speaker Cable GEPGSC102OFC

Description
GEPCO 10awg HIGH DEFINITION OXYGEN FREE COPPER SPEAKER CABLE Ultra low-loss speaker cable in an extra-flexible and convenient zip-cord construction. Densely stranded, oxygen- free conductors minimize series resistance and maximize the dampening ability of the amplifier to speaker. Ideal for high-end audio playback systems and studio control room monitoring applications. Features & Benefits Low Loss Extra-flexible Heavy Gage Conductors 10 AWG Stranded Oxygen-free BC Conductor DCR: 1.0 ohms/1000' Densely Stranded, Oxygen-free Copper Convenient Zip Construction Transparent Flexible PVC Jacket Applications Speaker to Amplifier Interconnect Control Room Monitoring Home Theater 10 AWG OXYGEN FREE COPPER 50' MINIMUM FOR SINGLE CHANNEL CUTS
Description
GEPCO 10awg HIGH DEFINITION OXYGEN FREE COPPER SPEAKER CABLE Ultra low-loss speaker cable in an extra-flexible and convenient zip-cord construction. Densely stranded, oxygen- free conductors minimize series resistance and maximize the dampening ability of the amplifier to speaker. Ideal for high-end audio playback systems and studio control room monitoring applications. Features & Benefits Low Loss Extra-flexible Heavy Gage Conductors 10 AWG Stranded Oxygen-free BC Conductor DCR: 1.0 ohms/1000' Densely Stranded, Oxygen-free Copper Convenient Zip Construction Transparent Flexible PVC Jacket Applications Speaker to Amplifier Interconnect Control Room Monitoring Home Theater 10 AWG OXYGEN FREE COPPER 50' MINIMUM FOR SINGLE CHANNEL CUTS

Suppliers

Company
Product
Description
Supplier Links
Gepco GSC102OFC 10AWG 2-Conductor Hi Def Speaker Cable - GEPGSC102OFC - HAVE, Inc.
Hudson, NY, USA
Gepco GSC102OFC 10AWG 2-Conductor Hi Def Speaker Cable
GEPGSC102OFC
Gepco GSC102OFC 10AWG 2-Conductor Hi Def Speaker Cable GEPGSC102OFC
GEPCO 10awg HIGH DEFINITION OXYGEN FREE COPPER SPEAKER CABLE Ultra low-loss speaker cable in an extra-flexible and convenient zip-cord construction. Densely stranded, oxygen- free conductors minimize series resistance and maximize the dampening ability of the amplifier to speaker. Ideal for high-end audio playback systems and studio control room monitoring applications. Features & Benefits Low Loss Extra-flexible Heavy Gage Conductors 10 AWG Stranded Oxygen-free BC Conductor DCR: 1.0 ohms/1000' Densely Stranded, Oxygen-free Copper Convenient Zip Construction Transparent Flexible PVC Jacket Applications Speaker to Amplifier Interconnect Control Room Monitoring Home Theater 10 AWG OXYGEN FREE COPPER 50' MINIMUM FOR SINGLE CHANNEL CUTS

GEPCO 10awg HIGH DEFINITION OXYGEN FREE COPPER SPEAKER CABLE
Ultra low-loss speaker cable in an extra-flexible and convenient zip-cord construction. Densely stranded, oxygen- free conductors minimize series resistance and maximize the dampening ability of the amplifier to speaker. Ideal for high-end audio playback systems and studio control room monitoring applications.
Features & Benefits

  • Low Loss
  • Extra-flexible
  • Heavy Gage Conductors
  • 10 AWG Stranded Oxygen-free BC
  • Conductor DCR: 1.0 ohms/1000'
  • Densely Stranded, Oxygen-free Copper
  • Convenient Zip Construction
  • Transparent Flexible PVC Jacket
    Applications
  • Speaker to Amplifier Interconnect
  • Control Room Monitoring
  • Home Theater
    10 AWG OXYGEN FREE COPPER
    50' MINIMUM FOR SINGLE CHANNEL CUTS
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Audio Cables
Product Number GEPGSC102OFC
Product Name Gepco GSC102OFC 10AWG 2-Conductor Hi Def Speaker Cable
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Cable Type Coaxial
View Details
HDMI Cables - 1924517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type HDMI; Hdmi
Standards / Certifications RoHS
View Details
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Coaxial
Cable Shielding Braid; Sprial
View Details
Shielded Unjacketed Audio Cable - 1880 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Shielding Braid
Cable Insulation Polyvinyl Chloride
View Details