HAVE, Inc. Gepco GSC102OFC 10AWG 2-Conductor Hi Def Speaker Cable - 100 GEPGSC102OFC-1000F

Description
GEPCO 10awg HIGH DEFINITION OXYGEN FREE COPPER SPEAKER CABLE, FULL REEL 1000' Ultra low-loss speaker cable in an extra-flexible and convenient zip-cord construction. Densely stranded, oxygen- free conductors minimize series resistance and maximize the dampening ability of the amplifier to speaker. Ideal for high-end audio playback systems and studio control room monitoring applications. Features & Benefits Low Loss Extra-flexible Heavy Gage Conductors 10 AWG Stranded Oxygen-free BC Conductor DCR: 1.0 ohms/1000' Densely Stranded, Oxygen-freeCopper Convenient Zip Construction Transparent Flexible PVC Jacket Applications Speaker to Amplifier Interconnect Control Room Monitoring Home Theater 10AWG OXYGEN FREE COPPER FULL REEL - 1000'
Description
GEPCO 10awg HIGH DEFINITION OXYGEN FREE COPPER SPEAKER CABLE, FULL REEL 1000' Ultra low-loss speaker cable in an extra-flexible and convenient zip-cord construction. Densely stranded, oxygen- free conductors minimize series resistance and maximize the dampening ability of the amplifier to speaker. Ideal for high-end audio playback systems and studio control room monitoring applications. Features & Benefits Low Loss Extra-flexible Heavy Gage Conductors 10 AWG Stranded Oxygen-free BC Conductor DCR: 1.0 ohms/1000' Densely Stranded, Oxygen-freeCopper Convenient Zip Construction Transparent Flexible PVC Jacket Applications Speaker to Amplifier Interconnect Control Room Monitoring Home Theater 10AWG OXYGEN FREE COPPER FULL REEL - 1000'

Suppliers

Company
Product
Description
Supplier Links
Gepco GSC102OFC 10AWG 2-Conductor Hi Def Speaker Cable - 100 - GEPGSC102OFC-1000F - HAVE, Inc.
Hudson, NY, USA
Gepco GSC102OFC 10AWG 2-Conductor Hi Def Speaker Cable - 100
GEPGSC102OFC-1000F
Gepco GSC102OFC 10AWG 2-Conductor Hi Def Speaker Cable - 100 GEPGSC102OFC-1000F
GEPCO 10awg HIGH DEFINITION OXYGEN FREE COPPER SPEAKER CABLE, FULL REEL 1000' Ultra low-loss speaker cable in an extra-flexible and convenient zip-cord construction. Densely stranded, oxygen- free conductors minimize series resistance and maximize the dampening ability of the amplifier to speaker. Ideal for high-end audio playback systems and studio control room monitoring applications. Features & Benefits Low Loss Extra-flexible Heavy Gage Conductors 10 AWG Stranded Oxygen-free BC Conductor DCR: 1.0 ohms/1000' Densely Stranded, Oxygen-freeCopper Convenient Zip Construction Transparent Flexible PVC Jacket Applications Speaker to Amplifier Interconnect Control Room Monitoring Home Theater 10AWG OXYGEN FREE COPPER FULL REEL - 1000'

GEPCO 10awg HIGH DEFINITION OXYGEN FREE COPPER SPEAKER CABLE, FULL REEL 1000'
Ultra low-loss speaker cable in an extra-flexible and convenient zip-cord construction. Densely stranded, oxygen- free conductors minimize series resistance and maximize the dampening ability of the amplifier to speaker. Ideal for high-end audio playback systems and studio control room monitoring applications.
Features & Benefits

  • Low Loss
  • Extra-flexible
  • Heavy Gage Conductors
  • 10 AWG Stranded Oxygen-free BC
  • Conductor DCR: 1.0 ohms/1000'
  • Densely Stranded, Oxygen-freeCopper
  • Convenient Zip Construction
  • Transparent Flexible PVC Jacket
    Applications
  • Speaker to Amplifier Interconnect
  • Control Room Monitoring
  • Home Theater
    10AWG OXYGEN FREE COPPER
    FULL REEL - 1000'
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Audio Cables
Product Number GEPGSC102OFC-1000F
Product Name Gepco GSC102OFC 10AWG 2-Conductor Hi Def Speaker Cable - 100
Unlock Full Specs
to access all available technical data

Similar Products

Aux Cables - 1929450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type 3 pin male 3.5 mm mini-jack
Standards / Certifications RoHS; CE Marking; Ce, reach
View Details
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Coaxial
Cable Shielding Braid; Sprial
View Details
Twisted-paired Stranded Communication / Intercom Cable, Unshielded - 3022 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Shielding No Shielding
Cable Insulation Polyvinyl Chloride
View Details