HAVE, Inc. Gepco GLC20 20AWG Guitar / Instrument Cable GEPGLC20

Description
GEPGLC20 - Gepco GLC20 Low Capacitance Guitar/Instrument Unbalanced Cable Gepco's definitive guitar or instrument unbalanced cable. Extremely low capacitance and low-loss stranded conductorminimize cable attenuation and transient loss. A full-coverage copper braid shield and noise reducing PVC tape achieve excellent noise rejection, durability, and minimal handling noise. Matte PVC master jacket is both flexible and rugged. FEATURES & BENEFITS: Low Attenuation Lower Capacitance than Conventional Types Extra-flexible Heavy Gage Conductor Polyethylene Dielectric Noise Reducing PVC Tape Full Copper Braid Shield Matte PVC Flexible Master Jacket APPLICATIONS: Line or Instrument Level Unbalanced Analog Audio SPECIFICATIONS: Cable Type: Unbalance Analog Audio Coaxial Cable Conductor: 20 AWG (41x36) Stranded TC Insulation Type: PE Shield: Semi-conductive PVC, 95% BC Braid Jacket: Flexible Matte PVC, Black Impedance: 50 ohms Capacitance: 32 pF/ft Conductor DCR: 10.0 ohms/1000ft 50' MINIMUM FOR SINGLE CHANNEL CUTS
Description
GEPGLC20 - Gepco GLC20 Low Capacitance Guitar/Instrument Unbalanced Cable Gepco's definitive guitar or instrument unbalanced cable. Extremely low capacitance and low-loss stranded conductorminimize cable attenuation and transient loss. A full-coverage copper braid shield and noise reducing PVC tape achieve excellent noise rejection, durability, and minimal handling noise. Matte PVC master jacket is both flexible and rugged. FEATURES & BENEFITS: Low Attenuation Lower Capacitance than Conventional Types Extra-flexible Heavy Gage Conductor Polyethylene Dielectric Noise Reducing PVC Tape Full Copper Braid Shield Matte PVC Flexible Master Jacket APPLICATIONS: Line or Instrument Level Unbalanced Analog Audio SPECIFICATIONS: Cable Type: Unbalance Analog Audio Coaxial Cable Conductor: 20 AWG (41x36) Stranded TC Insulation Type: PE Shield: Semi-conductive PVC, 95% BC Braid Jacket: Flexible Matte PVC, Black Impedance: 50 ohms Capacitance: 32 pF/ft Conductor DCR: 10.0 ohms/1000ft 50' MINIMUM FOR SINGLE CHANNEL CUTS

Suppliers

Company
Product
Description
Supplier Links
Gepco GLC20 20AWG Guitar / Instrument Cable - GEPGLC20 - HAVE, Inc.
Hudson, NY, USA
Gepco GLC20 20AWG Guitar / Instrument Cable
GEPGLC20
Gepco GLC20 20AWG Guitar / Instrument Cable GEPGLC20
GEPGLC20 - Gepco GLC20 Low Capacitance Guitar/Instrument Unbalanced Cable Gepco's definitive guitar or instrument unbalanced cable. Extremely low capacitance and low-loss stranded conductorminimize cable attenuation and transient loss. A full-coverage copper braid shield and noise reducing PVC tape achieve excellent noise rejection, durability, and minimal handling noise. Matte PVC master jacket is both flexible and rugged. FEATURES & BENEFITS: Low Attenuation Lower Capacitance than Conventional Types Extra-flexible Heavy Gage Conductor Polyethylene Dielectric Noise Reducing PVC Tape Full Copper Braid Shield Matte PVC Flexible Master Jacket APPLICATIONS: Line or Instrument Level Unbalanced Analog Audio SPECIFICATIONS: Cable Type: Unbalance Analog Audio Coaxial Cable Conductor: 20 AWG (41x36) Stranded TC Insulation Type: PE Shield: Semi-conductive PVC, 95% BC Braid Jacket: Flexible Matte PVC, Black Impedance: 50 ohms Capacitance: 32 pF/ft Conductor DCR: 10.0 ohms/1000ft 50' MINIMUM FOR SINGLE CHANNEL CUTS

GEPGLC20 - Gepco GLC20 Low Capacitance Guitar/Instrument Unbalanced Cable
Gepco's definitive guitar or instrument unbalanced cable. Extremely low capacitance and low-loss stranded conductorminimize cable attenuation and transient loss. A full-coverage copper braid shield and noise reducing PVC tape achieve excellent noise rejection, durability, and minimal handling noise. Matte PVC master jacket is both flexible and rugged.
FEATURES & BENEFITS:

  • Low Attenuation
  • Lower Capacitance than Conventional Types
  • Extra-flexible
  • Heavy Gage Conductor
  • Polyethylene Dielectric
  • Noise Reducing PVC Tape
  • Full Copper Braid Shield
  • Matte PVC Flexible Master Jacket
    APPLICATIONS:
  • Line or Instrument Level Unbalanced Analog Audio
    SPECIFICATIONS:
  • Cable Type: Unbalance Analog Audio Coaxial Cable
  • Conductor: 20 AWG (41x36) Stranded TC
  • Insulation Type: PE
  • Shield: Semi-conductive PVC, 95% BC Braid
  • Jacket: Flexible Matte PVC, Black
  • Impedance: 50 ohms
  • Capacitance: 32 pF/ft
  • Conductor DCR: 10.0 ohms/1000ft
    50' MINIMUM FOR SINGLE CHANNEL CUTS
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Control and Instrumentation Cables
Product Number GEPGLC20
Product Name Gepco GLC20 20AWG Guitar / Instrument Cable
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature); Power Cable (optional feature)
View Details
OSFP Loopback Cable Assemblies - NLMACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details