HAVE, Inc. Gepco GLC20 20AWG Guitar / Instrument Cable - 1000ft GEPGLC20-1000F

Description
GEPGLC20-1000F - Gepco GLC20 Low Capacitance Guitar/Instrument Unbalanced Cable, 1000' Reel Gepco's definitive guitar or instrument unbalanced cable. Extremely low capacitance and low-loss stranded conductor minimize cable attenuation and transient loss. A full-coverage copper braid shield and noise reducing PVC tape achieve excellent noise rejection, durability, and minimal handling noise. Matte PVC master jacket is both flexible and rugged. FEATURES & BENEFITS: Low Attenuation Lower Capacitance than Conventional Types Extra-flexible Heavy Gage Conductor Polyethylene Dielectric Noise Reducing PVC Tape Full Copper Braid Shield Matte PVC Flexible Master Jacket APPLICATIONS: Line or Instrument Level UnbalancedAnalog Audio SPECIFICATIONS: Cable Type: Unbalance Analog Audio Coaxial Cable Conductor: 20 AWG (41x36) Stranded TC Insulation Type: PE Shield: Semi-conductive PVC, 95%BC Braid Jacket: Flexible Matte PVC, Black Impedance: 50 ohms Capacitance: 32 pF/ft Conductor DCR: 10.0 ohms/1000ft 1000' Reel
Description
GEPGLC20-1000F - Gepco GLC20 Low Capacitance Guitar/Instrument Unbalanced Cable, 1000' Reel Gepco's definitive guitar or instrument unbalanced cable. Extremely low capacitance and low-loss stranded conductor minimize cable attenuation and transient loss. A full-coverage copper braid shield and noise reducing PVC tape achieve excellent noise rejection, durability, and minimal handling noise. Matte PVC master jacket is both flexible and rugged. FEATURES & BENEFITS: Low Attenuation Lower Capacitance than Conventional Types Extra-flexible Heavy Gage Conductor Polyethylene Dielectric Noise Reducing PVC Tape Full Copper Braid Shield Matte PVC Flexible Master Jacket APPLICATIONS: Line or Instrument Level UnbalancedAnalog Audio SPECIFICATIONS: Cable Type: Unbalance Analog Audio Coaxial Cable Conductor: 20 AWG (41x36) Stranded TC Insulation Type: PE Shield: Semi-conductive PVC, 95%BC Braid Jacket: Flexible Matte PVC, Black Impedance: 50 ohms Capacitance: 32 pF/ft Conductor DCR: 10.0 ohms/1000ft 1000' Reel

Suppliers

Company
Product
Description
Supplier Links
Gepco GLC20 20AWG Guitar / Instrument Cable - 1000ft - GEPGLC20-1000F - HAVE, Inc.
Hudson, NY, USA
Gepco GLC20 20AWG Guitar / Instrument Cable - 1000ft
GEPGLC20-1000F
Gepco GLC20 20AWG Guitar / Instrument Cable - 1000ft GEPGLC20-1000F
GEPGLC20-1000F - Gepco GLC20 Low Capacitance Guitar/Instrument Unbalanced Cable, 1000' Reel Gepco's definitive guitar or instrument unbalanced cable. Extremely low capacitance and low-loss stranded conductor minimize cable attenuation and transient loss. A full-coverage copper braid shield and noise reducing PVC tape achieve excellent noise rejection, durability, and minimal handling noise. Matte PVC master jacket is both flexible and rugged. FEATURES & BENEFITS: Low Attenuation Lower Capacitance than Conventional Types Extra-flexible Heavy Gage Conductor Polyethylene Dielectric Noise Reducing PVC Tape Full Copper Braid Shield Matte PVC Flexible Master Jacket APPLICATIONS: Line or Instrument Level UnbalancedAnalog Audio SPECIFICATIONS: Cable Type: Unbalance Analog Audio Coaxial Cable Conductor: 20 AWG (41x36) Stranded TC Insulation Type: PE Shield: Semi-conductive PVC, 95%BC Braid Jacket: Flexible Matte PVC, Black Impedance: 50 ohms Capacitance: 32 pF/ft Conductor DCR: 10.0 ohms/1000ft 1000' Reel

GEPGLC20-1000F - Gepco GLC20 Low Capacitance Guitar/Instrument Unbalanced Cable, 1000' Reel
Gepco's definitive guitar or instrument unbalanced cable. Extremely low capacitance and low-loss stranded conductor minimize cable attenuation and transient loss. A full-coverage copper braid shield and noise reducing PVC tape achieve excellent noise rejection, durability, and minimal handling noise. Matte PVC master jacket is both flexible and rugged.
FEATURES & BENEFITS:

  • Low Attenuation
  • Lower Capacitance than Conventional Types
  • Extra-flexible
  • Heavy Gage Conductor
  • Polyethylene Dielectric
  • Noise Reducing PVC Tape
  • Full Copper Braid Shield
  • Matte PVC Flexible Master Jacket
    APPLICATIONS:
  • Line or Instrument Level UnbalancedAnalog Audio
    SPECIFICATIONS:
  • Cable Type: Unbalance Analog Audio Coaxial Cable
  • Conductor: 20 AWG (41x36) Stranded TC
  • Insulation Type: PE
  • Shield: Semi-conductive PVC, 95%BC Braid
  • Jacket: Flexible Matte PVC, Black
  • Impedance: 50 ohms
  • Capacitance: 32 pF/ft
  • Conductor DCR: 10.0 ohms/1000ft
  • 1000' Reel
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Control and Instrumentation Cables
Product Number GEPGLC20-1000F
Product Name Gepco GLC20 20AWG Guitar / Instrument Cable - 1000ft
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Unshielded Telemetry Cable, MIL-W-16878D Type C - 3010 - BRIM Electronics, Inc.
Specs
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Mylar Wrap
View Details
System cable - 706-3340/303-100 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers