HAVE, Inc. Gepco GA72402GFC 24AWG 2-Pair Audio Snake Cable - 1000ft GEPGA72402GFC-1000F

Description
GEPCO GA72402GFC 2-PAIR 24 AWG THIN PROFILE GEP-FLEX MULTIPAIR - FULL REEL 1000' Thin profile version of the original GA618 series. Designed for low noise and attenuation, GA724 series multi-pair is durable, easy to terminate, and UL listed. A high grade polyethylene dielectric is used to minimize high frequency attenuation, while excellent process control and tight pair twisting achieves superior noise rejection. Color coded and alphanumerically printed pairs facilitate easy channel identification, and the new Riser Rated Gep-Flex master jacket is both flexible and easy to pull through conduit. Twenty-four gage conductors are easier to terminate while still maintaining low DCR. Ideal for cable assemblies, patchbay wiring, or balanced audio snakes. Features & Benefits Low Attenuation & Crosstalk Capacitance: 28 pF/ft between conductors Conductor DCR: 23.8 ohms/1000' Flexible & Easy to Terminate Polyethylene Dielectric IndividuallyShielded & Jacketed Pairs Color Coded & Alphanumeric Pair Identification Additional Overall Foil Shield All-weather Gep-Flex Master Jacket CM Rated Applications Microphone or Line Level Balanced Analog Audio Studio Interconnect, Portable Snakes, or Permanent Installation Ideal for Patchbay Wiring & Multi-pin Cable Assemblies GEP-FLEX GA724
Description
GEPCO GA72402GFC 2-PAIR 24 AWG THIN PROFILE GEP-FLEX MULTIPAIR - FULL REEL 1000' Thin profile version of the original GA618 series. Designed for low noise and attenuation, GA724 series multi-pair is durable, easy to terminate, and UL listed. A high grade polyethylene dielectric is used to minimize high frequency attenuation, while excellent process control and tight pair twisting achieves superior noise rejection. Color coded and alphanumerically printed pairs facilitate easy channel identification, and the new Riser Rated Gep-Flex master jacket is both flexible and easy to pull through conduit. Twenty-four gage conductors are easier to terminate while still maintaining low DCR. Ideal for cable assemblies, patchbay wiring, or balanced audio snakes. Features & Benefits Low Attenuation & Crosstalk Capacitance: 28 pF/ft between conductors Conductor DCR: 23.8 ohms/1000' Flexible & Easy to Terminate Polyethylene Dielectric IndividuallyShielded & Jacketed Pairs Color Coded & Alphanumeric Pair Identification Additional Overall Foil Shield All-weather Gep-Flex Master Jacket CM Rated Applications Microphone or Line Level Balanced Analog Audio Studio Interconnect, Portable Snakes, or Permanent Installation Ideal for Patchbay Wiring & Multi-pin Cable Assemblies GEP-FLEX GA724

Suppliers

Company
Product
Description
Supplier Links
Gepco GA72402GFC 24AWG 2-Pair Audio Snake Cable - 1000ft - GEPGA72402GFC-1000F - HAVE, Inc.
Hudson, NY, USA
Gepco GA72402GFC 24AWG 2-Pair Audio Snake Cable - 1000ft
GEPGA72402GFC-1000F
Gepco GA72402GFC 24AWG 2-Pair Audio Snake Cable - 1000ft GEPGA72402GFC-1000F
GEPCO GA72402GFC 2-PAIR 24 AWG THIN PROFILE GEP-FLEX MULTIPAIR - FULL REEL 1000' Thin profile version of the original GA618 series. Designed for low noise and attenuation, GA724 series multi-pair is durable, easy to terminate, and UL listed. A high grade polyethylene dielectric is used to minimize high frequency attenuation, while excellent process control and tight pair twisting achieves superior noise rejection. Color coded and alphanumerically printed pairs facilitate easy channel identification, and the new Riser Rated Gep-Flex master jacket is both flexible and easy to pull through conduit. Twenty-four gage conductors are easier to terminate while still maintaining low DCR. Ideal for cable assemblies, patchbay wiring, or balanced audio snakes. Features & Benefits Low Attenuation & Crosstalk Capacitance: 28 pF/ft between conductors Conductor DCR: 23.8 ohms/1000' Flexible & Easy to Terminate Polyethylene Dielectric IndividuallyShielded & Jacketed Pairs Color Coded & Alphanumeric Pair Identification Additional Overall Foil Shield All-weather Gep-Flex Master Jacket CM Rated Applications Microphone or Line Level Balanced Analog Audio Studio Interconnect, Portable Snakes, or Permanent Installation Ideal for Patchbay Wiring & Multi-pin Cable Assemblies GEP-FLEX GA724

GEPCO GA72402GFC 2-PAIR 24 AWG THIN PROFILE GEP-FLEX MULTIPAIR - FULL REEL 1000'
Thin profile version of the original GA618 series. Designed for low noise and attenuation, GA724 series multi-pair is durable, easy to terminate, and UL listed. A high grade polyethylene dielectric is used to minimize high frequency attenuation, while excellent process control and tight pair twisting achieves superior noise rejection. Color coded and alphanumerically printed pairs facilitate easy channel identification, and the new Riser Rated Gep-Flex master jacket is both flexible and easy to pull through conduit. Twenty-four gage conductors are easier to terminate while still maintaining low DCR. Ideal for cable assemblies, patchbay wiring, or balanced audio snakes.
Features & Benefits

  • Low Attenuation & Crosstalk
  • Capacitance: 28 pF/ft between conductors
  • Conductor DCR: 23.8 ohms/1000'
  • Flexible & Easy to Terminate
  • Polyethylene Dielectric
  • IndividuallyShielded & Jacketed Pairs
  • Color Coded & Alphanumeric Pair Identification
  • Additional Overall Foil Shield
  • All-weather Gep-Flex Master Jacket
  • CM Rated
    Applications
  • Microphone or Line Level Balanced Analog Audio
  • Studio Interconnect, Portable Snakes, or Permanent Installation
  • Ideal for Patchbay Wiring & Multi-pin Cable Assemblies
    GEP-FLEX GA724
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number GEPGA72402GFC-1000F
Product Name Gepco GA72402GFC 24AWG 2-Pair Audio Snake Cable - 1000ft
Unlock Full Specs
to access all available technical data

Similar Products

D10226-0 - Canbus Cable (1 Data Pair) - D10226-0 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE ,White (Laser Markable)
Cable Insulation Fluoropolymer wire insulation
View Details
Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Twisted Pair Cable - 152999-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers