GEPCO GA61802GFC 12-PAIR GEP-FLEX 22 AWG MULTI-PAIR, FULL REEL 1000' The original Gepco multi-pair cable. Designed for low noise and attenuation, GA series multi-pair is durable, easy to terminate, and UL listed. A high grade polyethylene dielectric is used to minimize high frequency attenuation, while excellent process control and tight pair twisting achieves superior noise rejection. Color coded and alphanumerically printed pairs facilitate easy channel identification, and the new Riser Rated Gep-Flex master jacket is both flexible and easy to pull through conduit. The twenty-two gage conductors offer the lowest DCR available in any of our multi-pair products, making the GA618 series ideal for extended distance runs of mic level signals. Features & Benefits
Low Attenuation & Crosstalk
Flexible
Easy to Terminate
Polyethylene Dielectric
Capacitance: 26 pF/ft between conductors
Conductor and Drain DCR: 15.3 ohms/1000'
IndividuallyShielded & Jacketed Pairs
Color Coded & Alphanumeric Pair Identification
Additional Overall Foil Shield
All-weather Gep-Flex Master Jacket
CMR Riser Rated
Jacket: Gep-FlexTPE, Blue Applications
Microphone or Line Level Balanced Analog Audio
Studio Interconnect, Portable Snakes, or Permanent Installation
Ideal for Extended Distance Runs
GEPCO GA61802GFC 12-PAIR GEP-FLEX 22 AWG MULTI-PAIR, FULL REEL 1000'
The original Gepco multi-pair cable. Designed for low noise and attenuation, GA series multi-pair is durable, easy to terminate, and UL listed. A high grade polyethylene dielectric is used to minimize high frequency attenuation, while excellent process control and tight pair twisting achieves superior noise rejection. Color coded and alphanumerically printed pairs facilitate easy channel identification, and the new Riser Rated Gep-Flex master jacket is both flexible and easy to pull through conduit. The twenty-two gage conductors offer the lowest DCR available in any of our multi-pair products, making the GA618 series ideal for extended distance runs of mic level signals.
Features & Benefits
- Low Attenuation & Crosstalk
- Flexible
- Easy to Terminate
- Polyethylene Dielectric
- Capacitance: 26 pF/ft between conductors
- Conductor and Drain DCR: 15.3 ohms/1000'
- IndividuallyShielded & Jacketed Pairs
- Color Coded & Alphanumeric Pair Identification
- Additional Overall Foil Shield
- All-weather Gep-Flex Master Jacket
- CMR Riser Rated
- Jacket: Gep-FlexTPE, Blue
Applications
- Microphone or Line Level Balanced Analog Audio
- Studio Interconnect, Portable Snakes, or Permanent Installation
- Ideal for Extended Distance Runs