HAVE, Inc. Gepco DS616 26AWG 110ohm AES 16-Pair DS Series - 1000ft GEPDS616-1000F

Description
GEPDS616-1000F - GEPCO DS616 Extended Distance, Thin Profile, 110-ohm AES/EBU Sisteen Pair Digital Audio Cable - 1000' Reel The DS series of 110-ohm AES/EBU digital audio cables features extended bandwidth for high-resolution sampling rates in a new and extra-flexible construction. Gepco DS 6 series cables are rated up to 25MHz to meet the AES3-2003 specifications for transmission of sampling rates up to 192kHz. Each pair features minimal attenuation, low-jitter, and a 110-ohm impedance that remains stable when the cable is bent or flexed. The 26 gauge thin-profile series is extremely flexible, easy-to-terminate, and has reduced diameters for use in high-density terminations or with multi-pin connectors. Pairs: 16 pair Conductor: 26 AWG (7x34 AWG) Stranded TC >li>Common Pair Drain: 24 AWG (7x32 AWG) Stranded TC Shield: 100% Foil Jacket: Gep-Flex TPE, Black UL Rated: CM Impedance: 110-ohms Capacitance: 14 pF/ft between conductors Conductor DCR: 38.5 ohms/1000'
Description
GEPDS616-1000F - GEPCO DS616 Extended Distance, Thin Profile, 110-ohm AES/EBU Sisteen Pair Digital Audio Cable - 1000' Reel The DS series of 110-ohm AES/EBU digital audio cables features extended bandwidth for high-resolution sampling rates in a new and extra-flexible construction. Gepco DS 6 series cables are rated up to 25MHz to meet the AES3-2003 specifications for transmission of sampling rates up to 192kHz. Each pair features minimal attenuation, low-jitter, and a 110-ohm impedance that remains stable when the cable is bent or flexed. The 26 gauge thin-profile series is extremely flexible, easy-to-terminate, and has reduced diameters for use in high-density terminations or with multi-pin connectors. Pairs: 16 pair Conductor: 26 AWG (7x34 AWG) Stranded TC >li>Common Pair Drain: 24 AWG (7x32 AWG) Stranded TC Shield: 100% Foil Jacket: Gep-Flex TPE, Black UL Rated: CM Impedance: 110-ohms Capacitance: 14 pF/ft between conductors Conductor DCR: 38.5 ohms/1000'

Suppliers

Company
Product
Description
Supplier Links
Gepco DS616 26AWG 110ohm AES 16-Pair DS Series - 1000ft - GEPDS616-1000F - HAVE, Inc.
Hudson, NY, USA
Gepco DS616 26AWG 110ohm AES 16-Pair DS Series - 1000ft
GEPDS616-1000F
Gepco DS616 26AWG 110ohm AES 16-Pair DS Series - 1000ft GEPDS616-1000F
GEPDS616-1000F - GEPCO DS616 Extended Distance, Thin Profile, 110-ohm AES/EBU Sisteen Pair Digital Audio Cable - 1000' Reel The DS series of 110-ohm AES/EBU digital audio cables features extended bandwidth for high-resolution sampling rates in a new and extra-flexible construction. Gepco DS 6 series cables are rated up to 25MHz to meet the AES3-2003 specifications for transmission of sampling rates up to 192kHz. Each pair features minimal attenuation, low-jitter, and a 110-ohm impedance that remains stable when the cable is bent or flexed. The 26 gauge thin-profile series is extremely flexible, easy-to-terminate, and has reduced diameters for use in high-density terminations or with multi-pin connectors. Pairs: 16 pair Conductor: 26 AWG (7x34 AWG) Stranded TC >li>Common Pair Drain: 24 AWG (7x32 AWG) Stranded TC Shield: 100% Foil Jacket: Gep-Flex TPE, Black UL Rated: CM Impedance: 110-ohms Capacitance: 14 pF/ft between conductors Conductor DCR: 38.5 ohms/1000'

GEPDS616-1000F - GEPCO DS616 Extended Distance, Thin Profile, 110-ohm AES/EBU Sisteen Pair Digital Audio Cable - 1000' Reel
The DS series of 110-ohm AES/EBU digital audio cables features extended bandwidth for high-resolution sampling rates in a new and extra-flexible construction. Gepco DS 6 series cables are rated up to 25MHz to meet the AES3-2003 specifications for transmission of sampling rates up to 192kHz. Each pair features minimal attenuation, low-jitter, and a 110-ohm impedance that remains stable when the cable is bent or flexed. The 26 gauge thin-profile series is extremely flexible, easy-to-terminate, and has reduced diameters for use in high-density terminations or with multi-pin connectors.

  • Pairs: 16 pair
  • Conductor: 26 AWG (7x34 AWG) Stranded TC >li>Common Pair Drain: 24 AWG (7x32 AWG) Stranded TC
  • Shield: 100% Foil
  • Jacket: Gep-Flex TPE, Black
  • UL Rated: CM
  • Impedance: 110-ohms
  • Capacitance: 14 pF/ft between conductors
  • Conductor DCR: 38.5 ohms/1000'
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number GEPDS616-1000F
Product Name Gepco DS616 26AWG 110ohm AES 16-Pair DS Series - 1000ft
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details
G771553 - Databus Cable (1 Data Pair) - G771553 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE ,White (Laser Markable)
Cable Shielding Braid; Silver-Plated Copper High-Strength Copper-Alloy Braid
View Details
FEP & PU Insulated Cable, 250V 80C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Polyurethane
Cable Insulation FEP
View Details
Multiple Conductor Cables - 484-100G0121-0.40-6/9-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Number of Conductors 2 #
View Details