HAVE, Inc. Gepco DS608 26AWG 110ohm AES 8-Pair DS Series - 1000ft GEPDS608-1000F

Description
GEPDS608-1000F - GEPCO DS608 Extended Distance, Thin Profile, 110-ohm AES/EBU Eight Pair Digital Audio Cable - 1000' Reel The DS series of 110-ohm AES/EBU digital audio cables features extended bandwidth for high-resolution sampling rates in a new and extra-flexible construction. Gepco DS 6 series cables are rated up to 25MHz to meet the AES3-2003 specifications for transmission of sampling rates up to 192kHz. Each pair features minimal attenuation, low-jitter, and a 110-ohm impedance that remains stable when the cable is bent or flexed. The 26 gauge thin-profile series is extremelyflexible, easy-to-terminate, and has reduced diameters for use in high-density terminations or with multi-pin connectors. Pairs: 8 pair Conductor: 26 AWG (7x34 AWG) Stranded TC >li>Common Pair Drain: 24 AWG (7x32 AWG) Stranded TC Shield: 100% Foil Jacket: Gep-Flex TPE, Black UL Rated: CM Impedance: 110-ohms Capacitance: 14 pF/ft between conductors Conductor DCR: 38.5 ohms/1000'
Description
GEPDS608-1000F - GEPCO DS608 Extended Distance, Thin Profile, 110-ohm AES/EBU Eight Pair Digital Audio Cable - 1000' Reel The DS series of 110-ohm AES/EBU digital audio cables features extended bandwidth for high-resolution sampling rates in a new and extra-flexible construction. Gepco DS 6 series cables are rated up to 25MHz to meet the AES3-2003 specifications for transmission of sampling rates up to 192kHz. Each pair features minimal attenuation, low-jitter, and a 110-ohm impedance that remains stable when the cable is bent or flexed. The 26 gauge thin-profile series is extremelyflexible, easy-to-terminate, and has reduced diameters for use in high-density terminations or with multi-pin connectors. Pairs: 8 pair Conductor: 26 AWG (7x34 AWG) Stranded TC >li>Common Pair Drain: 24 AWG (7x32 AWG) Stranded TC Shield: 100% Foil Jacket: Gep-Flex TPE, Black UL Rated: CM Impedance: 110-ohms Capacitance: 14 pF/ft between conductors Conductor DCR: 38.5 ohms/1000'

Suppliers

Company
Product
Description
Supplier Links
Gepco DS608 26AWG 110ohm AES 8-Pair DS Series - 1000ft - GEPDS608-1000F - HAVE, Inc.
Hudson, NY, USA
Gepco DS608 26AWG 110ohm AES 8-Pair DS Series - 1000ft
GEPDS608-1000F
Gepco DS608 26AWG 110ohm AES 8-Pair DS Series - 1000ft GEPDS608-1000F
GEPDS608-1000F - GEPCO DS608 Extended Distance, Thin Profile, 110-ohm AES/EBU Eight Pair Digital Audio Cable - 1000' Reel The DS series of 110-ohm AES/EBU digital audio cables features extended bandwidth for high-resolution sampling rates in a new and extra-flexible construction. Gepco DS 6 series cables are rated up to 25MHz to meet the AES3-2003 specifications for transmission of sampling rates up to 192kHz. Each pair features minimal attenuation, low-jitter, and a 110-ohm impedance that remains stable when the cable is bent or flexed. The 26 gauge thin-profile series is extremelyflexible, easy-to-terminate, and has reduced diameters for use in high-density terminations or with multi-pin connectors. Pairs: 8 pair Conductor: 26 AWG (7x34 AWG) Stranded TC >li>Common Pair Drain: 24 AWG (7x32 AWG) Stranded TC Shield: 100% Foil Jacket: Gep-Flex TPE, Black UL Rated: CM Impedance: 110-ohms Capacitance: 14 pF/ft between conductors Conductor DCR: 38.5 ohms/1000'

GEPDS608-1000F - GEPCO DS608 Extended Distance, Thin Profile, 110-ohm AES/EBU Eight Pair Digital Audio Cable - 1000' Reel
The DS series of 110-ohm AES/EBU digital audio cables features extended bandwidth for high-resolution sampling rates in a new and extra-flexible construction. Gepco DS 6 series cables are rated up to 25MHz to meet the AES3-2003 specifications for transmission of sampling rates up to 192kHz. Each pair features minimal attenuation, low-jitter, and a 110-ohm impedance that remains stable when the cable is bent or flexed. The 26 gauge thin-profile series is extremelyflexible, easy-to-terminate, and has reduced diameters for use in high-density terminations or with multi-pin connectors.

  • Pairs: 8 pair
  • Conductor: 26 AWG (7x34 AWG) Stranded TC >li>Common Pair Drain: 24 AWG (7x32 AWG) Stranded TC
  • Shield: 100% Foil
  • Jacket: Gep-Flex TPE, Black
  • UL Rated: CM
  • Impedance: 110-ohms
  • Capacitance: 14 pF/ft between conductors
  • Conductor DCR: 38.5 ohms/1000'
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number GEPDS608-1000F
Product Name Gepco DS608 26AWG 110ohm AES 8-Pair DS Series - 1000ft
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details
D620224 - Databus Cable (1 Data Pair) - D620224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, Clear
Cable Shielding Braid; Tin-Plated Copper Braid
View Details
PVC Insulated Cable, 600V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details
Modular Twisted Pair Cable Assemblies - 1-2322421-6 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
4 suppliers