HAVE, Inc. Gepco DS412 24AWG 110ohm AES 12-Pair - 1000ft GEPDS412-1000F

Description
GEPDS412-1000F - GEPCO DS412 Extended Distance 110-ohm AES/EBU Twelve Pair Digital Audio Cable - 1000' Reel Extra-low loss 110-ohm AES/EBU wide bandwidth, digital audio twisted-pair cable. The DS4 series features an extended 25MHz bandwidth, ultra-low attenuation, mechanical stability, and a precision 110-ohm impedance. With some of the lowest available attenuation and precision impedance specifications, the DS4 series allows for longer runs of AES3 format digital audio over twisted-pair cable. The extended 25MHz bandwidth is compliant with the 1999 revision of the AES3 standard fortransmission of digital audio at sampling rates up to 192kHz. Available in easy-to-terminate versions for permanent installation and an extra-flexible version for rack patching or portable cables. Pairs: 12 Conductors: 24 AWG (7x32 AWG) Stranded TC >li>Common Drain: 16 AWG (9x29 AWG) Stranded TC Overall Shield: 100% Foil Pair Shield: 100% Foil Jacket: Gep-Flex TPE, Black UL Rated: CMR Impedance: 110-ohms Capacitance: 11 pF/ft between conductors Conductor DCR: 23.8 ohms/1000'
Description
GEPDS412-1000F - GEPCO DS412 Extended Distance 110-ohm AES/EBU Twelve Pair Digital Audio Cable - 1000' Reel Extra-low loss 110-ohm AES/EBU wide bandwidth, digital audio twisted-pair cable. The DS4 series features an extended 25MHz bandwidth, ultra-low attenuation, mechanical stability, and a precision 110-ohm impedance. With some of the lowest available attenuation and precision impedance specifications, the DS4 series allows for longer runs of AES3 format digital audio over twisted-pair cable. The extended 25MHz bandwidth is compliant with the 1999 revision of the AES3 standard fortransmission of digital audio at sampling rates up to 192kHz. Available in easy-to-terminate versions for permanent installation and an extra-flexible version for rack patching or portable cables. Pairs: 12 Conductors: 24 AWG (7x32 AWG) Stranded TC >li>Common Drain: 16 AWG (9x29 AWG) Stranded TC Overall Shield: 100% Foil Pair Shield: 100% Foil Jacket: Gep-Flex TPE, Black UL Rated: CMR Impedance: 110-ohms Capacitance: 11 pF/ft between conductors Conductor DCR: 23.8 ohms/1000'

Suppliers

Company
Product
Description
Supplier Links
Gepco DS412 24AWG 110ohm AES 12-Pair - 1000ft - GEPDS412-1000F - HAVE, Inc.
Hudson, NY, USA
Gepco DS412 24AWG 110ohm AES 12-Pair - 1000ft
GEPDS412-1000F
Gepco DS412 24AWG 110ohm AES 12-Pair - 1000ft GEPDS412-1000F
GEPDS412-1000F - GEPCO DS412 Extended Distance 110-ohm AES/EBU Twelve Pair Digital Audio Cable - 1000' Reel Extra-low loss 110-ohm AES/EBU wide bandwidth, digital audio twisted-pair cable. The DS4 series features an extended 25MHz bandwidth, ultra-low attenuation, mechanical stability, and a precision 110-ohm impedance. With some of the lowest available attenuation and precision impedance specifications, the DS4 series allows for longer runs of AES3 format digital audio over twisted-pair cable. The extended 25MHz bandwidth is compliant with the 1999 revision of the AES3 standard fortransmission of digital audio at sampling rates up to 192kHz. Available in easy-to-terminate versions for permanent installation and an extra-flexible version for rack patching or portable cables. Pairs: 12 Conductors: 24 AWG (7x32 AWG) Stranded TC >li>Common Drain: 16 AWG (9x29 AWG) Stranded TC Overall Shield: 100% Foil Pair Shield: 100% Foil Jacket: Gep-Flex TPE, Black UL Rated: CMR Impedance: 110-ohms Capacitance: 11 pF/ft between conductors Conductor DCR: 23.8 ohms/1000'

GEPDS412-1000F - GEPCO DS412 Extended Distance 110-ohm AES/EBU Twelve Pair Digital Audio Cable - 1000' Reel
Extra-low loss 110-ohm AES/EBU wide bandwidth, digital audio twisted-pair cable. The DS4 series features an extended 25MHz bandwidth, ultra-low attenuation, mechanical stability, and a precision 110-ohm impedance. With some of the lowest available attenuation and precision impedance specifications, the DS4 series allows for longer runs of AES3 format digital audio over twisted-pair cable. The extended 25MHz bandwidth is compliant with the 1999 revision of the AES3 standard fortransmission of digital audio at sampling rates up to 192kHz. Available in easy-to-terminate versions for permanent installation and an extra-flexible version for rack patching or portable cables.

  • Pairs: 12
  • Conductors: 24 AWG (7x32 AWG) Stranded TC >li>Common Drain: 16 AWG (9x29 AWG) Stranded TC
  • Overall Shield: 100% Foil
  • Pair Shield: 100% Foil
  • Jacket: Gep-Flex TPE, Black
  • UL Rated: CMR
  • Impedance: 110-ohms
  • Capacitance: 11 pF/ft between conductors
  • Conductor DCR: 23.8 ohms/1000'
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number GEPDS412-1000F
Product Name Gepco DS412 24AWG 110ohm AES 12-Pair - 1000ft
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 1959508 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Polyvinyl chloride pvc
Cable Insulation Pvc
View Details
Power Cable - 1613753001 - TE Connectivity
Specs
Cable Insulation Radiation-Crosslinked Polyester
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
FEP & PU Insulated Cable, 250V 80C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Polyurethane
Cable Insulation FEP
View Details
G771553 - Databus Cable (1 Data Pair) - G771553 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE ,White (Laser Markable)
Cable Shielding Braid; Silver-Plated Copper High-Strength Copper-Alloy Braid
View Details