HAVE, Inc. Gepco DS408 24AWG 110ohm AES 8-Pair - 1000ft GEPDS408-1000F

Description
GEPDS408-1000F - GEPCO DS408 Extended Distance 110-ohm AES/EBU Eight Pair Digital Audio Cable - 1000' Reel Extra-low loss 110-ohm AES/EBU wide bandwidth, digital audio twisted-pair cable. The DS4 series features an extended 25MHz bandwidth, ultra-low attenuation, mechanical stability, and a precision 110-ohm impedance. With some of the lowest available attenuation and precision impedancespecificati ons, the DS4 series allows for longer runs of AES3 format digital audio over twisted-pair cable. The extended 25MHz bandwidth is compliant with the 1999 revision of the AES3 standard for transmission of digital audio at sampling rates up to 192kHz. Available in easy-to-terminate versions for permanent installation and an extra-flexible version for rack patching or portable cables. Pairs: 8 Conductors: 24 AWG (7x32 AWG) Stranded TC >li>Common Drain: 16 AWG (9x29 AWG) Stranded TC Overall Shield: 100% Foil Pair Shield: 100% Foil Jacket: Gep-Flex TPE, Black UL Rated: CMR Impedance: 110-ohms Capacitance: 11 pF/ft between conductors Conductor DCR: 23.8 ohms/1000'
Description
GEPDS408-1000F - GEPCO DS408 Extended Distance 110-ohm AES/EBU Eight Pair Digital Audio Cable - 1000' Reel Extra-low loss 110-ohm AES/EBU wide bandwidth, digital audio twisted-pair cable. The DS4 series features an extended 25MHz bandwidth, ultra-low attenuation, mechanical stability, and a precision 110-ohm impedance. With some of the lowest available attenuation and precision impedancespecificati ons, the DS4 series allows for longer runs of AES3 format digital audio over twisted-pair cable. The extended 25MHz bandwidth is compliant with the 1999 revision of the AES3 standard for transmission of digital audio at sampling rates up to 192kHz. Available in easy-to-terminate versions for permanent installation and an extra-flexible version for rack patching or portable cables. Pairs: 8 Conductors: 24 AWG (7x32 AWG) Stranded TC >li>Common Drain: 16 AWG (9x29 AWG) Stranded TC Overall Shield: 100% Foil Pair Shield: 100% Foil Jacket: Gep-Flex TPE, Black UL Rated: CMR Impedance: 110-ohms Capacitance: 11 pF/ft between conductors Conductor DCR: 23.8 ohms/1000'

Suppliers

Company
Product
Description
Supplier Links
Gepco DS408 24AWG 110ohm AES 8-Pair - 1000ft - GEPDS408-1000F - HAVE, Inc.
Hudson, NY, USA
Gepco DS408 24AWG 110ohm AES 8-Pair - 1000ft
GEPDS408-1000F
Gepco DS408 24AWG 110ohm AES 8-Pair - 1000ft GEPDS408-1000F
GEPDS408-1000F - GEPCO DS408 Extended Distance 110-ohm AES/EBU Eight Pair Digital Audio Cable - 1000' Reel Extra-low loss 110-ohm AES/EBU wide bandwidth, digital audio twisted-pair cable. The DS4 series features an extended 25MHz bandwidth, ultra-low attenuation, mechanical stability, and a precision 110-ohm impedance. With some of the lowest available attenuation and precision impedancespecificati ons, the DS4 series allows for longer runs of AES3 format digital audio over twisted-pair cable. The extended 25MHz bandwidth is compliant with the 1999 revision of the AES3 standard for transmission of digital audio at sampling rates up to 192kHz. Available in easy-to-terminate versions for permanent installation and an extra-flexible version for rack patching or portable cables. Pairs: 8 Conductors: 24 AWG (7x32 AWG) Stranded TC >li>Common Drain: 16 AWG (9x29 AWG) Stranded TC Overall Shield: 100% Foil Pair Shield: 100% Foil Jacket: Gep-Flex TPE, Black UL Rated: CMR Impedance: 110-ohms Capacitance: 11 pF/ft between conductors Conductor DCR: 23.8 ohms/1000'

GEPDS408-1000F - GEPCO DS408 Extended Distance 110-ohm AES/EBU Eight Pair Digital Audio Cable - 1000' Reel
Extra-low loss 110-ohm AES/EBU wide bandwidth, digital audio twisted-pair cable. The DS4 series features an extended 25MHz bandwidth, ultra-low attenuation, mechanical stability, and a precision 110-ohm impedance. With some of the lowest available attenuation and precision impedancespecifications, the DS4 series allows for longer runs of AES3 format digital audio over twisted-pair cable. The extended 25MHz bandwidth is compliant with the 1999 revision of the AES3 standard for transmission of digital audio at sampling rates up to 192kHz. Available in easy-to-terminate versions for permanent installation and an extra-flexible version for rack patching or portable cables.

  • Pairs: 8
  • Conductors: 24 AWG (7x32 AWG) Stranded TC >li>Common Drain: 16 AWG (9x29 AWG) Stranded TC
  • Overall Shield: 100% Foil
  • Pair Shield: 100% Foil
  • Jacket: Gep-Flex TPE, Black
  • UL Rated: CMR
  • Impedance: 110-ohms
  • Capacitance: 11 pF/ft between conductors
  • Conductor DCR: 23.8 ohms/1000'
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number GEPDS408-1000F
Product Name Gepco DS408 24AWG 110ohm AES 8-Pair - 1000ft
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Twisted Pair & Multicore Data Cable - 349663 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.2500 mm2
View Details
Cable Connector Assembly 10M PVC M12 8230/365 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details