HAVE, Inc. Gepco DS401 24AWG 110ohm AES Single Pair GEPDS401

Description
GEPDS401 - GEPCO DS401 Extended Distance 110-ohm AES/EBU Single Pair Digital Audio Cable 50' MINIMUM FOR SINGLE CHANNEL CABLE CUTS Extra-low loss 110-ohm AES/EBU wide bandwidth, digital audio twisted-pair cable. The DS4 series features an extended 25MHz bandwidth, ultra-low attenuation, mechanical stability, and a precision 110-ohm impedance. With someof the lowest available attenuation and precision impedance specifications, the DS4 series allows for longer runs of AES3 format digital audio over twisted-pair cable. The extended 25MHz bandwidth iscompliant with the 1999 revision of the AES3 standard for transmission of digital audio at sampling rates up to 192kHz. Available in easy-to-terminate versions for permanent installation and an extra-flexible version for rack patching or portable cables. Pairs: 1 pair Conductor: 24 AWG (7x32 AWG) Stranded TC >li>Drain: 24 AWG (7x32 AWG) Stranded TC Shield: 100% Foil (Alum/Mylar) Jacket: PVC, Black UL Rated: CMR Impedance: 110-ohms Capacitance: 11 pF/ft between conductors Conductor DCR: 23.8 ohms/1000'
Description
GEPDS401 - GEPCO DS401 Extended Distance 110-ohm AES/EBU Single Pair Digital Audio Cable 50' MINIMUM FOR SINGLE CHANNEL CABLE CUTS Extra-low loss 110-ohm AES/EBU wide bandwidth, digital audio twisted-pair cable. The DS4 series features an extended 25MHz bandwidth, ultra-low attenuation, mechanical stability, and a precision 110-ohm impedance. With someof the lowest available attenuation and precision impedance specifications, the DS4 series allows for longer runs of AES3 format digital audio over twisted-pair cable. The extended 25MHz bandwidth iscompliant with the 1999 revision of the AES3 standard for transmission of digital audio at sampling rates up to 192kHz. Available in easy-to-terminate versions for permanent installation and an extra-flexible version for rack patching or portable cables. Pairs: 1 pair Conductor: 24 AWG (7x32 AWG) Stranded TC >li>Drain: 24 AWG (7x32 AWG) Stranded TC Shield: 100% Foil (Alum/Mylar) Jacket: PVC, Black UL Rated: CMR Impedance: 110-ohms Capacitance: 11 pF/ft between conductors Conductor DCR: 23.8 ohms/1000'

Suppliers

Company
Product
Description
Supplier Links
Gepco DS401 24AWG 110ohm AES Single Pair - GEPDS401 - HAVE, Inc.
Hudson, NY, USA
Gepco DS401 24AWG 110ohm AES Single Pair
GEPDS401
Gepco DS401 24AWG 110ohm AES Single Pair GEPDS401
GEPDS401 - GEPCO DS401 Extended Distance 110-ohm AES/EBU Single Pair Digital Audio Cable 50' MINIMUM FOR SINGLE CHANNEL CABLE CUTS Extra-low loss 110-ohm AES/EBU wide bandwidth, digital audio twisted-pair cable. The DS4 series features an extended 25MHz bandwidth, ultra-low attenuation, mechanical stability, and a precision 110-ohm impedance. With someof the lowest available attenuation and precision impedance specifications, the DS4 series allows for longer runs of AES3 format digital audio over twisted-pair cable. The extended 25MHz bandwidth iscompliant with the 1999 revision of the AES3 standard for transmission of digital audio at sampling rates up to 192kHz. Available in easy-to-terminate versions for permanent installation and an extra-flexible version for rack patching or portable cables. Pairs: 1 pair Conductor: 24 AWG (7x32 AWG) Stranded TC >li>Drain: 24 AWG (7x32 AWG) Stranded TC Shield: 100% Foil (Alum/Mylar) Jacket: PVC, Black UL Rated: CMR Impedance: 110-ohms Capacitance: 11 pF/ft between conductors Conductor DCR: 23.8 ohms/1000'

GEPDS401 - GEPCO DS401 Extended Distance 110-ohm AES/EBU Single Pair Digital Audio Cable
50' MINIMUM FOR SINGLE CHANNEL CABLE CUTS
Extra-low loss 110-ohm AES/EBU wide bandwidth, digital audio twisted-pair cable. The DS4 series features an extended 25MHz bandwidth, ultra-low attenuation, mechanical stability, and a precision 110-ohm impedance. With someof the lowest available attenuation and precision impedance specifications, the DS4 series allows for longer runs of AES3 format digital audio over twisted-pair cable. The extended 25MHz bandwidth iscompliant with the 1999 revision of the AES3 standard for transmission of digital audio at sampling rates up to 192kHz. Available in easy-to-terminate versions for permanent installation and an extra-flexible version for rack patching or portable cables.

  • Pairs: 1 pair
  • Conductor: 24 AWG (7x32 AWG) Stranded TC >li>Drain: 24 AWG (7x32 AWG) Stranded TC
  • Shield: 100% Foil (Alum/Mylar)
  • Jacket: PVC, Black
  • UL Rated: CMR
  • Impedance: 110-ohms
  • Capacitance: 11 pF/ft between conductors
  • Conductor DCR: 23.8 ohms/1000'
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number GEPDS401
Product Name Gepco DS401 24AWG 110ohm AES Single Pair
Unlock Full Specs
to access all available technical data

Similar Products

Besilen®-Silicone Sheathed Cables, BiAF/Cu/Bi-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
PVC Extra Flexible Multiconductor Cable - NMEF 2/22-6540 S - Cooner Wire Company
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Shielding Braid
View Details
Polyester Insulated Cable, 600V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Insulation FEP
Cable Conductor Copper
View Details
Twisted Pair & Multicore Data Cable - 534120 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -30 to 70 C (-22 to 158 F)
International 0.1400 mm2
View Details