HAVE, Inc. Gepco DS401 24AWG 110ohm AES Single Pair - 1000ft GEPDS401-1000F

Description
GEPDS401-1000F - GEPCO DS401 Extended Distance 110-ohm AES/EBU Single Pair Digital Audio Cable - 1000' Reel Extra-low loss 110-ohm AES/EBU wide bandwidth, digital audio twisted-pair cable. The DS4 series features an extended 25MHz bandwidth, ultra-low attenuation, mechanical stability, and a precision 110-ohm impedance. With some of the lowest available attenuation and precision impedance specifications, the DS4 series allows for longer runs of AES3 format digital audio over twisted-pair cable. The extended 25MHz bandwidth is compliant with the 1999 revision of the AES3 standard fortransmission of digital audio at sampling rates up to 192kHz. Available in easy-to-terminate versions for permanent installation and an extra-flexible version for rack patching or portable cables. Pairs: 1 pair Conductor: 24 AWG (7x32 AWG) Stranded TC >li>Drain: 24 AWG (7x32 AWG) Stranded TC Shield: 100% Foil (Alum/Mylar) Jacket: PVC, Black UL Rated: CMR Impedance: 110-ohms Capacitance: 11 pF/ft between conductors Conductor DCR: 23.8 ohms/1000'
Description
GEPDS401-1000F - GEPCO DS401 Extended Distance 110-ohm AES/EBU Single Pair Digital Audio Cable - 1000' Reel Extra-low loss 110-ohm AES/EBU wide bandwidth, digital audio twisted-pair cable. The DS4 series features an extended 25MHz bandwidth, ultra-low attenuation, mechanical stability, and a precision 110-ohm impedance. With some of the lowest available attenuation and precision impedance specifications, the DS4 series allows for longer runs of AES3 format digital audio over twisted-pair cable. The extended 25MHz bandwidth is compliant with the 1999 revision of the AES3 standard fortransmission of digital audio at sampling rates up to 192kHz. Available in easy-to-terminate versions for permanent installation and an extra-flexible version for rack patching or portable cables. Pairs: 1 pair Conductor: 24 AWG (7x32 AWG) Stranded TC >li>Drain: 24 AWG (7x32 AWG) Stranded TC Shield: 100% Foil (Alum/Mylar) Jacket: PVC, Black UL Rated: CMR Impedance: 110-ohms Capacitance: 11 pF/ft between conductors Conductor DCR: 23.8 ohms/1000'

Suppliers

Company
Product
Description
Supplier Links
Gepco DS401 24AWG 110ohm AES Single Pair - 1000ft - GEPDS401-1000F - HAVE, Inc.
Hudson, NY, USA
Gepco DS401 24AWG 110ohm AES Single Pair - 1000ft
GEPDS401-1000F
Gepco DS401 24AWG 110ohm AES Single Pair - 1000ft GEPDS401-1000F
GEPDS401-1000F - GEPCO DS401 Extended Distance 110-ohm AES/EBU Single Pair Digital Audio Cable - 1000' Reel Extra-low loss 110-ohm AES/EBU wide bandwidth, digital audio twisted-pair cable. The DS4 series features an extended 25MHz bandwidth, ultra-low attenuation, mechanical stability, and a precision 110-ohm impedance. With some of the lowest available attenuation and precision impedance specifications, the DS4 series allows for longer runs of AES3 format digital audio over twisted-pair cable. The extended 25MHz bandwidth is compliant with the 1999 revision of the AES3 standard fortransmission of digital audio at sampling rates up to 192kHz. Available in easy-to-terminate versions for permanent installation and an extra-flexible version for rack patching or portable cables. Pairs: 1 pair Conductor: 24 AWG (7x32 AWG) Stranded TC >li>Drain: 24 AWG (7x32 AWG) Stranded TC Shield: 100% Foil (Alum/Mylar) Jacket: PVC, Black UL Rated: CMR Impedance: 110-ohms Capacitance: 11 pF/ft between conductors Conductor DCR: 23.8 ohms/1000'

GEPDS401-1000F - GEPCO DS401 Extended Distance 110-ohm AES/EBU Single Pair Digital Audio Cable - 1000' Reel
Extra-low loss 110-ohm AES/EBU wide bandwidth, digital audio twisted-pair cable. The DS4 series features an extended 25MHz bandwidth, ultra-low attenuation, mechanical stability, and a precision 110-ohm impedance. With some of the lowest available attenuation and precision impedance specifications, the DS4 series allows for longer runs of AES3 format digital audio over twisted-pair cable. The extended 25MHz bandwidth is compliant with the 1999 revision of the AES3 standard fortransmission of digital audio at sampling rates up to 192kHz. Available in easy-to-terminate versions for permanent installation and an extra-flexible version for rack patching or portable cables.

  • Pairs: 1 pair
  • Conductor: 24 AWG (7x32 AWG) Stranded TC >li>Drain: 24 AWG (7x32 AWG) Stranded TC
  • Shield: 100% Foil (Alum/Mylar)
  • Jacket: PVC, Black
  • UL Rated: CMR
  • Impedance: 110-ohms
  • Capacitance: 11 pF/ft between conductors
  • Conductor DCR: 23.8 ohms/1000'
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number GEPDS401-1000F
Product Name Gepco DS401 24AWG 110ohm AES Single Pair - 1000ft
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 C HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Unshielded Telemetry Cable, MIL-W-16878D Type C - 3010 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Mylar Wrap
View Details
Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details