HAVE, Inc. Gepco D72401EZGF 24AWG Dual Pair - Foil Shield GEPD72401EZGF

Description
GEPD72401EZGF - GEPCO D72401EZGF DUAL PAIR THIN PROFILE AUDIO CABLE 25' MINIMUM FOR MULTI CHANNEL CABLE CUTS Thin profile, balanced audio cable for applications that require a reduced diameter and/or weight. Stranded tinned-copper conductors are easy to solder or punch-down. A high-quality polyethylene insulation minimizes cable capacitance in conjunction with excellent process control and tight twisting for superior noise rejection. Foil shield with same gage drain wire facilitates quick shield termination. Twenty-four gage conductors are easier toterminate while still maintaining low DCR. Ideal for patchbay wiring or mobile production trucks. Features & Benefits Thin Profile Dual Pair, Extra Flexible and EZ to strip Low Attenuation Low Crosstalk (Dual-pair) Easy to Terminate Polyethylene Dielectric Easy-strip, Bonded Foil Shield CM Rated Capacitance: 28 pF/ft between conductors Conductor DCR: 23.8 ohms/1000' Applications Microphone or Line Level Balanced Analog Audio Patchbay, Rack, or Console Permanent Installation Wiring
Description
GEPD72401EZGF - GEPCO D72401EZGF DUAL PAIR THIN PROFILE AUDIO CABLE 25' MINIMUM FOR MULTI CHANNEL CABLE CUTS Thin profile, balanced audio cable for applications that require a reduced diameter and/or weight. Stranded tinned-copper conductors are easy to solder or punch-down. A high-quality polyethylene insulation minimizes cable capacitance in conjunction with excellent process control and tight twisting for superior noise rejection. Foil shield with same gage drain wire facilitates quick shield termination. Twenty-four gage conductors are easier toterminate while still maintaining low DCR. Ideal for patchbay wiring or mobile production trucks. Features & Benefits Thin Profile Dual Pair, Extra Flexible and EZ to strip Low Attenuation Low Crosstalk (Dual-pair) Easy to Terminate Polyethylene Dielectric Easy-strip, Bonded Foil Shield CM Rated Capacitance: 28 pF/ft between conductors Conductor DCR: 23.8 ohms/1000' Applications Microphone or Line Level Balanced Analog Audio Patchbay, Rack, or Console Permanent Installation Wiring

Suppliers

Company
Product
Description
Supplier Links
Gepco D72401EZGF 24AWG Dual Pair - Foil Shield - GEPD72401EZGF - HAVE, Inc.
Hudson, NY, USA
Gepco D72401EZGF 24AWG Dual Pair - Foil Shield
GEPD72401EZGF
Gepco D72401EZGF 24AWG Dual Pair - Foil Shield GEPD72401EZGF
GEPD72401EZGF - GEPCO D72401EZGF DUAL PAIR THIN PROFILE AUDIO CABLE 25' MINIMUM FOR MULTI CHANNEL CABLE CUTS Thin profile, balanced audio cable for applications that require a reduced diameter and/or weight. Stranded tinned-copper conductors are easy to solder or punch-down. A high-quality polyethylene insulation minimizes cable capacitance in conjunction with excellent process control and tight twisting for superior noise rejection. Foil shield with same gage drain wire facilitates quick shield termination. Twenty-four gage conductors are easier toterminate while still maintaining low DCR. Ideal for patchbay wiring or mobile production trucks. Features & Benefits Thin Profile Dual Pair, Extra Flexible and EZ to strip Low Attenuation Low Crosstalk (Dual-pair) Easy to Terminate Polyethylene Dielectric Easy-strip, Bonded Foil Shield CM Rated Capacitance: 28 pF/ft between conductors Conductor DCR: 23.8 ohms/1000' Applications Microphone or Line Level Balanced Analog Audio Patchbay, Rack, or Console Permanent Installation Wiring

GEPD72401EZGF - GEPCO D72401EZGF DUAL PAIR THIN PROFILE AUDIO CABLE
25' MINIMUM FOR MULTI CHANNEL CABLE CUTS
Thin profile, balanced audio cable for applications that require a reduced diameter and/or weight. Stranded tinned-copper conductors are easy to solder or punch-down. A high-quality polyethylene insulation minimizes cable capacitance in conjunction with excellent process control and tight twisting for superior noise rejection. Foil shield with same gage drain wire facilitates quick shield termination. Twenty-four gage conductors are easier toterminate while still maintaining low DCR. Ideal for patchbay wiring or mobile production trucks.
Features & Benefits

  • Thin Profile Dual Pair, Extra Flexible and EZ to strip
  • Low Attenuation
  • Low Crosstalk (Dual-pair)
  • Easy to Terminate
  • Polyethylene Dielectric
  • Easy-strip, Bonded Foil Shield
  • CM Rated
  • Capacitance: 28 pF/ft between conductors
  • Conductor DCR: 23.8 ohms/1000'
    Applications
  • Microphone or Line Level Balanced Analog Audio
  • Patchbay, Rack, or Console Permanent Installation Wiring
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number GEPD72401EZGF
Product Name Gepco D72401EZGF 24AWG Dual Pair - Foil Shield
Unlock Full Specs
to access all available technical data

Similar Products

Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
G771553 - Databus Cable (1 Data Pair) - G771553 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE ,White (Laser Markable)
Cable Shielding Braid; Silver-Plated Copper High-Strength Copper-Alloy Braid
View Details
FEP or PFA & Silicone Rubber Insulated Cable, 250V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation DEP, PFA
View Details
Modular Twisted Pair Cable Assemblies - 1-2322421-2 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers