HAVE, Inc. Gepco CT504HD Cat5e Heavy Duty Four Pair - 350MHz GEPCT504HD

Description
GEPCT504HD - GEPCO CT504HD HEAVY DUTY 4-PAIR CAT5E CABLE 25' MINIMUM FOR MULTI CHANNEL CABLE CUTS Heavy-duty tactical Category 5E cable for portable or remote patching of Ethernet networks or digital audio/video formats that utilize Cat5E type interconnects. CT504HD features exceptional durability through a unique double jacket construction and strandedcopper conductors. The inner jacket of CT504HD allows the pair to have proper physical spacing to achieve ISO/IEC Cat5e specifications, while the durable TPE outer jacket protects the cable from physical damage or abuse. CT504HD is intended for use with Neutrik EtherCon connectors. Features & Benefits Round Durable TPE Outer Jacket Unique Inner Belt Maintains Electrical Characteristicsin Portable Applications Meets or Exceeds ISO/IEC 11801 Standard for Cat5e Patch Cable Stranded 24AWG Conductors for Exceptional Flex-life 100MHz Bandwidth Terminates with Neutrik EtherCon Connectors Applications Ethernet Network Patching For Portable Use or Remote Environments GEPCT504HD was designed specifically to meet the needs of portable applications!
Description
GEPCT504HD - GEPCO CT504HD HEAVY DUTY 4-PAIR CAT5E CABLE 25' MINIMUM FOR MULTI CHANNEL CABLE CUTS Heavy-duty tactical Category 5E cable for portable or remote patching of Ethernet networks or digital audio/video formats that utilize Cat5E type interconnects. CT504HD features exceptional durability through a unique double jacket construction and strandedcopper conductors. The inner jacket of CT504HD allows the pair to have proper physical spacing to achieve ISO/IEC Cat5e specifications, while the durable TPE outer jacket protects the cable from physical damage or abuse. CT504HD is intended for use with Neutrik EtherCon connectors. Features & Benefits Round Durable TPE Outer Jacket Unique Inner Belt Maintains Electrical Characteristicsin Portable Applications Meets or Exceeds ISO/IEC 11801 Standard for Cat5e Patch Cable Stranded 24AWG Conductors for Exceptional Flex-life 100MHz Bandwidth Terminates with Neutrik EtherCon Connectors Applications Ethernet Network Patching For Portable Use or Remote Environments GEPCT504HD was designed specifically to meet the needs of portable applications!

Suppliers

Company
Product
Description
Supplier Links
Gepco CT504HD Cat5e Heavy Duty Four Pair - 350MHz - GEPCT504HD - HAVE, Inc.
Hudson, NY, USA
Gepco CT504HD Cat5e Heavy Duty Four Pair - 350MHz
GEPCT504HD
Gepco CT504HD Cat5e Heavy Duty Four Pair - 350MHz GEPCT504HD
GEPCT504HD - GEPCO CT504HD HEAVY DUTY 4-PAIR CAT5E CABLE 25' MINIMUM FOR MULTI CHANNEL CABLE CUTS Heavy-duty tactical Category 5E cable for portable or remote patching of Ethernet networks or digital audio/video formats that utilize Cat5E type interconnects. CT504HD features exceptional durability through a unique double jacket construction and strandedcopper conductors. The inner jacket of CT504HD allows the pair to have proper physical spacing to achieve ISO/IEC Cat5e specifications, while the durable TPE outer jacket protects the cable from physical damage or abuse. CT504HD is intended for use with Neutrik EtherCon connectors. Features & Benefits Round Durable TPE Outer Jacket Unique Inner Belt Maintains Electrical Characteristicsin Portable Applications Meets or Exceeds ISO/IEC 11801 Standard for Cat5e Patch Cable Stranded 24AWG Conductors for Exceptional Flex-life 100MHz Bandwidth Terminates with Neutrik EtherCon Connectors Applications Ethernet Network Patching For Portable Use or Remote Environments GEPCT504HD was designed specifically to meet the needs of portable applications!

GEPCT504HD - GEPCO CT504HD HEAVY DUTY 4-PAIR CAT5E CABLE
25' MINIMUM FOR MULTI CHANNEL CABLE CUTS
Heavy-duty tactical Category 5E cable for portable or remote patching of Ethernet networks or digital audio/video formats that utilize Cat5E type interconnects. CT504HD features exceptional durability through a unique double jacket construction and strandedcopper conductors. The inner jacket of CT504HD allows the pair to have proper physical spacing to achieve ISO/IEC Cat5e specifications, while the durable TPE outer jacket protects the cable from physical damage or abuse. CT504HD is intended for use with Neutrik EtherCon connectors.
Features & Benefits

  • Round Durable TPE Outer Jacket
  • Unique Inner Belt Maintains Electrical Characteristicsin Portable Applications
  • Meets or Exceeds ISO/IEC 11801 Standard for Cat5e Patch Cable
  • Stranded 24AWG Conductors for Exceptional Flex-life
  • 100MHz Bandwidth
  • Terminates with Neutrik EtherCon Connectors
    Applications
  • Ethernet Network Patching
  • For Portable Use or Remote Environments
    GEPCT504HD was designed specifically to meet the needs of portable applications!
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Network Cables
Product Number GEPCT504HD
Product Name Gepco CT504HD Cat5e Heavy Duty Four Pair - 350MHz
Cable Type Cat 5
Unlock Full Specs
to access all available technical data