HAVE, Inc. Gepco CT504HD Cat5e Heavy Duty Four Pair - 350MHz - 1000ft GEPCT504HD-1000F

Description
GEPCO CT504HD HEAVY DUTY 4-PAIR CAT5E CABLE - FULL REEL 1000' Heavy-duty tactical Category 5E cable for portable or remote patching of Ethernet networks or digital audio/video formats that utilize Cat5E type interconnects. CT504HD features exceptional durability through a unique double jacket construction and stranded copper conductors. The inner jacket of CT504HD allows the pair to haveproper physical spacing to achieve ISO/IEC Cat5e specifications, while the durable TPE outer jacket protects the cable from physical damage or abuse. CT504HD is intended for use with Neutrik EtherConconnectors. Features & Benefits Round Durable TPE Outer Jacket Unique Inner Belt Maintains Electrical Characteristics in Portable Applications Meets or Exceeds ISO/IEC 11801 Standardfor Cat5e Patch Cable Stranded 24AWG Conductors for Exceptional Flex-life 100MHz Bandwidth Terminates with Neutrik EtherCon Connectors Applications Ethernet Network Patching For Portable Use or Remote Environments GEPCT504HD was designed specifically to meet the needs of portable applications! FULL REEL - 1000'
Description
GEPCO CT504HD HEAVY DUTY 4-PAIR CAT5E CABLE - FULL REEL 1000' Heavy-duty tactical Category 5E cable for portable or remote patching of Ethernet networks or digital audio/video formats that utilize Cat5E type interconnects. CT504HD features exceptional durability through a unique double jacket construction and stranded copper conductors. The inner jacket of CT504HD allows the pair to haveproper physical spacing to achieve ISO/IEC Cat5e specifications, while the durable TPE outer jacket protects the cable from physical damage or abuse. CT504HD is intended for use with Neutrik EtherConconnectors. Features & Benefits Round Durable TPE Outer Jacket Unique Inner Belt Maintains Electrical Characteristics in Portable Applications Meets or Exceeds ISO/IEC 11801 Standardfor Cat5e Patch Cable Stranded 24AWG Conductors for Exceptional Flex-life 100MHz Bandwidth Terminates with Neutrik EtherCon Connectors Applications Ethernet Network Patching For Portable Use or Remote Environments GEPCT504HD was designed specifically to meet the needs of portable applications! FULL REEL - 1000'

Suppliers

Company
Product
Description
Supplier Links
Gepco CT504HD Cat5e Heavy Duty Four Pair - 350MHz - 1000ft - GEPCT504HD-1000F - HAVE, Inc.
Hudson, NY, USA
Gepco CT504HD Cat5e Heavy Duty Four Pair - 350MHz - 1000ft
GEPCT504HD-1000F
Gepco CT504HD Cat5e Heavy Duty Four Pair - 350MHz - 1000ft GEPCT504HD-1000F
GEPCO CT504HD HEAVY DUTY 4-PAIR CAT5E CABLE - FULL REEL 1000' Heavy-duty tactical Category 5E cable for portable or remote patching of Ethernet networks or digital audio/video formats that utilize Cat5E type interconnects. CT504HD features exceptional durability through a unique double jacket construction and stranded copper conductors. The inner jacket of CT504HD allows the pair to haveproper physical spacing to achieve ISO/IEC Cat5e specifications, while the durable TPE outer jacket protects the cable from physical damage or abuse. CT504HD is intended for use with Neutrik EtherConconnectors. Features & Benefits Round Durable TPE Outer Jacket Unique Inner Belt Maintains Electrical Characteristics in Portable Applications Meets or Exceeds ISO/IEC 11801 Standardfor Cat5e Patch Cable Stranded 24AWG Conductors for Exceptional Flex-life 100MHz Bandwidth Terminates with Neutrik EtherCon Connectors Applications Ethernet Network Patching For Portable Use or Remote Environments GEPCT504HD was designed specifically to meet the needs of portable applications! FULL REEL - 1000'

GEPCO CT504HD HEAVY DUTY 4-PAIR CAT5E CABLE - FULL REEL 1000'
Heavy-duty tactical Category 5E cable for portable or remote patching of Ethernet networks or digital audio/video formats that utilize Cat5E type interconnects. CT504HD features exceptional durability through a unique double jacket construction and stranded copper conductors. The inner jacket of CT504HD allows the pair to haveproper physical spacing to achieve ISO/IEC Cat5e specifications, while the durable TPE outer jacket protects the cable from physical damage or abuse. CT504HD is intended for use with Neutrik EtherConconnectors.
Features & Benefits

  • Round Durable TPE Outer Jacket
  • Unique Inner Belt Maintains Electrical Characteristics in Portable Applications
  • Meets or Exceeds ISO/IEC 11801 Standardfor Cat5e Patch Cable
  • Stranded 24AWG Conductors for Exceptional Flex-life
  • 100MHz Bandwidth
  • Terminates with Neutrik EtherCon Connectors
    Applications
  • Ethernet Network Patching
  • For Portable Use or Remote Environments
    GEPCT504HD was designed specifically to meet the needs of portable applications!
    FULL REEL - 1000'
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Network Cables
Product Number GEPCT504HD-1000F
Product Name Gepco CT504HD Cat5e Heavy Duty Four Pair - 350MHz - 1000ft
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Cable Assembly - NDHN4A2A50A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 1.64 ft (5 dm)
View Details
E1G4222 - Single Pair Ethernet - EIG4222 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Twisted Pair
Rated Voltage 0.9000 kilovolts
View Details
QSFP to 4XSFP+ Cable Assemblies -  - Rego Electronics Inc.
Specs
Product Category Cable Assembly
Product Type SFP+ Cable
View Details
Coaxial Cable - 1683836 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type Male ffs
Gender Male-Male
View Details