HAVE, Inc. Gepco 1600HS 16AWG 2-Conductor Speaker Wire - Plenum GEP1600HS

Description
GEP1600HS - GEPCO 1600HS SPEAKER CABLE, FOR PERMANENT INSTALLATION- 14 AWG PLENUM RATED 50' MINIMUM FOR SINGLE CHANNEL CABLE CUTS Conventional type speakercable for permanent installation in conduit or ceilings. Available in multiple gages and construction types to accommodate a wide range of performance requirements. Easy to strip and pull through conduit, this series is UL rated and available in both shielded or unshielded versions. (This version, 1600HS is unshielded) Features & Benefits Easy to Install Cost Effecitve MultipleGage Sizes Available UL Listed, type CMP - PLENUM RATED 16 AWG Applications Speaker Level Analog Audio Permanent Installation
Description
GEP1600HS - GEPCO 1600HS SPEAKER CABLE, FOR PERMANENT INSTALLATION- 14 AWG PLENUM RATED 50' MINIMUM FOR SINGLE CHANNEL CABLE CUTS Conventional type speakercable for permanent installation in conduit or ceilings. Available in multiple gages and construction types to accommodate a wide range of performance requirements. Easy to strip and pull through conduit, this series is UL rated and available in both shielded or unshielded versions. (This version, 1600HS is unshielded) Features & Benefits Easy to Install Cost Effecitve MultipleGage Sizes Available UL Listed, type CMP - PLENUM RATED 16 AWG Applications Speaker Level Analog Audio Permanent Installation

Suppliers

Company
Product
Description
Supplier Links
Gepco 1600HS 16AWG 2-Conductor Speaker Wire - Plenum - GEP1600HS - HAVE, Inc.
Hudson, NY, USA
Gepco 1600HS 16AWG 2-Conductor Speaker Wire - Plenum
GEP1600HS
Gepco 1600HS 16AWG 2-Conductor Speaker Wire - Plenum GEP1600HS
GEP1600HS - GEPCO 1600HS SPEAKER CABLE, FOR PERMANENT INSTALLATION- 14 AWG PLENUM RATED 50' MINIMUM FOR SINGLE CHANNEL CABLE CUTS Conventional type speakercable for permanent installation in conduit or ceilings. Available in multiple gages and construction types to accommodate a wide range of performance requirements. Easy to strip and pull through conduit, this series is UL rated and available in both shielded or unshielded versions. (This version, 1600HS is unshielded) Features & Benefits Easy to Install Cost Effecitve MultipleGage Sizes Available UL Listed, type CMP - PLENUM RATED 16 AWG Applications Speaker Level Analog Audio Permanent Installation

GEP1600HS - GEPCO 1600HS SPEAKER CABLE, FOR PERMANENT INSTALLATION- 14 AWG PLENUM RATED
50' MINIMUM FOR SINGLE CHANNEL CABLE CUTS
Conventional type speakercable for permanent installation in conduit or ceilings. Available in multiple gages and construction types to accommodate a wide range of performance requirements. Easy to strip and pull through conduit, this series is UL rated and available in both shielded or unshielded versions. (This version, 1600HS is unshielded)
Features & Benefits

  • Easy to Install
  • Cost Effecitve
  • MultipleGage Sizes Available
  • UL Listed, type CMP - PLENUM RATED
  • 16 AWG
    Applications
  • Speaker Level Analog Audio
  • Permanent Installation
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Audio Cables
Product Number GEP1600HS
Product Name Gepco 1600HS 16AWG 2-Conductor Speaker Wire - Plenum
Unlock Full Specs
to access all available technical data

Similar Products

Audio Cable - 2883930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.2500 mm2
View Details
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Coaxial
Cable Shielding Braid; Sprial
View Details
Aluminum Mylar Foil Shielded Sound Cable - 1620 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Shielding Foil Braid
Cable Insulation Polypropylene
View Details