HAVE, Inc. Edac 120 Pin Female W/Locknut E120PNF

Description
EDAC 120 PIN FEMALE RECEPTACLE WITH LOCK NUT EDAC connectors are the smart alternative to multiple XLR or 1/4" terminations EDAC connectors provide a reliable method for "Quick-Disconnecting " your snakes Use part number E120PH for 120-pin metal hood, for cable end connections. No hood required if panel mounting this connector
Description
EDAC 120 PIN FEMALE RECEPTACLE WITH LOCK NUT EDAC connectors are the smart alternative to multiple XLR or 1/4" terminations EDAC connectors provide a reliable method for "Quick-Disconnecting " your snakes Use part number E120PH for 120-pin metal hood, for cable end connections. No hood required if panel mounting this connector

Suppliers

Company
Product
Description
Supplier Links
Edac 120 Pin Female W/Locknut - E120PNF - HAVE, Inc.
Hudson, NY, USA
Edac 120 Pin Female W/Locknut
E120PNF
Edac 120 Pin Female W/Locknut E120PNF
EDAC 120 PIN FEMALE RECEPTACLE WITH LOCK NUT EDAC connectors are the smart alternative to multiple XLR or 1/4" terminations EDAC connectors provide a reliable method for "Quick-Disconnecting " your snakes Use part number E120PH for 120-pin metal hood, for cable end connections. No hood required if panel mounting this connector

EDAC 120 PIN FEMALE RECEPTACLE WITH LOCK NUT

  • EDAC connectors are the smart alternative to multiple XLR or 1/4" terminations
  • EDAC connectors provide a reliable method for "Quick-Disconnecting" your snakes
  • Use part number E120PH for 120-pin metal hood, for cable end connections. No hood required if panel mounting this connector
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number E120PNF
Product Name Edac 120 Pin Female W/Locknut
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Contacts - 2243-1323G2-BK-ND - DigiKey
Specs
Contact Size (AWG) 1 AWG
View Details
3 suppliers
Coaxial Adapters - 1243416 - RS Components, Ltd.
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
4 suppliers