HAVE, Inc. Edac 90 Pin Female W/Act Screw E090PSF

Description
EDAC 90 PIN FEMALE RECEPTACLE WITH ACTUATING SCREW EDAC connectors are the smart alternative to multiple XLR or 1/4" terminations EDAC connectors provide a reliable method for "Quick-Disconnecting " your snakes Use part number E090PH for 90-pin metal hood, for cable end connections. No hood required if panel mounting this connector
Description
EDAC 90 PIN FEMALE RECEPTACLE WITH ACTUATING SCREW EDAC connectors are the smart alternative to multiple XLR or 1/4" terminations EDAC connectors provide a reliable method for "Quick-Disconnecting " your snakes Use part number E090PH for 90-pin metal hood, for cable end connections. No hood required if panel mounting this connector

Suppliers

Company
Product
Description
Supplier Links
Edac 90 Pin Female W/Act Screw - E090PSF - HAVE, Inc.
Hudson, NY, USA
Edac 90 Pin Female W/Act Screw
E090PSF
Edac 90 Pin Female W/Act Screw E090PSF
EDAC 90 PIN FEMALE RECEPTACLE WITH ACTUATING SCREW EDAC connectors are the smart alternative to multiple XLR or 1/4" terminations EDAC connectors provide a reliable method for "Quick-Disconnecting " your snakes Use part number E090PH for 90-pin metal hood, for cable end connections. No hood required if panel mounting this connector

EDAC 90 PIN FEMALE RECEPTACLE WITH ACTUATING SCREW

  • EDAC connectors are the smart alternative to multiple XLR or 1/4" terminations
  • EDAC connectors provide a reliable method for "Quick-Disconnecting" your snakes
  • Use part number E090PH for 90-pin metal hood, for cable end connections. No hood required if panel mounting this connector
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number E090PSF
Product Name Edac 90 Pin Female W/Act Screw
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1345-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 10 to 14 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details