HAVE, Inc. Edac 90 Pin Male W/Nut E090PNM

Description
EDAC 90 PIN MALE CONNECTOR WITH LOCK NUT EDAC connectors are the smart alternative to multiple XLR or 1/4" terminations EDAC connectors provide a reliable method for "Quick-Disconnecting " your snakes Use part number E090PH for 90-pin metal hood, for cable end connections. No hood required if panel mounting this connector
Description
EDAC 90 PIN MALE CONNECTOR WITH LOCK NUT EDAC connectors are the smart alternative to multiple XLR or 1/4" terminations EDAC connectors provide a reliable method for "Quick-Disconnecting " your snakes Use part number E090PH for 90-pin metal hood, for cable end connections. No hood required if panel mounting this connector

Suppliers

Company
Product
Description
Supplier Links
Edac 90 Pin Male W/Nut - E090PNM - HAVE, Inc.
Hudson, NY, USA
Edac 90 Pin Male W/Nut
E090PNM
Edac 90 Pin Male W/Nut E090PNM
EDAC 90 PIN MALE CONNECTOR WITH LOCK NUT EDAC connectors are the smart alternative to multiple XLR or 1/4" terminations EDAC connectors provide a reliable method for "Quick-Disconnecting " your snakes Use part number E090PH for 90-pin metal hood, for cable end connections. No hood required if panel mounting this connector

EDAC 90 PIN MALE CONNECTOR WITH LOCK NUT

  • EDAC connectors are the smart alternative to multiple XLR or 1/4" terminations
  • EDAC connectors provide a reliable method for "Quick-Disconnecting" your snakes
  • Use part number E090PH for 90-pin metal hood, for cable end connections. No hood required if panel mounting this connector
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number E090PNM
Product Name Edac 90 Pin Male W/Nut
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190506A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
METRAL® - 10026155-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details