HAVE, Inc. Edac 56 Pin Male W/Act Screw E056PSM

Description
EDAC 56 PIN MALE CONNECTOR WITH ACTUATING SCREW EDAC connectors are the smart alternative to multiple XLR or 1/4" terminations EDAC connectors provide a reliable method for "Quick-Disconnecting " your snakes Use part number E056PH for 56-pin metal hood, for cable end connections. No hood required if panel mounting this connector
Description
EDAC 56 PIN MALE CONNECTOR WITH ACTUATING SCREW EDAC connectors are the smart alternative to multiple XLR or 1/4" terminations EDAC connectors provide a reliable method for "Quick-Disconnecting " your snakes Use part number E056PH for 56-pin metal hood, for cable end connections. No hood required if panel mounting this connector

Suppliers

Company
Product
Description
Supplier Links
Edac 56 Pin Male W/Act Screw - E056PSM - HAVE, Inc.
Hudson, NY, USA
Edac 56 Pin Male W/Act Screw
E056PSM
Edac 56 Pin Male W/Act Screw E056PSM
EDAC 56 PIN MALE CONNECTOR WITH ACTUATING SCREW EDAC connectors are the smart alternative to multiple XLR or 1/4" terminations EDAC connectors provide a reliable method for "Quick-Disconnecting " your snakes Use part number E056PH for 56-pin metal hood, for cable end connections. No hood required if panel mounting this connector

EDAC 56 PIN MALE CONNECTOR WITH ACTUATING SCREW

  • EDAC connectors are the smart alternative to multiple XLR or 1/4" terminations
  • EDAC connectors provide a reliable method for "Quick-Disconnecting" your snakes
  • Use part number E056PH for 56-pin metal hood, for cable end connections. No hood required if panel mounting this connector
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number E056PSM
Product Name Edac 56 Pin Male W/Act Screw
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.7mm, Top Row, Low Detent - 1377G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Coaxial Adapters - 7909C1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details