HAVE, Inc. Edac 56 Pin Male W/Nut E056PNM

Description
EDAC 56 PIN MALE CONNECTOR WITH LOCK NUT EDAC connectors are the smart alternative to multiple XLR or 1/4" terminations EDAC connectors provide a reliable method for "Quick-Disconnecting " your snakes Use part number E056PH for 56-pin metal hood, for cable end connections. No hood required if panel mounting this connector
Description
EDAC 56 PIN MALE CONNECTOR WITH LOCK NUT EDAC connectors are the smart alternative to multiple XLR or 1/4" terminations EDAC connectors provide a reliable method for "Quick-Disconnecting " your snakes Use part number E056PH for 56-pin metal hood, for cable end connections. No hood required if panel mounting this connector

Suppliers

Company
Product
Description
Supplier Links
Hudson, NY, USA
Edac 56 Pin Male W/Nut
E056PNM
Edac 56 Pin Male W/Nut E056PNM
EDAC 56 PIN MALE CONNECTOR WITH LOCK NUT EDAC connectors are the smart alternative to multiple XLR or 1/4" terminations EDAC connectors provide a reliable method for "Quick-Disconnecting " your snakes Use part number E056PH for 56-pin metal hood, for cable end connections. No hood required if panel mounting this connector

EDAC 56 PIN MALE CONNECTOR WITH LOCK NUT

  • EDAC connectors are the smart alternative to multiple XLR or 1/4" terminations
  • EDAC connectors provide a reliable method for "Quick-Disconnecting" your snakes
  • Use part number E056PH for 56-pin metal hood, for cable end connections. No hood required if panel mounting this connector
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number E056PNM
Product Name Edac 56 Pin Male W/Nut
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors, D-SUB Size 8 Pin 50 ohm - 110235 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; D-Sub Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
RBA Series: Single row PCB connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
PCI Express - 10018783-10002RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers