HAVE, Inc. Edac 38 Pin Male W/Act Screw E038PSM

Description
EDAC 38 PIN MALE CONNECTOR WITH ACTUATING SCREW EDAC connectors are the smart alternative to multiple XLR or 1/4" terminations EDAC connectors provide a reliable method for "Quick-Disconnecting " your snakes Use part number E038PH for 38-pin metal hood, for cable end connections. No hood required if panel mounting this connector
Description
EDAC 38 PIN MALE CONNECTOR WITH ACTUATING SCREW EDAC connectors are the smart alternative to multiple XLR or 1/4" terminations EDAC connectors provide a reliable method for "Quick-Disconnecting " your snakes Use part number E038PH for 38-pin metal hood, for cable end connections. No hood required if panel mounting this connector

Suppliers

Company
Product
Description
Supplier Links
Edac 38 Pin Male W/Act Screw - E038PSM - HAVE, Inc.
Hudson, NY, USA
Edac 38 Pin Male W/Act Screw
E038PSM
Edac 38 Pin Male W/Act Screw E038PSM
EDAC 38 PIN MALE CONNECTOR WITH ACTUATING SCREW EDAC connectors are the smart alternative to multiple XLR or 1/4" terminations EDAC connectors provide a reliable method for "Quick-Disconnecting " your snakes Use part number E038PH for 38-pin metal hood, for cable end connections. No hood required if panel mounting this connector

EDAC 38 PIN MALE CONNECTOR WITH ACTUATING SCREW

  • EDAC connectors are the smart alternative to multiple XLR or 1/4" terminations
  • EDAC connectors provide a reliable method for "Quick-Disconnecting" your snakes
  • Use part number E038PH for 38-pin metal hood, for cable end connections. No hood required if panel mounting this connector
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number E038PSM
Product Name Edac 38 Pin Male W/Act Screw
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA 90° Plug - 150415 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
M12 Series Connectors: Robust and Reliable M12 Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details