HAVE, Inc. Edac 38 Pin Female W/Nut E038PNF

Description
EDAC 38 PIN FEMALE RECEPTACLE WITH LOCK NUT EDAC connectors are the smart alternative to multiple XLR or 1/4" terminations EDAC connectors provide a reliable method for "Quick-Disconnecting "your snakes Use part number E038PH for 38-pin metal hood, for cable end connections. No hood required if panel mounting this connector
Description
EDAC 38 PIN FEMALE RECEPTACLE WITH LOCK NUT EDAC connectors are the smart alternative to multiple XLR or 1/4" terminations EDAC connectors provide a reliable method for "Quick-Disconnecting "your snakes Use part number E038PH for 38-pin metal hood, for cable end connections. No hood required if panel mounting this connector

Suppliers

Company
Product
Description
Supplier Links
Edac 38 Pin Female W/Nut - E038PNF - HAVE, Inc.
Hudson, NY, USA
Edac 38 Pin Female W/Nut
E038PNF
Edac 38 Pin Female W/Nut E038PNF
EDAC 38 PIN FEMALE RECEPTACLE WITH LOCK NUT EDAC connectors are the smart alternative to multiple XLR or 1/4" terminations EDAC connectors provide a reliable method for "Quick-Disconnecting "your snakes Use part number E038PH for 38-pin metal hood, for cable end connections. No hood required if panel mounting this connector

EDAC 38 PIN FEMALE RECEPTACLE WITH LOCK NUT

  • EDAC connectors are the smart alternative to multiple XLR or 1/4" terminations
  • EDAC connectors provide a reliable method for "Quick-Disconnecting"your snakes
  • Use part number E038PH for 38-pin metal hood, for cable end connections. No hood required if panel mounting this connector
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number E038PNF
Product Name Edac 38 Pin Female W/Nut
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm TNC Connectors, 90° Plug - 190909 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details