HAVE, Inc. Cannon Dl2 96Pin Connector No Handle DL296P

Description
DL296P - Cannon DL2 96-Pin Male Cable Mount Connector, no handle. Unparalleled for applications demanding high pin-counts and long life. Typically used for diagnostic equipment and instrumentation equipment in medical, computer, and avionics industries. Rated up to 100,000 cycles.
Description
DL296P - Cannon DL2 96-Pin Male Cable Mount Connector, no handle. Unparalleled for applications demanding high pin-counts and long life. Typically used for diagnostic equipment and instrumentation equipment in medical, computer, and avionics industries. Rated up to 100,000 cycles.

Suppliers

Company
Product
Description
Supplier Links
Hudson, NY, USA
Cannon Dl2 96Pin Connector No Handle
DL296P
Cannon Dl2 96Pin Connector No Handle DL296P
DL296P - Cannon DL2 96-Pin Male Cable Mount Connector, no handle. Unparalleled for applications demanding high pin-counts and long life. Typically used for diagnostic equipment and instrumentation equipment in medical, computer, and avionics industries. Rated up to 100,000 cycles.

DL296P - Cannon DL2 96-Pin Male Cable Mount Connector, no handle. Unparalleled for applications demanding high pin-counts and long life. Typically used for diagnostic equipment and instrumentation equipment in medical, computer, and avionics industries. Rated up to 100,000 cycles.

Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number DL296P
Product Name Cannon Dl2 96Pin Connector No Handle
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm N Type Bulkhead Jack - 190422(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
LSH Series: High Power Rack and Panel Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details