HAVE, Inc. Canare VAC006F RG59 Video Cable BNC to BNC 6 FT Purple CANVAC006FPUR

Description
CANVAC006FPUR - Made with Canare LV61-S Cable, and BCP-C4B BNC connectors. 6 Purple. Canare high quality RG59B/U 75 Ohm BNC-BNC cord for patching, rack wiring or layout between video plant equipment. All models are super flexible and come pre-assembled with 2 color matched cable strain relief boots. Canare cable and connectors offer excellent performance because they are 75 Ohm impedance matched for cleaner and sharper video resolution. FEATURES Canare 75 Ohm BNC Crimp Plugs Super Flexible, easy payout &: wrap-up High Density Copper Braid Shields Variety of colors available 100% Test and Quality Controlled Excellent Connector Pull Strength APPLICATIONS Analog &: Digital Video Studio Tie Lines Patch Cord, Rack Wiring Satellite Headends, OB Vans
Description
CANVAC006FPUR - Made with Canare LV61-S Cable, and BCP-C4B BNC connectors. 6 Purple. Canare high quality RG59B/U 75 Ohm BNC-BNC cord for patching, rack wiring or layout between video plant equipment. All models are super flexible and come pre-assembled with 2 color matched cable strain relief boots. Canare cable and connectors offer excellent performance because they are 75 Ohm impedance matched for cleaner and sharper video resolution. FEATURES Canare 75 Ohm BNC Crimp Plugs Super Flexible, easy payout &: wrap-up High Density Copper Braid Shields Variety of colors available 100% Test and Quality Controlled Excellent Connector Pull Strength APPLICATIONS Analog &: Digital Video Studio Tie Lines Patch Cord, Rack Wiring Satellite Headends, OB Vans

Suppliers

Company
Product
Description
Supplier Links
Canare VAC006F RG59 Video Cable BNC to BNC 6 FT Purple - CANVAC006FPUR - HAVE, Inc.
Hudson, NY, USA
Canare VAC006F RG59 Video Cable BNC to BNC 6 FT Purple
CANVAC006FPUR
Canare VAC006F RG59 Video Cable BNC to BNC 6 FT Purple CANVAC006FPUR
CANVAC006FPUR - Made with Canare LV61-S Cable, and BCP-C4B BNC connectors. 6 Purple. Canare high quality RG59B/U 75 Ohm BNC-BNC cord for patching, rack wiring or layout between video plant equipment. All models are super flexible and come pre-assembled with 2 color matched cable strain relief boots. Canare cable and connectors offer excellent performance because they are 75 Ohm impedance matched for cleaner and sharper video resolution. FEATURES Canare 75 Ohm BNC Crimp Plugs Super Flexible, easy payout &: wrap-up High Density Copper Braid Shields Variety of colors available 100% Test and Quality Controlled Excellent Connector Pull Strength APPLICATIONS Analog &: Digital Video Studio Tie Lines Patch Cord, Rack Wiring Satellite Headends, OB Vans

CANVAC006FPUR - Made with Canare LV61-S Cable, and BCP-C4B BNC connectors. 6 Purple.
Canare high quality RG59B/U 75 Ohm BNC-BNC cord for patching, rack wiring or layout between video plant equipment. All models are super flexible and come pre-assembled with 2 color matched cable strain relief boots. Canare cable and connectors offer excellent performance because they are 75 Ohm impedance matched for cleaner and sharper video resolution.
FEATURES

  • Canare 75 Ohm BNC Crimp Plugs
  • Super Flexible, easy payout &: wrap-up
  • High Density Copper Braid Shields
  • Variety of colors available
  • 100% Test and Quality Controlled
  • Excellent Connector Pull Strength
    APPLICATIONS
  • Analog &: Digital Video
  • Studio Tie Lines
  • Patch Cord, Rack Wiring
  • Satellite Headends, OB Vans
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number CANVAC006FPUR
Product Name Canare VAC006F RG59 Video Cable BNC to BNC 6 FT Purple
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, DeviceNet Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 82.02 ft (250 dm)
Connector Type M12 female connector, 5-pole, A-coded
View Details
Sensor Cord, Rcpt-Free End, 15M Rohs Compliant Sensata/bei Sensors - 75AJ3571 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details