HAVE, Inc. Canare VAC006F RG59 Video Cable BNC to BNC 6 FT Orange CANVAC006FORA

Description
CANVAC006FORA - Made with Canare LV61-S Cable, and BCP-C4B BNC connectors. 6 Orange. Canare high quality RG59B/U 75 Ohm BNC-BNC cord for patching, rack wiring or layout between video plant equipment. All models are super flexible and come pre-assembled with 2 color matched cable strain relief boots. Canare cable and connectors offer excellent performance because they are 75 Ohm impedance matched for cleaner and sharper video resolution. FEATURES Canare 75 Ohm BNC Crimp Plugs Super Flexible, easy payout &: wrap-up High Density Copper Braid Shields Variety of colors available 100% Test and Quality Controlled Excellent Connector Pull Strength APPLICATIONS Analog &: Digital Video Studio Tie Lines Patch Cord, Rack Wiring Satellite Headends, OB Vans
Description
CANVAC006FORA - Made with Canare LV61-S Cable, and BCP-C4B BNC connectors. 6 Orange. Canare high quality RG59B/U 75 Ohm BNC-BNC cord for patching, rack wiring or layout between video plant equipment. All models are super flexible and come pre-assembled with 2 color matched cable strain relief boots. Canare cable and connectors offer excellent performance because they are 75 Ohm impedance matched for cleaner and sharper video resolution. FEATURES Canare 75 Ohm BNC Crimp Plugs Super Flexible, easy payout &: wrap-up High Density Copper Braid Shields Variety of colors available 100% Test and Quality Controlled Excellent Connector Pull Strength APPLICATIONS Analog &: Digital Video Studio Tie Lines Patch Cord, Rack Wiring Satellite Headends, OB Vans

Suppliers

Company
Product
Description
Supplier Links
Hudson, NY, USA
Canare VAC006F RG59 Video Cable BNC to BNC 6 FT Orange
CANVAC006FORA
Canare VAC006F RG59 Video Cable BNC to BNC 6 FT Orange CANVAC006FORA
CANVAC006FORA - Made with Canare LV61-S Cable, and BCP-C4B BNC connectors. 6 Orange. Canare high quality RG59B/U 75 Ohm BNC-BNC cord for patching, rack wiring or layout between video plant equipment. All models are super flexible and come pre-assembled with 2 color matched cable strain relief boots. Canare cable and connectors offer excellent performance because they are 75 Ohm impedance matched for cleaner and sharper video resolution. FEATURES Canare 75 Ohm BNC Crimp Plugs Super Flexible, easy payout &: wrap-up High Density Copper Braid Shields Variety of colors available 100% Test and Quality Controlled Excellent Connector Pull Strength APPLICATIONS Analog &: Digital Video Studio Tie Lines Patch Cord, Rack Wiring Satellite Headends, OB Vans

CANVAC006FORA - Made with Canare LV61-S Cable, and BCP-C4B BNC connectors. 6 Orange.
Canare high quality RG59B/U 75 Ohm BNC-BNC cord for patching, rack wiring or layout between video plant equipment. All models are super flexible and come pre-assembled with 2 color matched cable strain relief boots. Canare cable and connectors offer excellent performance because they are 75 Ohm impedance matched for cleaner and sharper video resolution.
FEATURES

  • Canare 75 Ohm BNC Crimp Plugs
  • Super Flexible, easy payout &: wrap-up
  • High Density Copper Braid Shields
  • Variety of colors available
  • 100% Test and Quality Controlled
  • Excellent Connector Pull Strength
    APPLICATIONS
  • Analog &: Digital Video
  • Studio Tie Lines
  • Patch Cord, Rack Wiring
  • Satellite Headends, OB Vans
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number CANVAC006FORA
Product Name Canare VAC006F RG59 Video Cable BNC to BNC 6 FT Orange
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBC-C-S1WA9HS-K-10-N-B-LE5-PT-S10 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Sub-D
Rated Temperature -5 to 60 C (23 to 140 F)
View Details
System cable - 706-3340/302-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Stacking Mini Double Banana Plug to BNC Male, RG 174/U - 4028M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
H07 V-K Single Fine Wire Stranded - 86023230 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details