HAVE, Inc. Canare VAC006F RG59 Video Cable BNC to BNC 6 FT Green CANVAC006FGRE

Description
CANVAC006FGRE - Made with Canare LV61-S Cable, and BCP-C4B BNC connectors. 6 Green. Canare high quality RG59B/U 75 Ohm BNC-BNC cord for patching, rack wiring or layout between video plant equipment. All models are super flexible and come pre-assembled with 2 color matched cable strain relief boots. Canare cable and connectors offer excellent performance because they are 75 Ohm impedance matched for cleaner and sharper video resolution. FEATURES Canare 75 Ohm BNC Crimp Plugs Super Flexible, easy payout &: wrap-up High Density Copper Braid Shields Variety of colors available 100% Test and Quality Controlled Excellent Connector Pull Strength APPLICATIONS Analog &: Digital Video Studio Tie Lines Patch Cord, Rack Wiring Satellite Headends, OB Vans
Description
CANVAC006FGRE - Made with Canare LV61-S Cable, and BCP-C4B BNC connectors. 6 Green. Canare high quality RG59B/U 75 Ohm BNC-BNC cord for patching, rack wiring or layout between video plant equipment. All models are super flexible and come pre-assembled with 2 color matched cable strain relief boots. Canare cable and connectors offer excellent performance because they are 75 Ohm impedance matched for cleaner and sharper video resolution. FEATURES Canare 75 Ohm BNC Crimp Plugs Super Flexible, easy payout &: wrap-up High Density Copper Braid Shields Variety of colors available 100% Test and Quality Controlled Excellent Connector Pull Strength APPLICATIONS Analog &: Digital Video Studio Tie Lines Patch Cord, Rack Wiring Satellite Headends, OB Vans

Suppliers

Company
Product
Description
Supplier Links
Canare VAC006F RG59 Video Cable BNC to BNC 6 FT Green - CANVAC006FGRE - HAVE, Inc.
Hudson, NY, USA
Canare VAC006F RG59 Video Cable BNC to BNC 6 FT Green
CANVAC006FGRE
Canare VAC006F RG59 Video Cable BNC to BNC 6 FT Green CANVAC006FGRE
CANVAC006FGRE - Made with Canare LV61-S Cable, and BCP-C4B BNC connectors. 6 Green. Canare high quality RG59B/U 75 Ohm BNC-BNC cord for patching, rack wiring or layout between video plant equipment. All models are super flexible and come pre-assembled with 2 color matched cable strain relief boots. Canare cable and connectors offer excellent performance because they are 75 Ohm impedance matched for cleaner and sharper video resolution. FEATURES Canare 75 Ohm BNC Crimp Plugs Super Flexible, easy payout &: wrap-up High Density Copper Braid Shields Variety of colors available 100% Test and Quality Controlled Excellent Connector Pull Strength APPLICATIONS Analog &: Digital Video Studio Tie Lines Patch Cord, Rack Wiring Satellite Headends, OB Vans

CANVAC006FGRE - Made with Canare LV61-S Cable, and BCP-C4B BNC connectors. 6 Green.
Canare high quality RG59B/U 75 Ohm BNC-BNC cord for patching, rack wiring or layout between video plant equipment. All models are super flexible and come pre-assembled with 2 color matched cable strain relief boots. Canare cable and connectors offer excellent performance because they are 75 Ohm impedance matched for cleaner and sharper video resolution.
FEATURES

  • Canare 75 Ohm BNC Crimp Plugs
  • Super Flexible, easy payout &: wrap-up
  • High Density Copper Braid Shields
  • Variety of colors available
  • 100% Test and Quality Controlled
  • Excellent Connector Pull Strength
    APPLICATIONS
  • Analog &: Digital Video
  • Studio Tie Lines
  • Patch Cord, Rack Wiring
  • Satellite Headends, OB Vans
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number CANVAC006FGRE
Product Name Canare VAC006F RG59 Video Cable BNC to BNC 6 FT Green
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

ZK1031-6100-1xxx | PROFIBUS cable, PUR, drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Networking
View Details
Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-027 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details