HAVE, Inc. Canare VAC006F RG59 Video Cable BNC to BNC 6 FT Gray CANVAC006FGRA

Description
CANVAC006FGRA - Made with Canare LV61-S Cable, and BCP-C4B BNC connectors. 6 Gray. Canare high quality RG59B/U 75 Ohm BNC-BNC cord for patching, rack wiring or layout between video plant equipment. All models are super flexible and come pre-assembled with 2 color matched cable strain relief boots. Canare cable and connectors offer excellent performance because they are 75 Ohm impedance matched for cleaner and sharper video resolution. FEATURES Canare 75 Ohm BNC Crimp Plugs Super Flexible, easy payout &: wrap-up High Density Copper Braid Shields Variety of colors available 100% Test and Quality Controlled Excellent Connector Pull Strength APPLICATIONS Analog &: Digital Video Studio Tie Lines Patch Cord, Rack Wiring Satellite Headends, OB Vans
Description
CANVAC006FGRA - Made with Canare LV61-S Cable, and BCP-C4B BNC connectors. 6 Gray. Canare high quality RG59B/U 75 Ohm BNC-BNC cord for patching, rack wiring or layout between video plant equipment. All models are super flexible and come pre-assembled with 2 color matched cable strain relief boots. Canare cable and connectors offer excellent performance because they are 75 Ohm impedance matched for cleaner and sharper video resolution. FEATURES Canare 75 Ohm BNC Crimp Plugs Super Flexible, easy payout &: wrap-up High Density Copper Braid Shields Variety of colors available 100% Test and Quality Controlled Excellent Connector Pull Strength APPLICATIONS Analog &: Digital Video Studio Tie Lines Patch Cord, Rack Wiring Satellite Headends, OB Vans

Suppliers

Company
Product
Description
Supplier Links
Canare VAC006F RG59 Video Cable BNC to BNC 6 FT Gray - CANVAC006FGRA - HAVE, Inc.
Hudson, NY, USA
Canare VAC006F RG59 Video Cable BNC to BNC 6 FT Gray
CANVAC006FGRA
Canare VAC006F RG59 Video Cable BNC to BNC 6 FT Gray CANVAC006FGRA
CANVAC006FGRA - Made with Canare LV61-S Cable, and BCP-C4B BNC connectors. 6 Gray. Canare high quality RG59B/U 75 Ohm BNC-BNC cord for patching, rack wiring or layout between video plant equipment. All models are super flexible and come pre-assembled with 2 color matched cable strain relief boots. Canare cable and connectors offer excellent performance because they are 75 Ohm impedance matched for cleaner and sharper video resolution. FEATURES Canare 75 Ohm BNC Crimp Plugs Super Flexible, easy payout &: wrap-up High Density Copper Braid Shields Variety of colors available 100% Test and Quality Controlled Excellent Connector Pull Strength APPLICATIONS Analog &: Digital Video Studio Tie Lines Patch Cord, Rack Wiring Satellite Headends, OB Vans

CANVAC006FGRA - Made with Canare LV61-S Cable, and BCP-C4B BNC connectors. 6 Gray.
Canare high quality RG59B/U 75 Ohm BNC-BNC cord for patching, rack wiring or layout between video plant equipment. All models are super flexible and come pre-assembled with 2 color matched cable strain relief boots. Canare cable and connectors offer excellent performance because they are 75 Ohm impedance matched for cleaner and sharper video resolution.
FEATURES

  • Canare 75 Ohm BNC Crimp Plugs
  • Super Flexible, easy payout &: wrap-up
  • High Density Copper Braid Shields
  • Variety of colors available
  • 100% Test and Quality Controlled
  • Excellent Connector Pull Strength
    APPLICATIONS
  • Analog &: Digital Video
  • Studio Tie Lines
  • Patch Cord, Rack Wiring
  • Satellite Headends, OB Vans
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number CANVAC006FGRA
Product Name Canare VAC006F RG59 Video Cable BNC to BNC 6 FT Gray
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-06171924-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details
Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details