HAVE, Inc. Canare V55C 8281F Coax 5Ch 22G Braid CANV55C

Description
Great Canare 75-ohm Video Coax that offers 8281F type performance for extra long cable runs over wide bandwidth RGB component analog systems. Also recommended for field operations where cable flex strength and maximum durability is a must. Great for longer run Component Analog Video, Video Walls, Video Projectors, Studio Tie Lines and CG Workstations. 75-ohm 8281F Type Coaxial Video Cable -22 AWG. >:97% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 22 AWG Stranded Bare Copper. Conductor DC Resistance: <: 15.5 ohms/1000 ft. Shield DC Resistance: <: 3.7 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.3 dB/100 ft at100 MHz Jacket color: Black FOR CUTS: 25': Minimum for Multichannel cable.
Description
Great Canare 75-ohm Video Coax that offers 8281F type performance for extra long cable runs over wide bandwidth RGB component analog systems. Also recommended for field operations where cable flex strength and maximum durability is a must. Great for longer run Component Analog Video, Video Walls, Video Projectors, Studio Tie Lines and CG Workstations. 75-ohm 8281F Type Coaxial Video Cable -22 AWG. >:97% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 22 AWG Stranded Bare Copper. Conductor DC Resistance: <: 15.5 ohms/1000 ft. Shield DC Resistance: <: 3.7 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.3 dB/100 ft at100 MHz Jacket color: Black FOR CUTS: 25': Minimum for Multichannel cable.

Suppliers

Company
Product
Description
Supplier Links
Canare V55C 8281F Coax 5Ch 22G Braid - CANV55C - HAVE, Inc.
Hudson, NY, USA
Canare V55C 8281F Coax 5Ch 22G Braid
CANV55C
Canare V55C 8281F Coax 5Ch 22G Braid CANV55C
Great Canare 75-ohm Video Coax that offers 8281F type performance for extra long cable runs over wide bandwidth RGB component analog systems. Also recommended for field operations where cable flex strength and maximum durability is a must. Great for longer run Component Analog Video, Video Walls, Video Projectors, Studio Tie Lines and CG Workstations. 75-ohm 8281F Type Coaxial Video Cable -22 AWG. >:97% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 22 AWG Stranded Bare Copper. Conductor DC Resistance: <: 15.5 ohms/1000 ft. Shield DC Resistance: <: 3.7 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.3 dB/100 ft at100 MHz Jacket color: Black FOR CUTS: 25': Minimum for Multichannel cable.

Great Canare 75-ohm Video Coax that offers 8281F type performance for extra long cable runs over wide bandwidth RGB component analog systems. Also recommended for field operations where cable flex strength and maximum durability is a must. Great for longer run Component Analog Video, Video Walls, Video Projectors, Studio Tie Lines and CG Workstations.

  • 75-ohm 8281F Type Coaxial Video Cable -22 AWG.
  • >:97% Braid Shield coverage.
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 5, Red, Green, Blue, White, Yellow.
  • Conductors: 22 AWG Stranded Bare Copper.
  • Conductor DC Resistance: <: 15.5 ohms/1000 ft.
  • Shield DC Resistance: <: 3.7 ohms/1000 ft.
  • Capacitance: 21 pF/ft
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 3.3 dB/100 ft at100 MHz
  • Jacket color: Black
  • FOR CUTS: 25': Minimum for Multichannel cable.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number CANV55C
Product Name Canare V55C 8281F Coax 5Ch 22G Braid
Unlock Full Specs
to access all available technical data

Similar Products

Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
Besilen®-Silicone Sheathed Cables, BiHF/Cu/Bi(K)-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® notch resistant
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Twisted Pair & Multicore Data Cable - 2012210 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Polyvinyl chloride pvc
Cable Conductor Tinned copper
View Details
E6A6824 - CAT 6a Ethernet Cable (4 Data Pair) - E6A6824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE, White (Laser Markable)
Cable Shielding Braid; Foil Braid; Aluminum/Polyimide Foil
View Details