HAVE, Inc. Canare V54CFB RG59 Solid Coax 20G Braid+ CANV54CFB

Description
Canare':s 75-ohm Multichannel Serial Digital RG59 Coax Cable. Specially designed for DIGITAL and next generation HDTV facilities. Each coaxial channel features a Foam Core PE dielectric, solid Bare Copper center conductor and double Foil/Braid shields. <:2.2 nS channel-to-channel differential delay time reducing phase errors in component video setup alignments. Can be used with confidence for Super Hi-Res CG Workstation interconnects and SDI Serial Digital Video installations. Also great for HDTV Upgrades and component analog video. 75-ohm RG59 Coax Serial Digital Cable - 20 AWG. Double Shield : 100% Foil, >:93% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 20 AWG Solid AnnealedCopper. Conductor DC Resistance: <: 11.3 ohms/1000 ft. Shield DC Resistance: <: 3.0 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.1 dB/100 ft at 135 MHz Jacket color: Black FOR CUTS: 25': Minimum for Multichannel cable.
Description
Canare':s 75-ohm Multichannel Serial Digital RG59 Coax Cable. Specially designed for DIGITAL and next generation HDTV facilities. Each coaxial channel features a Foam Core PE dielectric, solid Bare Copper center conductor and double Foil/Braid shields. <:2.2 nS channel-to-channel differential delay time reducing phase errors in component video setup alignments. Can be used with confidence for Super Hi-Res CG Workstation interconnects and SDI Serial Digital Video installations. Also great for HDTV Upgrades and component analog video. 75-ohm RG59 Coax Serial Digital Cable - 20 AWG. Double Shield : 100% Foil, >:93% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 20 AWG Solid AnnealedCopper. Conductor DC Resistance: <: 11.3 ohms/1000 ft. Shield DC Resistance: <: 3.0 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.1 dB/100 ft at 135 MHz Jacket color: Black FOR CUTS: 25': Minimum for Multichannel cable.

Suppliers

Company
Product
Description
Supplier Links
Canare V54CFB RG59 Solid Coax 20G Braid+ - CANV54CFB - HAVE, Inc.
Hudson, NY, USA
Canare V54CFB RG59 Solid Coax 20G Braid+
CANV54CFB
Canare V54CFB RG59 Solid Coax 20G Braid+ CANV54CFB
Canare':s 75-ohm Multichannel Serial Digital RG59 Coax Cable. Specially designed for DIGITAL and next generation HDTV facilities. Each coaxial channel features a Foam Core PE dielectric, solid Bare Copper center conductor and double Foil/Braid shields. <:2.2 nS channel-to-channel differential delay time reducing phase errors in component video setup alignments. Can be used with confidence for Super Hi-Res CG Workstation interconnects and SDI Serial Digital Video installations. Also great for HDTV Upgrades and component analog video. 75-ohm RG59 Coax Serial Digital Cable - 20 AWG. Double Shield : 100% Foil, >:93% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Conductors: 20 AWG Solid AnnealedCopper. Conductor DC Resistance: <: 11.3 ohms/1000 ft. Shield DC Resistance: <: 3.0 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.1 dB/100 ft at 135 MHz Jacket color: Black FOR CUTS: 25': Minimum for Multichannel cable.

Canare':s 75-ohm Multichannel Serial Digital RG59 Coax Cable. Specially designed for DIGITAL and next generation HDTV facilities. Each coaxial channel features a Foam Core PE dielectric, solid Bare Copper center conductor and double Foil/Braid shields. <:2.2 nS channel-to-channel differential delay time reducing phase errors in component video setup alignments. Can be used with confidence for Super Hi-Res CG Workstation interconnects and SDI Serial Digital Video installations. Also great for HDTV Upgrades and component analog video.

  • 75-ohm RG59 Coax Serial Digital Cable - 20 AWG.
  • Double Shield : 100% Foil, >:93% TAC Braid
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 5, Red, Green, Blue, White, Yellow.
  • Conductors: 20 AWG Solid AnnealedCopper.
  • Conductor DC Resistance: <: 11.3 ohms/1000 ft.
  • Shield DC Resistance: <: 3.0 ohms/1000 ft.
  • Capacitance: 17 pF/ft
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 3.1 dB/100 ft at 135 MHz
  • Jacket color: Black
  • FOR CUTS: 25': Minimum for Multichannel cable.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number CANV54CFB
Product Name Canare V54CFB RG59 Solid Coax 20G Braid+
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
View Details
RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Category Cable Assembly
View Details
Steel industry, ETFE, FEP, PFA Cables, TD 838 CF TP -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket FEP, 6YM1 acc. to VDE 0207-6
Cable Conductor tinned copper strands acc. to ASTM B 286
Cable Shielding Braid; Foil
View Details