HAVE, Inc. Canare V53C 200M RG59 Coax 5Ch 25G Braid CANV53C-200M

Description
Canare':s most popular 75-ohm component video series! Roughly equivalent to RG59 performance and a good choice for limited length cable runs or where conduit size may be restricted. Excellent flexibility for untangled pay-out and easy wrap-ups. Great for limited length run Component Analog Video, Video Walls, Video Projectors, Studio Tie Lines and CG Workstations. 75-ohm Micro Coaxial Video Cable - 25 AWG. >:97% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Special Jacket Fillers: Maintain tight bundle, reduces Shift and Twist. Conductors: 25 AWG Stranded Bare Copper. Conductor DC Resistance: <: 32.1 ohms/1000 ft. Shield DC Resistance: <: 3.7 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 4.7 dB/100 ft at 100 MHz Jacket color: Black
Description
Canare':s most popular 75-ohm component video series! Roughly equivalent to RG59 performance and a good choice for limited length cable runs or where conduit size may be restricted. Excellent flexibility for untangled pay-out and easy wrap-ups. Great for limited length run Component Analog Video, Video Walls, Video Projectors, Studio Tie Lines and CG Workstations. 75-ohm Micro Coaxial Video Cable - 25 AWG. >:97% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Special Jacket Fillers: Maintain tight bundle, reduces Shift and Twist. Conductors: 25 AWG Stranded Bare Copper. Conductor DC Resistance: <: 32.1 ohms/1000 ft. Shield DC Resistance: <: 3.7 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 4.7 dB/100 ft at 100 MHz Jacket color: Black

Suppliers

Company
Product
Description
Supplier Links
Canare V53C 200M RG59 Coax 5Ch 25G Braid - CANV53C-200M - HAVE, Inc.
Hudson, NY, USA
Canare V53C 200M RG59 Coax 5Ch 25G Braid
CANV53C-200M
Canare V53C 200M RG59 Coax 5Ch 25G Braid CANV53C-200M
Canare':s most popular 75-ohm component video series! Roughly equivalent to RG59 performance and a good choice for limited length cable runs or where conduit size may be restricted. Excellent flexibility for untangled pay-out and easy wrap-ups. Great for limited length run Component Analog Video, Video Walls, Video Projectors, Studio Tie Lines and CG Workstations. 75-ohm Micro Coaxial Video Cable - 25 AWG. >:97% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Special Jacket Fillers: Maintain tight bundle, reduces Shift and Twist. Conductors: 25 AWG Stranded Bare Copper. Conductor DC Resistance: <: 32.1 ohms/1000 ft. Shield DC Resistance: <: 3.7 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 4.7 dB/100 ft at 100 MHz Jacket color: Black

Canare':s most popular 75-ohm component video series! Roughly equivalent to RG59 performance and a good choice for limited length cable runs or where conduit size may be restricted. Excellent flexibility for untangled pay-out and easy wrap-ups. Great for limited length run Component Analog Video, Video Walls, Video Projectors, Studio Tie Lines and CG Workstations.

  • 75-ohm Micro Coaxial Video Cable - 25 AWG.
  • >:97% Braid Shield coverage.
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 5, Red, Green, Blue, White, Yellow.
  • Special Jacket Fillers: Maintain tight bundle, reduces Shift and Twist.
  • Conductors: 25 AWG Stranded Bare Copper.
  • Conductor DC Resistance: <: 32.1 ohms/1000 ft.
  • Shield DC Resistance: <: 3.7 ohms/1000 ft.
  • Capacitance: 21 pF/ft
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 4.7 dB/100 ft at 100 MHz
  • Jacket color: Black
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number CANV53C-200M
Product Name Canare V53C 200M RG59 Coax 5Ch 25G Braid
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
View Details
Coaxial Cable - 1683820 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 1.97 ft (6 dm)
View Details
Coaxial Cable - 1248848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 16.4 ft (50 dm)
View Details