HAVE, Inc. Canare V5-1.5C Micro Video Coax 5Ch 31G Braid CANV51.5C

Description
Canare's new Ultra-Mini V series, totally flexible Micro Coax offers reduced overall jacket OD and is specifically designed for very short run RGB fan-out cables where robust pulling strength and highbandwidth is not a key factor. Great for shorter run Component Analog Video, Video Walls, Video Projectors, Studio Tie Lines and CG Workstations. 75-ohm Micro Coaxial Video Cable - 31 AWG. >94% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Special Jacket Fillers: Maintain tight bundle, reduces Shift and Twist. Conductors: 31 AWG Stranded Bare Copper. Conductor DC Resistance: < 129.2 ohms/1000 ft. Shield DC Resistance: < 10.1 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 9.3 dB/100 ft at 100 MHz Jacket color: Black FOR CUTS: 25' Minimum Length for Multichannel cable.
Description
Canare's new Ultra-Mini V series, totally flexible Micro Coax offers reduced overall jacket OD and is specifically designed for very short run RGB fan-out cables where robust pulling strength and highbandwidth is not a key factor. Great for shorter run Component Analog Video, Video Walls, Video Projectors, Studio Tie Lines and CG Workstations. 75-ohm Micro Coaxial Video Cable - 31 AWG. >94% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Special Jacket Fillers: Maintain tight bundle, reduces Shift and Twist. Conductors: 31 AWG Stranded Bare Copper. Conductor DC Resistance: < 129.2 ohms/1000 ft. Shield DC Resistance: < 10.1 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 9.3 dB/100 ft at 100 MHz Jacket color: Black FOR CUTS: 25' Minimum Length for Multichannel cable.

Suppliers

Company
Product
Description
Supplier Links
Canare V5-1.5C Micro Video Coax 5Ch 31G Braid - CANV51.5C - HAVE, Inc.
Hudson, NY, USA
Canare V5-1.5C Micro Video Coax 5Ch 31G Braid
CANV51.5C
Canare V5-1.5C Micro Video Coax 5Ch 31G Braid CANV51.5C
Canare's new Ultra-Mini V series, totally flexible Micro Coax offers reduced overall jacket OD and is specifically designed for very short run RGB fan-out cables where robust pulling strength and highbandwidth is not a key factor. Great for shorter run Component Analog Video, Video Walls, Video Projectors, Studio Tie Lines and CG Workstations. 75-ohm Micro Coaxial Video Cable - 31 AWG. >94% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Special Jacket Fillers: Maintain tight bundle, reduces Shift and Twist. Conductors: 31 AWG Stranded Bare Copper. Conductor DC Resistance: < 129.2 ohms/1000 ft. Shield DC Resistance: < 10.1 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 9.3 dB/100 ft at 100 MHz Jacket color: Black FOR CUTS: 25' Minimum Length for Multichannel cable.

Canare's new Ultra-Mini V series, totally flexible Micro Coax offers reduced overall jacket OD and is specifically designed for very short run RGB fan-out cables where robust pulling strength and highbandwidth is not a key factor. Great for shorter run Component Analog Video, Video Walls, Video Projectors, Studio Tie Lines and CG Workstations.

  • 75-ohm Micro Coaxial Video Cable - 31 AWG.
  • >94% Braid Shield coverage.
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 5, Red, Green, Blue, White, Yellow.
  • Special Jacket Fillers: Maintain tight bundle, reduces Shift and Twist.
  • Conductors: 31 AWG Stranded Bare Copper.
  • Conductor DC Resistance: < 129.2 ohms/1000 ft.
  • Shield DC Resistance: < 10.1 ohms/1000 ft.
  • Capacitance: 21 pF/ft
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 9.3 dB/100 ft at 100 MHz
  • Jacket color: Black
  • FOR CUTS: 25' Minimum Length for Multichannel cable.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number CANV51.5C
Product Name Canare V5-1.5C Micro Video Coax 5Ch 31G Braid
Unlock Full Specs
to access all available technical data

Similar Products

Silver Plated Mini Coaxial Cable - CW2040-3250 P - Cooner Wire Company
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Braid
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
View Details