HAVE, Inc. Canare V5-1.5C Micro Video Coax 5Ch 31G Braid - 100M (328 ft CANV51.5C-100M

Description
Canare':s new Ultra-Mini V series, totally flexible Micro Coax offers reduced overall jacket OD and is specifically designed for very short run RGB fan-out cables where robust pulling strength and highbandwidth is not a key factor. Great for shorter run Component Analog Video, Video Walls, Video Projectors, Studio Tie Lines and CG Workstations. 75-ohm Micro Coaxial Video Cable - 31 AWG. >:94% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Special Jacket Fillers: Maintain tight bundle, reduces Shift and Twist. Conductors: 31 AWG Stranded Bare Copper. Conductor DC Resistance: <: 129.2 ohms/1000 ft. Shield DC Resistance: <: 10.1 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 9.3 dB/100 ft at 100 MHz Available Reel Size: 100M (328 ft.) Jacket color: Black
Description
Canare':s new Ultra-Mini V series, totally flexible Micro Coax offers reduced overall jacket OD and is specifically designed for very short run RGB fan-out cables where robust pulling strength and highbandwidth is not a key factor. Great for shorter run Component Analog Video, Video Walls, Video Projectors, Studio Tie Lines and CG Workstations. 75-ohm Micro Coaxial Video Cable - 31 AWG. >:94% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Special Jacket Fillers: Maintain tight bundle, reduces Shift and Twist. Conductors: 31 AWG Stranded Bare Copper. Conductor DC Resistance: <: 129.2 ohms/1000 ft. Shield DC Resistance: <: 10.1 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 9.3 dB/100 ft at 100 MHz Available Reel Size: 100M (328 ft.) Jacket color: Black

Suppliers

Company
Product
Description
Supplier Links
Canare V5-1.5C Micro Video Coax 5Ch 31G Braid - 100M (328 ft - CANV51.5C-100M - HAVE, Inc.
Hudson, NY, USA
Canare V5-1.5C Micro Video Coax 5Ch 31G Braid - 100M (328 ft
CANV51.5C-100M
Canare V5-1.5C Micro Video Coax 5Ch 31G Braid - 100M (328 ft CANV51.5C-100M
Canare':s new Ultra-Mini V series, totally flexible Micro Coax offers reduced overall jacket OD and is specifically designed for very short run RGB fan-out cables where robust pulling strength and highbandwidth is not a key factor. Great for shorter run Component Analog Video, Video Walls, Video Projectors, Studio Tie Lines and CG Workstations. 75-ohm Micro Coaxial Video Cable - 31 AWG. >:94% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 5, Red, Green, Blue, White, Yellow. Special Jacket Fillers: Maintain tight bundle, reduces Shift and Twist. Conductors: 31 AWG Stranded Bare Copper. Conductor DC Resistance: <: 129.2 ohms/1000 ft. Shield DC Resistance: <: 10.1 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 9.3 dB/100 ft at 100 MHz Available Reel Size: 100M (328 ft.) Jacket color: Black

Canare':s new Ultra-Mini V series, totally flexible Micro Coax offers reduced overall jacket OD and is specifically designed for very short run RGB fan-out cables where robust pulling strength and highbandwidth is not a key factor. Great for shorter run Component Analog Video, Video Walls, Video Projectors, Studio Tie Lines and CG Workstations.

  • 75-ohm Micro Coaxial Video Cable - 31 AWG.
  • >:94% Braid Shield coverage.
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 5, Red, Green, Blue, White, Yellow.
  • Special Jacket Fillers: Maintain tight bundle, reduces Shift and Twist.
  • Conductors: 31 AWG Stranded Bare Copper.
  • Conductor DC Resistance: <: 129.2 ohms/1000 ft.
  • Shield DC Resistance: <: 10.1 ohms/1000 ft.
  • Capacitance: 21 pF/ft
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 9.3 dB/100 ft at 100 MHz
  • Available Reel Size: 100M (328 ft.)
  • Jacket color: Black
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number CANV51.5C-100M
Product Name Canare V5-1.5C Micro Video Coax 5Ch 31G Braid - 100M (328 ft
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Product Category Cable Assembly
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 24 to 32 AWG
View Details
4 Pos. Female SIL RG178 Cable Assembly, 630mm, double-end, Jackscrews - M80-FC305F1-04-0630F1 - Harwin Plc
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details